- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Diameter | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 460819 BK005 Alpha Wire | 2672 |
| Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 8 AWG | 600V | WIRE AND CABLE | Black | 19/0.0295 | 0.242 (6.15mm) | - | - | - | - | - | - | 100.0' 30.5m | 0.047 1.19mm | ROHS3 Compliant | UL Style 1028/1231 | ||
![]() 2844/19 WH005 Alpha Wire | 2332 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 250V | - | White | 19/36 | 0.036 (0.91mm) | - | - | - | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2841/7 YL005 Alpha Wire | 34 | - | Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30 AWG | 250V | - | Yellow | 7/38 | 0.024 (0.61mm) | - | - | - | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2844/7 GR005 Alpha Wire | 2837 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | - | 2010 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | 0.077Ohm | - | STANDARDS: MIL-W-16878/4 | NO | STRANDED | - | 1 | MIL; NEMA | 24 AWG | 250V | WIRE AND CABLE | Green | 7/32 | 0.036 (0.91mm) | 7X32 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2844/19 BR005 Alpha Wire | 2809 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 250V | WIRE AND CABLE | Brown | 19/36 | 0.036 (0.91mm) | - | - | - | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2842/19 RD001 Alpha Wire | 615 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 28 AWG | 250V | WIRE AND CABLE | Red | 19/40 | 0.027 (0.69mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2842/7 VI005 Alpha Wire | 102 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | 0.197Ohm | - | STANDARD: MIL-W-16878/6 | NO | STRANDED | - | 7 | MIL, NEMA | 28 AWG | 250V | WIRE AND CABLE | Violet | 7/36 | 0.027 (0.69mm) | 7X36 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 0.09 mm2 | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 3050/1 BK005 Alpha Wire | 40 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | Black | Solid | 0.052 (1.32mm) | - | - | - | Biological Compatibility | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 3079 GY001 Alpha Wire | 40 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.01Ohm | - | - | NO | STRANDED | - | 41 | CE; CSA; UL | 14 AWG | 600V | WIRE AND CABLE | Green, Yellow Stripe | 41/30 | 0.138 (3.50mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 3053/1 BK005 Alpha Wire | 83 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20 AWG | 300V | WIRE AND CABLE | Black | Solid | 0.064 (1.63mm) | - | - | - | Biological Compatibility | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 3050/1 RD005 Alpha Wire | 54 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 300V | WIRE AND CABLE | Red | Solid | 0.052 (1.32mm) | - | - | - | Biological Compatibility | - | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 2844/7 OR005 Alpha Wire | 51 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | - | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 250V | - | Orange | 7/32 | 0.036 (0.91mm) | - | - | - | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 540819 RD002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 8 AWG | 600V | - | Red | 19/0.0295 | 0.224 (5.69mm) | - | - | - | - | - | - | 500.0' 152.4m | 0.032 0.81mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 784133 WH005 Alpha Wire | 13 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4 AWG | 600V | - | White | 133/25 | 0.395 (10.03mm) | - | - | - | - | - | - | 100.0' 30.5m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() PV1030 BK001 Alpha Wire | 635 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Solar Cable (Photovoltaic) | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 10 AWG | 2000V | - | Black | 105/30 | 0.311 (7.90mm) | - | - | - | UV Resistant, XLPE Insulation | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | - | ||
![]() 5855/7 RD005 Alpha Wire | 85 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | - | 1 | MIL; UL | 22 AWG | 600V | WIRE AND CABLE | Red | 7/30 | 0.050 (1.27mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 297 SV005 Alpha Wire | 43 | - | Datasheet | 9 Weeks | Copper, Annealed Tinned | No Jacketing - Bare Wire | Bus Bar | - | 0°C~200°C | Spool | 2010 | - | Active | 1 (Unlimited) | - | - | - | NO | - | unknown | 1 | - | 20 AWG | - | WIRE AND CABLE | None (Non-Insulated) | Solid | - | - | FLEXIBLE CORD AND FIXTURE WIRE | TIN | - | 0.51 mm2 | 0.81mm | 100.0' 30.5m | - | ROHS3 Compliant | ASTM B-33 | ||
![]() 2842/19 BK001 Alpha Wire | 29 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 28 AWG | 250V | WIRE AND CABLE | Black | 19/40 | 0.027 (0.69mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2842/7 BL005 Alpha Wire | 59 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | 0.197Ohm | - | STANDARD: MIL-W-16878/6 | NO | STRANDED | - | 7 | MIL, NEMA | 28 AWG | 250V | WIRE AND CABLE | Blue | 7/36 | 0.027 (0.69mm) | 7X36 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 0.09 mm2 | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2843/7 YL005 Alpha Wire | 2414 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 26 AWG | 250V | - | Yellow | 7/34 | 0.031 (0.79mm) | - | - | - | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - |