- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6821 OR005 Alpha Wire | 47 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 300V | WIRE AND CABLE | Orange | 7/34 | 0.035 (0.89mm) | - | - | - | 100.0' 30.5m | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() 2844/7 BR005 Alpha Wire | 48 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | - | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 250V | - | Brown | 7/32 | 0.036 (0.91mm) | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2841/1 RD005 Alpha Wire | 2268 |
| Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | - | 2010 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | 0.341Ohm | STANDARD: MIL-W-16878/6 | NO | - | - | 1 | MIL; NEMA | 30 AWG | 250V | WIRE AND CABLE | Red | Solid | 0.022 (0.55mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2840/7 BK005 Alpha Wire | 63 | - | Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | - | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 32 AWG | 250V | - | Black | 7/40 | 0.022 (0.55mm) | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2843/7 RD005 Alpha Wire | 142 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | - | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 250V | - | Red | 7/34 | 0.031 (0.79mm) | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2842/1 RD005 Alpha Wire | 2113 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 28 AWG | 250V | - | Red | Solid | 0.025 (0.63mm) | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2845/7 BK005 Alpha Wire | 2486 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | 0.05Ohm | - | NO | STRANDED | - | 1 | MIL-W-16878; NEMA | 22 AWG | 250V | WIRE AND CABLE | Black | 7/30 | 0.042 (1.07mm) | 7X30 | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2843/7 BK005 Alpha Wire | 79 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 250V | - | Black | 7/34 | 0.031 (0.79mm) | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 5854/7-4 Alpha Wire | In Stock | - | Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | - | 2011 | MIL-W-16878/4 Type E | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | - | Green | 7/32 | 0.044 (1.12mm) | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | UL Style 1213 | ||
![]() PBM0002 RD002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2/0 AWG | 600V | - | Red | 1330/30 | 0.647 (16.43mm) | - | - | - | 500.0' 152.4m | 0.082 2.08mm | - | UL Style 1283 | ||
![]() PBM0630 RD005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2005 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 6 AWG | 600V | - | Red | 266/30 | 0.334 (8.48mm) | - | - | Oil Resistant | 100.0' 30.5m | 0.062 1.57mm | - | UL Style 1283 | ||
![]() PPM1030 GR002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2013 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | - | Green | 105/30 | 0.184 (4.67mm) | - | - | Oil Resistant | 500.0' 152.4m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() PWM1419 GR005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 50V | - | Green | 19/27 | 0.117 (2.97mm) | - | - | - | 100.0' 30.5m | 0.023 0.58mm | - | - | ||
![]() PWM1816 RD005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 50V | - | Red | 16/30 | 0.093 (2.36mm) | - | - | - | 100.0' 30.5m | 0.023 0.58mm | - | - | ||
![]() PWM1419 WH005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 50V | - | White | 19/27 | 0.117 (2.97mm) | - | - | - | 100.0' 30.5m | 0.023 0.58mm | - | - | ||
![]() PWM1816 BK001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 50V | - | Black | 16/30 | 0.093 (2.36mm) | - | - | - | 1000.0' 304.8m | 0.023 0.58mm | - | - | ||
![]() PWM1816 WH005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 18 AWG | 50V | - | White | 16/30 | 0.093 (2.36mm) | - | - | - | 100.0' 30.5m | 0.023 0.58mm | - | - | ||
![]() PPM1030 BK005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -20°C~105°C | Spool | 2005 | - | Obsolete | 1 (Unlimited) | 0.004Ohm | - | NO | STRANDED | compliant | 1 | CSA; UL | 10 AWG | 600V | WIRE AND CABLE | Black | 105/30 | 0.184 (4.67mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | Oil Resistant | 100.0' 30.5m | 0.032 0.81mm | RoHS Compliant | UL Style 1015/1230 | ||
![]() PPM1230 BK005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | - | Black | 65/30 | 0.152 (3.86mm) | - | - | Oil Resistant | 100.0' 30.5m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() PPM1230 RD005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | - | Red | 65/30 | 0.152 (3.86mm) | - | - | Oil Resistant | 100.0' 30.5m | 0.032 0.81mm | - | UL Style 1015/1230 |