- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5854 BR005 Alpha Wire | 2077 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | -60°C~200°C | Spool | 2005 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | - | 1 | MIL; UL | 24 AWG | 600V | WIRE AND CABLE | Brown | 19/36 | 0.044 (1.12mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 6823 WH001 Alpha Wire | 2459 |
| Datasheet | 7 Weeks | Copper, Bare | Polyphenylene Ether (PPE) | Hook-Up | - | -40°C~110°C | Spool | 2011 | EcoWire® Plus | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 300V | - | White | 7/30 | 0.046 (1.17mm) | - | - | - | 1000.0' 304.8m | 0.008 0.20mm | ROHS3 Compliant | - | ||
![]() 2844/7 RD005 Alpha Wire | 2052 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | 0.077Ohm | - | STANDARDS: MIL-W-16878/4 | NO | STRANDED | - | 1 | MIL; NEMA | 24 AWG | 250V | WIRE AND CABLE | Red | 7/32 | 0.036 (0.91mm) | 7X32 | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 6712 BL001 Alpha Wire | 2641 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | Blue | 7/32 | 0.043 (1.09mm) | - | - | - | 1000.0' 304.8m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6715S GR190 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | Green | Solid | 0.059 (1.50mm) | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | UL Style 11028 | ||
![]() 6715S RD190 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | Red | Solid | 0.059 (1.50mm) | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | UL Style 11028 | ||
![]() 6715S GY190 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | Green, Yellow Stripe | Solid | 0.059 (1.50mm) | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | UL Style 11028 | ||
![]() 6715S OR190 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | Orange | Solid | 0.059 (1.50mm) | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | UL Style 11028 | ||
![]() 6715S VI190 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | Violet | Solid | 0.059 (1.50mm) | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | UL Style 11028 | ||
![]() 6715S SL190 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | Slate | Solid | 0.059 (1.50mm) | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | UL Style 11028 | ||
![]() 390262 BK001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 AWG | 25kV | - | Black | 259/26 | 0.463 (11.76mm) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.062 1.57mm | - | ISO 10993 | ||
![]() 391259 BK001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 AWG | 600V | - | Black | 259/25 | 0.532 (13.51mm) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.078 1.98mm | - | ISO 10993, UL Style 3214 | ||
![]() 540219 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 AWG | 600V | - | Black | 19/0.0591 | 0.383 (9.73mm) | - | - | - | 100.0' 30.5m | 0.042 1.07mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 390262 WH001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2 AWG | 25kV | - | White | 259/26 | 0.463 (11.76mm) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.062 1.57mm | - | ISO 10993 | ||
![]() 6715S WH190 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | White | Solid | 0.059 (1.50mm) | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | UL Style 11028 | ||
![]() 6715S YL190 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | - | EcoWire® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 18 AWG | 600V | - | Yellow | Solid | 0.059 (1.50mm) | - | - | - | 25000' 7620.0m | 0.009 0.23mm | - | UL Style 11028 | ||
![]() 391259 WH001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | compliant | - | - | 1 AWG | 600V | - | White | 259/25 | 0.532 (13.51mm) | - | - | Biological Compatibility | 1000.0' 304.8m | 0.078 1.98mm | - | ISO 10993, UL Style 3214 | ||
![]() 541419 GY002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | Green, Yellow Stripe | 19/0.0147 | 0.113 (2.87mm) | - | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 541401 YL002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | Yellow | Solid | 0.103 (2.62mm) | - | - | - | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 541816 SL002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | compliant | - | - | 18 AWG | 600V | - | Slate | 16/30 | 0.086 (2.18mm) | - | - | - | 500.0' 152.4m | 0.016 0.41mm | RoHS Compliant | UL Style TFFN |