- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Color | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Wire and Cable Name | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 461626 WH003 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | White | 26/30 | 0.124 (3.15mm) | - | - | 250.0' 76.2m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 7054 WY001 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | - | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E Type B | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 24 AWG | 150V | - | - | White, Yellow Stripe | 7/32 | 0.044 (1.12mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | UL Style 1429 | ||
![]() 751441 SL002 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | - | - | -40°C~125°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | Slate | 41/30 | 0.136 (3.45mm) | - | - | 500.0' 152.4m | 0.031 0.80mm | - | UL Style 3173 | ||
![]() 751441 RD005 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | - | - | -40°C~125°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | Red | 41/30 | 0.136 (3.45mm) | - | - | 100.0' 30.5m | 0.031 0.80mm | - | UL Style 3173 | ||
![]() AT201932 WH003 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | - | - | -55°C~200°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | White | 19/32 | 0.058 (1.47mm) | - | - | 250.0' 76.2m | 0.011 0.28mm | - | - | ||
![]() AZ201932 BK002 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | compliant | - | - | - | 20 AWG | 600V | WIRE AND CABLE | - | Black | 19/32 | 0.060 (1.52mm) | - | - | 500.0' 152.4m | 0.011 0.28mm | RoHS Compliant | - | ||
![]() AT241936 GR002 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | - | - | -55°C~200°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | Green | 19/36 | 0.043 (1.09mm) | - | - | 500.0' 152.4m | 0.009 0.23mm | RoHS Compliant | - | ||
![]() AZ201932 BL002 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | Blue | 19/32 | 0.060 (1.52mm) | - | - | 500.0' 152.4m | 0.011 0.28mm | - | - | ||
![]() AZ221934 BK002 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | compliant | - | - | - | 22 AWG | 600V | WIRE AND CABLE | - | Black | 19/34 | 0.052 (1.32mm) | - | - | 500.0' 152.4m | 0.011 0.28mm | RoHS Compliant | - | ||
![]() 6715 SL005 Alpha Wire | 2645 |
| Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | MODIFIED POLYPHENYLENE ETHER | - | - | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | 0.023Ohm | - | - | - | NO | STRANDED | - | - | 1 | CE; CSA; UL | 18 AWG | 600V | WIRE AND CABLE | - | Slate | 16/30 | 0.067 (1.70mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | 100.0' 30.5m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 3070-6 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 305710 Alpha Wire | In Stock | - | - | - | - | Copper | - | - | - | Compliant | 300 V | 300 V | - | - | - | - | - | - | - | Violet | - | - | Unshielded | - | - | 19 A | - | - | - | - | - | 16 AWG | - | - | - | Not Halogen Free | - | - | - | - | - | ||
![]() 3055-8 Alpha Wire | In Stock | - | - | - | - | Copper | - | - | - | Compliant | 300 V | 300 V | - | - | - | - | - | - | - | Orange | - | - | Unshielded | - | - | 15 A | - | - | - | - | - | 18 AWG | - | - | - | Not Halogen Free | - | - | - | - | - | ||
![]() 307128 Alpha Wire | In Stock | - | - | - | - | Copper | - | - | - | Compliant | 600 V | 600 V | - | - | - | - | - | - | - | Green, Yellow | - | - | Unshielded | - | - | 10 A | - | - | - | - | - | 22 AWG | - | - | - | Not Halogen Free | - | - | - | - | - | ||
![]() 3050-100RED Alpha Wire | In Stock | - | - | - | Cable | Copper | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3050-5 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5854 RD005 Alpha Wire | 83 | - | Datasheet | 31 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | - | - | - | -60°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | - | - | 1 | MIL; UL | 24 AWG | 600V | WIRE AND CABLE | - | Red | 19/36 | 0.044 (1.12mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 5858 BR005 Alpha Wire | 2644 |
| Datasheet | 31 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | - | - | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | - | - | 1 | MIL; UL | 16 AWG | 600V | WIRE AND CABLE | - | Brown | 19/29 | 0.080 (2.03mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | 100.0' 30.5m | 0.012 0.30mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 5855/7 SL005 Alpha Wire | 2359 |
| Datasheet | 31 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | - | - | -60°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | WIRE AND CABLE | - | Slate | 7/30 | 0.050 (1.27mm) | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 6717 BL005 Alpha Wire | 42 | - | Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | 0.009Ohm | - | - | - | NO | STRANDED | - | - | 41 | CE; CSA; UL | 14 AWG | 600V | WIRE AND CABLE | - | Blue | 41/30 | 0.096 (2.44mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | 100.0' 30.5m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 |