- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Applications | Additional Feature | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Outside Diameter | Wire and Cable Name | Length | Jacket (Insulation) Thickness | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5856 RD005 Alpha Wire | 90 | - | Datasheet | 31 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | - | - | - | - | -60°C~200°C | Spool | - | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | - | - | 1 | MIL; UL | 20 AWG | 600V | WIRE AND CABLE | - | Red | 19/32 | 0.058 (1.47mm) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1213 | ||
![]() 5857 GR005 Alpha Wire | 49 | - | Datasheet | 31 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | TFE | - | - | - | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | ELECTRONIC, MEDICAL, MILITARY | STANDARD: MIL-W-16878E, FLAME RESISTANT | NO | STRANDED | - | - | 1 | MIL; UL | 18 AWG | 600V | WIRE AND CABLE | - | Green | 19/30 | 0.069 (1.75mm) | - | - | FLEXIBLE CORD AND FIXTURE WIRE | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 1213 | ||
![]() 172619 RD013 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 26 AWG | 300V | - | - | Red | 19/38 | 0.040 (1.02mm) | - | - | - | 5000' 1524.0m | 0.010 0.25mm | - | - | - | ||
![]() 461626 WH309 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | White | 26/30 | 0.124 (3.15mm) | - | - | - | 4000' 1219.2m | 0.032 0.81mm | - | - | UL Style 1015/1230 | ||
![]() 461626 BK003 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | Black | 26/30 | 0.124 (3.15mm) | - | - | - | 250.0' 76.2m | 0.032 0.81mm | - | - | UL Style 1015/1230 | ||
![]() 541419 OR010 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | - | -40°C~90°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | compliant | - | - | - | 14 AWG | 600V | - | - | Orange | 19/0.0147 | 0.113 (2.87mm) | - | - | - | 2500' 762.0m | 0.016 0.41mm | - | - | UL Style THHN/THWN | ||
![]() 461626 GR007 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | Green | 26/30 | 0.124 (3.15mm) | - | - | - | 50.00' 15.24m | 0.032 0.81mm | - | - | UL Style 1015/1230 | ||
![]() 7054 WS001 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | - | - | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E Type B | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 24 AWG | 150V | - | - | White, Gray Stripe | 7/32 | 0.044 (1.12mm) | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | - | UL Style 1429 | ||
![]() 461626 BL003 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | Blue | 26/30 | 0.124 (3.15mm) | - | - | - | 250.0' 76.2m | 0.032 0.81mm | - | - | UL Style 1015/1230 | ||
![]() 751441 SL005 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | - | - | - | -40°C~125°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | Slate | 41/30 | 0.136 (3.45mm) | - | - | - | 100.0' 30.5m | 0.031 0.80mm | - | - | UL Style 3173 | ||
![]() 751441 WH002 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | - | - | - | -40°C~125°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | White | 41/30 | 0.136 (3.45mm) | - | - | - | 500.0' 152.4m | 0.031 0.80mm | - | - | UL Style 3173 | ||
![]() 751441 BK005 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | - | - | - | -40°C~125°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | Black | 41/30 | 0.136 (3.45mm) | - | - | - | 100.0' 30.5m | 0.031 0.80mm | - | - | UL Style 3173 | ||
![]() 751441 BK002 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | - | - | - | -40°C~125°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | Black | 41/30 | 0.136 (3.45mm) | - | - | - | 500.0' 152.4m | 0.031 0.80mm | - | - | UL Style 3173 | ||
![]() AZ201932 WH002 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | - | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | White | 19/32 | 0.060 (1.52mm) | - | - | - | 500.0' 152.4m | 0.011 0.28mm | - | - | - | ||
![]() AT261938 OR002 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | - | - | - | -55°C~200°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 26 AWG | 600V | - | - | Orange | 19/38 | 0.038 (0.96mm) | - | - | - | 500.0' 152.4m | 0.010 0.25mm | - | RoHS Compliant | - | ||
![]() AT221934 RD002 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | - | - | - | -55°C~200°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 22 AWG | 600V | - | - | Red | 19/34 | 0.049 (1.24mm) | - | - | - | 500.0' 152.4m | 0.009 0.23mm | - | RoHS Compliant | - | ||
![]() 6717 YL005 Alpha Wire | 54 | - | Datasheet | 7 Weeks | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | - | - | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | Yellow | 41/30 | 0.096 (2.44mm) | - | - | - | 100.0' 30.5m | 0.011 0.28mm | - | ROHS3 Compliant | UL Style 11028 | ||
![]() 3071-100YEL Alpha Wire | In Stock | - | - | - | Cable | Copper | - | - | PVC | Compliant | - | 600 V | 600 V | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.388 mm | - | - | - | No SVHC | - | - | ||
![]() 30759 Alpha Wire | In Stock | - | - | - | - | Copper | - | - | - | Compliant | 600 V | 600 V | - | - | - | - | - | - | - | Grey | - | - | Unshielded | - | - | 18 A | - | - | - | - | - | 18 AWG | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | ||
![]() 3050-2 Alpha Wire | In Stock | - | - | - | - | Copper | - | - | - | Compliant | 300 V | 300 V | - | - | - | - | - | - | - | Black | - | - | Unshielded | - | - | 6 A | - | - | - | - | - | 24 AWG | - | - | - | Not Halogen Free | - | - | - | - | - | - | - |