- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 891626 OR010 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 16 AWG | 300V | Orange | 26/30 | 0.092 (2.34mm) | - | 2500' 762.0m | 0.016 0.41mm | - | UL Style 1007/1569 | ||
![]() 781816 BK013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Black | 16/30 | 0.111 (2.82mm) | - | 5000' 1524.0m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 892010 BK013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 20 AWG | 300V | Black | 10/30 | 0.069 (1.75mm) | - | 5000' 1524.0m | 0.016 0.41mm | - | UL Style 1007/1569 | ||
![]() 782010 SL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 20 AWG | 600V | Slate | 10/30 | 0.101 (2.57mm) | - | 5000' 1524.0m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 892207 WH013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | White | 7/30 | 0.062 (1.57mm) | - | 5000' 1524.0m | 0.016 0.41mm | - | UL Style 1007/1569 | ||
![]() 892807 YL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 28 AWG | 300V | Yellow | 7/36 | 0.047 (1.19mm) | - | 5000' 1524.0m | 0.016 0.41mm | - | UL Style 1007/1569 | ||
![]() AZ181930 RD013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Red | 19/30 | 0.071 (1.80mm) | - | 5000' 1524.0m | 0.012 0.30mm | - | - | ||
![]() 460619 BK007 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 6 AWG | 600V | Black | 19/0.0372 | 0.305 (7.75mm) | - | 50.00' 15.24m | 0.062 1.57mm | - | UL Style 1232/1283 | ||
![]() 461019 BK011 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 10 AWG | 600V | Black | 19/0.0234 | 0.181 (4.60mm) | - | 2000.0' 609.6m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 891626 BL010 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 16 AWG | 300V | Blue | 26/30 | 0.092 (2.34mm) | - | 2500' 762.0m | 0.016 0.41mm | - | UL Style 1007/1569 | ||
![]() 891626 BR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 16 AWG | 300V | Brown | 26/30 | 0.092 (2.34mm) | - | 5000' 1524.0m | 0.016 0.41mm | - | UL Style 1007/1569 | ||
![]() 891801 BR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 18 AWG | 300V | Brown | Solid | 0.072 (1.83mm) | - | 5000' 1524.0m | 0.016 0.41mm | - | UL Style 1007/1569 | ||
![]() 892010 WH013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 20 AWG | 300V | White | 10/30 | 0.069 (1.75mm) | - | 5000' 1524.0m | 0.016 0.41mm | - | UL Style 1007/1569 | ||
![]() 892207 VI013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | Violet | 7/30 | 0.062 (1.57mm) | - | 5000' 1524.0m | 0.016 0.41mm | - | UL Style 1007/1569 | ||
![]() 892207 OR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | Orange | 7/30 | 0.062 (1.57mm) | - | 5000' 1524.0m | 0.016 0.41mm | - | UL Style 1007/1569 | ||
![]() 892207 BR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | Brown | 7/30 | 0.062 (1.57mm) | - | 5000' 1524.0m | 0.016 0.41mm | - | UL Style 1007/1569 | ||
![]() PVT1228 BK005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Hook-Up | -40°C~90°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 12 AWG | 1000V | Black | 56/28 | 0.252 (6.40mm) | UV Resistant | 100.0' 30.5m | 0.032 0.81mm | - | UL Style 4703 | ||
![]() 3114133 TN199 Alpha Wire | In Stock | - | Datasheet | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~538°C | Spool | - | - | Active | 1 (Unlimited) | 4 AWG | 600V | Tan | 133/25 | 0.358 (9.09mm) | - | 100.0' 30.5m | 0.015 0.38mm | ROHS3 Compliant | UL Style 5107 | ||
![]() 301626 BR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Obsolete | 1 (Unlimited) | 16 AWG | 1000V | Brown | 26/30 | 0.092 (2.34mm) | - | 5000' 1524.0m | 0.016 0.41mm | - | - | ||
![]() PVT0226 BK001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Hook-Up | -40°C~90°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 2 AWG | 1000V | Black | 279/26 | 0.518 (13.16mm) | UV Resistant | 1000.0' 304.8m | 0.032 0.81mm | - | UL Style 4703 |