- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 540619 WH002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6 AWG | 600V | - | White | 19/0.0372 | 0.262 (6.65mm) | - | - | - | 500.0' 152.4m | 0.032 0.81mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 540419 RD002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 AWG | 600V | - | Red | 19/0.0469 | 0.333 (8.46mm) | - | - | - | 500.0' 152.4m | 0.042 1.07mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 540419 GR005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 AWG | 600V | - | Green | 19/0.0469 | 0.333 (8.46mm) | - | - | - | 100.0' 30.5m | 0.042 1.07mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 540419 RD005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4 AWG | 600V | - | Red | 19/0.0469 | 0.333 (8.46mm) | - | - | - | 100.0' 30.5m | 0.042 1.07mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 540819 BR001 Alpha Wire | 2000 | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8 AWG | 600V | - | Brown | 19/0.0295 | 0.224 (5.69mm) | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 2843/19 WH005 Alpha Wire | 86 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | 0.115Ohm | - | NO | STRANDED | - | 1 | MIL-W-16878; NEMA | 26 AWG | 250V | WIRE AND CABLE | White | 19/38 | 0.031 (0.79mm) | 19X38 | FLEXIBLE CORD AND FIXTURE WIRE | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 781000 GY001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 0.004Ohm | - | NO | STRANDED | compliant | 1 | CSA; UL | 10 AWG | 600V | WIRE AND CABLE | Green, Yellow Stripe | 105/30 | 0.182 (4.62mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.032 0.81mm | RoHS Compliant | UL Style 1015/1230 | ||
![]() 2842/7 WH001 Alpha Wire | 31 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | 0.197Ohm | STANDARD: MIL-W-16878/6 | NO | STRANDED | - | 7 | MIL, NEMA | 28 AWG | 250V | WIRE AND CABLE | White | 7/36 | 0.027 (0.69mm) | 7X36 | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2840/7 BK001 Alpha Wire | 12 | - | Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 32 AWG | 250V | WIRE AND CABLE | Black | 7/40 | 0.022 (0.55mm) | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2840/7 YL001 Alpha Wire | 604 |
| Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | - | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 32 AWG | 250V | - | Yellow | 7/40 | 0.022 (0.55mm) | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2840/7 GR001 Alpha Wire | 995 |
| Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 32 AWG | 250V | WIRE AND CABLE | Green | 7/40 | 0.022 (0.55mm) | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2842/7 BL001 Alpha Wire | 549 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | 0.197Ohm | STANDARD: MIL-W-16878/6 | NO | STRANDED | - | 7 | MIL, NEMA | 28 AWG | 250V | WIRE AND CABLE | Blue | 7/36 | 0.027 (0.69mm) | 7X36 | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2842/7 GR001 Alpha Wire | 30 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | 0.197Ohm | STANDARD: MIL-W-16878/6 | NO | STRANDED | - | 7 | MIL, NEMA | 28 AWG | 250V | WIRE AND CABLE | Green | 7/36 | 0.027 (0.69mm) | 7X36 | FLEXIBLE CORD AND FIXTURE WIRE | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2840/7 VI005 Alpha Wire | 2028 |
| Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2010 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 32 AWG | 250V | WIRE AND CABLE | Violet | 7/40 | 0.022 (0.55mm) | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() PVT0426 BK001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4 AWG | 1000V | - | Black | 199/26 | 0.463 (11.76mm) | - | - | UV Resistant | 1000.0' 304.8m | 0.032 0.81mm | - | UL Style 4703 | ||
![]() PVT1228 BK001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 1000V | - | Black | 56/28 | 0.252 (6.40mm) | - | - | UV Resistant | 1000.0' 304.8m | 0.032 0.81mm | - | UL Style 4703 | ||
![]() PVT1430 BK005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Hook-Up | - | -40°C~90°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 14 AWG | 1000V | - | Black | 50/30 | 0.228 (5.79mm) | - | - | UV Resistant | 100.0' 30.5m | 0.032 0.81mm | - | UL Style 4703 | ||
![]() 460419 BK002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4 AWG | 600V | - | Black | 19/0.0469 | 0.360 (9.14mm) | - | - | - | 500.0' 152.4m | 0.062 1.57mm | - | UL Style 1232/1283 | ||
![]() 302010 BR013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 1000V | - | Brown | 10/30 | 0.069 (1.75mm) | - | - | - | 5000' 1524.0m | 0.016 0.41mm | - | - | ||
![]() 302207 BR013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 22 AWG | 1000V | - | Brown | 7/30 | 0.064 (1.63mm) | - | - | - | 5000' 1524.0m | 0.016 0.41mm | - | - |