- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 460819 BK002 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Black | 19/0.0295 | 0.242 (6.15mm) | 500.0' 152.4m | 0.047 1.19mm | UL Style 1028/1231 | ||
![]() 460819 WH002 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | White | 19/0.0295 | 0.242 (6.15mm) | 500.0' 152.4m | 0.047 1.19mm | UL Style 1028/1231 | ||
![]() 460619 WH002 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 6 AWG | 600V | White | 19/0.0372 | 0.305 (7.75mm) | 500.0' 152.4m | 0.062 1.57mm | UL Style 1232/1283 | ||
![]() 460819 GR002 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Green | 19/0.0295 | 0.242 (6.15mm) | 500.0' 152.4m | 0.047 1.19mm | UL Style 1028/1231 | ||
![]() 461019 RD003 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 10 AWG | 600V | Red | 19/0.0234 | 0.181 (4.60mm) | 250.0' 76.2m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 461219 RD011 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Red | 19/0.0185 | 0.157 (3.99mm) | 2000.0' 609.6m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 461219 OR011 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Orange | 19/0.0185 | 0.157 (3.99mm) | 2000.0' 609.6m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 461019 RD011 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 10 AWG | 600V | Red | 19/0.0234 | 0.181 (4.60mm) | 2000.0' 609.6m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 461219 BL011 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Blue | 19/0.0185 | 0.157 (3.99mm) | 2000.0' 609.6m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 461219 BR011 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Brown | 19/0.0185 | 0.157 (3.99mm) | 2000.0' 609.6m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 461219 BK011 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Black | 19/0.0185 | 0.157 (3.99mm) | 2000.0' 609.6m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 460819 RD003 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Red | 19/0.0295 | 0.242 (6.15mm) | 250.0' 76.2m | 0.047 1.19mm | UL Style 1028/1231 | ||
![]() 461019 BR003 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 10 AWG | 600V | Brown | 19/0.0234 | 0.181 (4.60mm) | 250.0' 76.2m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 461019 YL011 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 10 AWG | 600V | Yellow | 19/0.0234 | 0.181 (4.60mm) | 2000.0' 609.6m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 461265 WH011 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | White | 65/30 | 0.157 (3.99mm) | 2000.0' 609.6m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 461019 BK007 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 10 AWG | 600V | Black | 19/0.0234 | 0.181 (4.60mm) | 50.00' 15.24m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 461265 WH002 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | White | 65/30 | 0.157 (3.99mm) | 500.0' 152.4m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 461265 GR002 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Green | 65/30 | 0.157 (3.99mm) | 500.0' 152.4m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 461219 WH011 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | White | 19/0.0185 | 0.157 (3.99mm) | 2000.0' 609.6m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 461219 VI011 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Violet | 19/0.0185 | 0.157 (3.99mm) | 2000.0' 609.6m | 0.032 0.81mm | UL Style 1015/1230 |