- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 461219 WH007 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | White | 19/0.0185 | 0.157 (3.99mm) | - | 50.00' 15.24m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 461219 SL011 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Slate | 19/0.0185 | 0.157 (3.99mm) | - | 2000.0' 609.6m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 461219 BK003 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Black | 19/0.0185 | 0.157 (3.99mm) | - | 250.0' 76.2m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 461019 VI003 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 10 AWG | 600V | Violet | 19/0.0234 | 0.181 (4.60mm) | - | 250.0' 76.2m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() PVT0426 BK001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Hook-Up | -40°C~90°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 4 AWG | 1000V | Black | 199/26 | 0.463 (11.76mm) | UV Resistant | 1000.0' 304.8m | 0.032 0.81mm | UL Style 4703 | ||
![]() PVT1228 BK001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Hook-Up | -40°C~90°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 12 AWG | 1000V | Black | 56/28 | 0.252 (6.40mm) | UV Resistant | 1000.0' 304.8m | 0.032 0.81mm | UL Style 4703 | ||
![]() PVT1430 BK005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Low Smoke Zero Halogen (LSZH) | Hook-Up | -40°C~90°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 14 AWG | 1000V | Black | 50/30 | 0.228 (5.79mm) | UV Resistant | 100.0' 30.5m | 0.032 0.81mm | UL Style 4703 | ||
![]() 461265 BL011 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Blue | 65/30 | 0.157 (3.99mm) | - | 2000.0' 609.6m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 541816 BR003 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Brown | 16/30 | 0.086 (2.18mm) | - | 250.0' 76.2m | 0.016 0.41mm | UL Style TFFN | ||
![]() 751000 GR002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 10 AWG | 600V | Green | 105/30 | 0.180 (4.57mm) | - | 500.0' 152.4m | 0.031 0.80mm | UL Style 3173 | ||
![]() 751000 RD005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 10 AWG | 600V | Red | 105/30 | 0.180 (4.57mm) | - | 100.0' 30.5m | 0.031 0.80mm | UL Style 3173 | ||
![]() 751000 RD002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 10 AWG | 600V | Red | 105/30 | 0.180 (4.57mm) | - | 500.0' 152.4m | 0.031 0.80mm | UL Style 3173 | ||
![]() 541816 BL003 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Blue | 16/30 | 0.086 (2.18mm) | - | 250.0' 76.2m | 0.016 0.41mm | UL Style TFFN | ||
![]() 541626 RD003 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 16 AWG | 600V | Red | 26/30 | 0.099 (2.51mm) | - | 250.0' 76.2m | 0.016 0.41mm | UL Style TFFN | ||
![]() 751626 BK005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 16 AWG | 600V | Black | 26/30 | 0.122 (3.10mm) | - | 100.0' 30.5m | 0.031 0.80mm | UL Style 3173 | ||
![]() 751626 SL002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 16 AWG | 600V | Slate | 26/30 | 0.122 (3.10mm) | - | 500.0' 152.4m | 0.031 0.80mm | UL Style 3173 | ||
![]() 758133 BK005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Black | 133/29 | 0.263 (6.68mm) | - | 100.0' 30.5m | 0.047 1.19mm | UL Style 3195 | ||
![]() 751816 SL005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Slate | 16/30 | 0.109 (2.77mm) | - | 100.0' 30.5m | 0.031 0.80mm | UL Style 3173 | ||
![]() 751626 WH005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 16 AWG | 600V | White | 26/30 | 0.122 (3.10mm) | - | 100.0' 30.5m | 0.031 0.80mm | UL Style 3173 | ||
![]() 751626 GR005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 16 AWG | 600V | Green | 26/30 | 0.122 (3.10mm) | - | 100.0' 30.5m | 0.031 0.80mm | UL Style 3173 |