- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 781000 GY011 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 10 AWG | 600V | Green, Yellow Stripe | 105/30 | 0.182 (4.62mm) | 2000.0' 609.6m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 758133 BK001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Black | 133/29 | 0.263 (6.68mm) | 1000.0' 304.8m | 0.047 1.19mm | UL Style 3195 | ||
![]() 751816 OR005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Orange | 16/30 | 0.109 (2.77mm) | 100.0' 30.5m | 0.031 0.80mm | UL Style 3173 | ||
![]() 751816 GR005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Green | 16/30 | 0.109 (2.77mm) | 100.0' 30.5m | 0.031 0.80mm | UL Style 3173 | ||
![]() 780004 RD005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 4/0 AWG | 600V | Red | 2109/30 | 0.754 (19.15mm) | 100.0' 30.5m | 0.082 2.08mm | UL Style 1232/1284 | ||
![]() 780002 BL005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 2/0 AWG | 600V | Blue | 1330/30 | 0.647 (16.43mm) | 100.0' 30.5m | 0.082 2.08mm | UL Style 1232/1284 | ||
![]() 780002 VI005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 2/0 AWG | 600V | Violet | 1330/30 | 0.647 (16.43mm) | 100.0' 30.5m | 0.082 2.08mm | UL Style 1232/1284 | ||
![]() 752010 OR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 20 AWG | 600V | Orange | 10/30 | 0.099 (2.51mm) | 5000' 1524.0m | 0.031 0.80mm | UL Style 3173 | ||
![]() 780002 GR005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 2/0 AWG | 600V | Green | 1330/30 | 0.647 (16.43mm) | 100.0' 30.5m | 0.082 2.08mm | UL Style 1232/1284 | ||
![]() 780003 BK005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 3/0 AWG | 600V | Black | 1666/30 | 0.768 (19.51mm) | 100.0' 30.5m | 0.082 2.08mm | UL Style 1232/1284 | ||
![]() 780002 OR005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 2/0 AWG | 600V | Orange | 1330/30 | 0.647 (16.43mm) | 100.0' 30.5m | 0.082 2.08mm | UL Style 1232/1284 | ||
![]() 781265 GY002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Green, Yellow Stripe | 65/30 | 0.157 (3.99mm) | 500.0' 152.4m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 781816 YL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Yellow | 16/30 | 0.111 (2.82mm) | 5000' 1524.0m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 782010 BK010 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 20 AWG | 600V | Black | 10/30 | 0.101 (2.57mm) | 2500' 762.0m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 541816 GY001 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Green, Yellow Stripe | 16/30 | 0.086 (2.18mm) | 1000.0' 304.8m | 0.016 0.41mm | UL Style TFFN | ||
![]() 781816 GR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Green | 16/30 | 0.111 (2.82mm) | 5000' 1524.0m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 781816 BR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Brown | 16/30 | 0.111 (2.82mm) | 5000' 1524.0m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 782010 WH013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 20 AWG | 600V | White | 10/30 | 0.101 (2.57mm) | 5000' 1524.0m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 781816 BL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Blue | 16/30 | 0.111 (2.82mm) | 5000' 1524.0m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 782010T BR001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 20 AWG | 600V | Brown | 10/30 | 0.101 (2.57mm) | 1000.0' 304.8m | 0.032 0.81mm | UL Style 1015/1230 |