- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 891801 BK013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 300V | Black | Solid | 0.072 (1.83mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 891816 GR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 300V | Green | 16/30 | 0.079 (2.01mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 891816 WH013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 300V | White | 16/30 | 0.079 (2.01mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 891626 SL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 16 AWG | 300V | Slate | 26/30 | 0.092 (2.34mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 782207T BK013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 22 AWG | 600V | Black | 7/30 | 0.094 (2.38mm) | 5000' 1524.0m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 892010 BR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 20 AWG | 300V | Brown | 10/30 | 0.069 (1.75mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 891816 GY001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 300V | Green, Yellow Stripe | 16/30 | 0.079 (2.01mm) | 1000.0' 304.8m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 891816 YL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 300V | Yellow | 16/30 | 0.079 (2.01mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 891626 YL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 16 AWG | 300V | Yellow | 26/30 | 0.092 (2.34mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 891816 GY013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 300V | Green, Yellow Stripe | 16/30 | 0.079 (2.01mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 892010 YL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 20 AWG | 300V | Yellow | 10/30 | 0.069 (1.75mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 782207 WH013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 22 AWG | 600V | White | 7/30 | 0.094 (2.38mm) | 5000' 1524.0m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 891816 BR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 300V | Brown | 16/30 | 0.079 (2.01mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 891626 OR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 16 AWG | 300V | Orange | 26/30 | 0.092 (2.34mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 891626 WH013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 16 AWG | 300V | White | 26/30 | 0.092 (2.34mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 892201 VI013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 22 AWG | 300V | Violet | Solid | 0.057 (1.45mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 891626 RD013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 16 AWG | 300V | Red | 26/30 | 0.092 (2.34mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 891816 SL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 300V | Slate | 16/30 | 0.079 (2.01mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 892010 RD013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 20 AWG | 300V | Red | 10/30 | 0.069 (1.75mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 891816 VI013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 300V | Violet | 16/30 | 0.079 (2.01mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 |