- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Stranding | Wire and Cable Name | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 891801 GR013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 300V | - | Green | Solid | 0.072 (1.83mm) | - | - | - | - | 5000' 1524.0m | 0.016 0.41mm | - | UL Style 1007/1569 | ||
![]() 892010 GY001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 300V | - | Green, Yellow Stripe | 10/30 | 0.069 (1.75mm) | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | UL Style 1007/1569 | ||
![]() 892407 VI013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 300V | - | Violet | 7/32 | 0.056 (1.42mm) | - | - | - | - | 5000' 1524.0m | 0.016 0.41mm | - | UL Style 1007/1569 | ||
![]() 2928 OR005 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | -150°C~300°C | Spool | 2015 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | 28 AWG | 600V | - | Orange | 7/36 | 0.023 (0.58mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | - | 100.0' 30.5m | 0.004 0.09mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2841/7 BR005 Alpha Wire | 2274 |
| Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2010 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | 30 AWG | 250V | WIRE AND CABLE | Brown | 7/38 | 0.024 (0.61mm) | - | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2840/7 WH005 Alpha Wire | 100 | - | Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | - | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | 32 AWG | 250V | WIRE AND CABLE | White | 7/40 | 0.022 (0.55mm) | - | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2930 BK001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | 30 AWG | 600V | - | Black | 7/38 | 0.020 (0.51mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | - | 1000.0' 304.8m | 0.004 0.09mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2928 RD001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | 28 AWG | 600V | - | Red | 7/36 | 0.023 (0.58mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | - | 1000.0' 304.8m | 0.004 0.09mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2840/7 BL001 Alpha Wire | 910 |
| Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2006 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | 32 AWG | 250V | WIRE AND CABLE | Blue | 7/40 | 0.022 (0.55mm) | - | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2841/7 WH001 Alpha Wire | 923 |
| Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | - | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | 0.308Ohm | STANDARD: MIL-W-16878/6 | NO | STRANDED | 7 | MIL; NEMA | 30 AWG | 250V | WIRE AND CABLE | White | 7/38 | 0.024 (0.61mm) | 7X38 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2841/7 SL001 Alpha Wire | 836 |
| Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2011 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | 30 AWG | 250V | WIRE AND CABLE | Slate | 7/38 | 0.024 (0.61mm) | - | - | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2842/7 YL001 Alpha Wire | 19 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | 0.197Ohm | STANDARD: MIL-W-16878/6 | NO | STRANDED | 7 | MIL, NEMA | 28 AWG | 250V | WIRE AND CABLE | Yellow | 7/36 | 0.027 (0.69mm) | 7X36 | FLEXIBLE CORD AND FIXTURE WIRE | - | - | 1000.0' 304.8m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2922 BK005 Alpha Wire | 1600 | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | 600V | - | Black | 19/34 | 0.041 (1.04mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2841/7 GR005 Alpha Wire | 56 | - | Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | - | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | 30 AWG | 250V | WIRE AND CABLE | Green | 7/38 | 0.024 (0.61mm) | - | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2841/7 BL005 Alpha Wire | 47 | - | Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2010 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | 30 AWG | 250V | WIRE AND CABLE | Blue | 7/38 | 0.024 (0.61mm) | - | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2842/7 SL005 Alpha Wire | 62 | - | Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2010 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | 0.197Ohm | STANDARD: MIL-W-16878/6 | NO | STRANDED | 7 | MIL, NEMA | 28 AWG | 250V | WIRE AND CABLE | Slate | 7/36 | 0.027 (0.69mm) | 7X36 | FLEXIBLE CORD AND FIXTURE WIRE | - | 0.09 mm2 | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2840/7 BR005 Alpha Wire | 51 | - | Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2010 | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | 32 AWG | 250V | WIRE AND CABLE | Brown | 7/40 | 0.022 (0.55mm) | - | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2841/7 OR005 Alpha Wire | 51 | - | Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2006 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | - | - | - | - | - | - | 30 AWG | 250V | WIRE AND CABLE | Orange | 7/38 | 0.024 (0.61mm) | - | - | - | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2918 VI005 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | - | Violet | 19/30 | 0.058 (1.47mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 2916 BR005 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 600V | - | Brown | 19/0.0117 | 0.069 (1.75mm) | - | - | Chemical Resistant, High Temperature, UV Resistant | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | UL Style 11540 |