- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2841/7 BK005 Alpha Wire | 52 | - | Datasheet | 28 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2010 | MIL-W-16878/6 Type ET | Active | 1 (Unlimited) | 30 AWG | 250V | WIRE AND CABLE | Black | 7/38 | 0.024 (0.61mm) | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 2936 BR001 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | 36 AWG | 600V | - | Brown | Solid | 0.013 (0.33mm) | Chemical Resistant, High Temperature, UV Resistant | 1000.0' 304.8m | 0.004 0.09mm | ROHS3 Compliant | UL Style 11540 | ||
![]() 460419 WH002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 4 AWG | 600V | - | White | 19/0.0469 | 0.360 (9.14mm) | - | 500.0' 152.4m | 0.062 1.57mm | - | UL Style 1232/1283 | ||
![]() 301816 BR013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Obsolete | 1 (Unlimited) | 18 AWG | 1000V | - | Brown | 16/30 | 0.079 (2.01mm) | - | 5000' 1524.0m | 0.016 0.41mm | - | - | ||
![]() 302407 BR013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Obsolete | 1 (Unlimited) | 24 AWG | 1000V | - | Brown | 7/32 | 0.056 (1.42mm) | - | 5000' 1524.0m | 0.016 0.41mm | - | - | ||
![]() 460619 BK002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 6 AWG | 600V | - | Black | 19/0.0372 | 0.305 (7.75mm) | - | 500.0' 152.4m | 0.062 1.57mm | - | UL Style 1232/1283 | ||
![]() 460619 GR002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 6 AWG | 600V | - | Green | 19/0.0372 | 0.305 (7.75mm) | - | 500.0' 152.4m | 0.062 1.57mm | - | UL Style 1232/1283 | ||
![]() 460819 RD002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 8 AWG | 600V | - | Red | 19/0.0295 | 0.242 (6.15mm) | - | 500.0' 152.4m | 0.047 1.19mm | - | UL Style 1028/1231 | ||
![]() 461019 GR003 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 10 AWG | 600V | - | Green | 19/0.0234 | 0.181 (4.60mm) | - | 250.0' 76.2m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 461019 OR003 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 10 AWG | 600V | - | Orange | 19/0.0234 | 0.181 (4.60mm) | - | 250.0' 76.2m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 461019 BL011 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 10 AWG | 600V | - | Blue | 19/0.0234 | 0.181 (4.60mm) | - | 2000.0' 609.6m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 461019 WH011 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 10 AWG | 600V | - | White | 19/0.0234 | 0.181 (4.60mm) | - | 2000.0' 609.6m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 461019 BL003 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 10 AWG | 600V | - | Blue | 19/0.0234 | 0.181 (4.60mm) | - | 250.0' 76.2m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 461019 BR011 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 10 AWG | 600V | - | Brown | 19/0.0234 | 0.181 (4.60mm) | - | 2000.0' 609.6m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 461019 PK011 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 10 AWG | 600V | - | Pink | 19/0.0234 | 0.181 (4.60mm) | - | 2000.0' 609.6m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 461019 RD007 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 10 AWG | 600V | - | Red | 19/0.0234 | 0.181 (4.60mm) | - | 50.00' 15.24m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 461019 PK003 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 10 AWG | 600V | - | Pink | 19/0.0234 | 0.181 (4.60mm) | - | 250.0' 76.2m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 461219 BK007 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 12 AWG | 600V | - | Black | 19/0.0185 | 0.157 (3.99mm) | - | 50.00' 15.24m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 461219 RD003 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 12 AWG | 600V | - | Red | 19/0.0185 | 0.157 (3.99mm) | - | 250.0' 76.2m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 461019 VI011 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 10 AWG | 600V | - | Violet | 19/0.0234 | 0.181 (4.60mm) | - | 2000.0' 609.6m | 0.032 0.81mm | - | UL Style 1015/1230 |