- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 461219 GY011 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Green, Yellow Stripe | 19/0.0185 | 0.157 (3.99mm) | 2000.0' 609.6m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 461265 OR011 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Orange | 65/30 | 0.157 (3.99mm) | 2000.0' 609.6m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 541219 GR010 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Green | 19/0.0185 | 0.132 (3.35mm) | 2500' 762.0m | 0.016 0.41mm | UL Style THHN/THWN | ||
![]() 541816 BK003 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Black | 16/30 | 0.086 (2.18mm) | 250.0' 76.2m | 0.016 0.41mm | UL Style TFFN | ||
![]() 541816 RD003 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Red | 16/30 | 0.086 (2.18mm) | 250.0' 76.2m | 0.016 0.41mm | UL Style TFFN | ||
![]() 541816 BL013 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Blue | 16/30 | 0.086 (2.18mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style TFFN | ||
![]() 541816 PK002 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Pink | 16/30 | 0.086 (2.18mm) | 500.0' 152.4m | 0.016 0.41mm | UL Style TFFN | ||
![]() 541816 WH003 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | White | 16/30 | 0.086 (2.18mm) | 250.0' 76.2m | 0.016 0.41mm | UL Style TFFN | ||
![]() 751626 RD002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 16 AWG | 600V | Red | 26/30 | 0.122 (3.10mm) | 500.0' 152.4m | 0.031 0.80mm | UL Style 3173 | ||
![]() 541816 GR003 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Green | 16/30 | 0.086 (2.18mm) | 250.0' 76.2m | 0.016 0.41mm | UL Style TFFN | ||
![]() 751626 WH002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 16 AWG | 600V | White | 26/30 | 0.122 (3.10mm) | 500.0' 152.4m | 0.031 0.80mm | UL Style 3173 | ||
![]() 758133 RD005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Red | 133/29 | 0.263 (6.68mm) | 100.0' 30.5m | 0.047 1.19mm | UL Style 3195 | ||
![]() 752010 VI002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 20 AWG | 600V | Violet | 10/30 | 0.099 (2.51mm) | 500.0' 152.4m | 0.031 0.80mm | UL Style 3173 | ||
![]() 751626 RD005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 16 AWG | 600V | Red | 26/30 | 0.122 (3.10mm) | 100.0' 30.5m | 0.031 0.80mm | UL Style 3173 | ||
![]() 751626 BK002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 16 AWG | 600V | Black | 26/30 | 0.122 (3.10mm) | 500.0' 152.4m | 0.031 0.80mm | UL Style 3173 | ||
![]() 780003 RD005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 3/0 AWG | 600V | Red | 1666/30 | 0.768 (19.51mm) | 100.0' 30.5m | 0.082 2.08mm | UL Style 1232/1284 | ||
![]() 780002 YL005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 2/0 AWG | 600V | Yellow | 1330/30 | 0.647 (16.43mm) | 100.0' 30.5m | 0.082 2.08mm | UL Style 1232/1284 | ||
![]() 780002 SL005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 2/0 AWG | 600V | Slate | 1330/30 | 0.647 (16.43mm) | 100.0' 30.5m | 0.082 2.08mm | UL Style 1232/1284 | ||
![]() 780004 GR005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 4/0 AWG | 600V | Green | 2109/30 | 0.754 (19.15mm) | 100.0' 30.5m | 0.082 2.08mm | UL Style 1232/1284 | ||
![]() 780004 BK005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 4/0 AWG | 600V | Black | 2109/30 | 0.754 (19.15mm) | 100.0' 30.5m | 0.082 2.08mm | UL Style 1232/1284 |