- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 782207 BL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 22 AWG | 600V | Blue | 7/30 | 0.094 (2.38mm) | 5000' 1524.0m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 892207 BL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | Blue | 7/30 | 0.062 (1.57mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 892201 WH013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | White | Solid | 0.057 (1.45mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 892010T RD001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 20 AWG | 300V | Red | 10/30 | 0.069 (1.75mm) | 1000.0' 304.8m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 892407 BR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Brown | 7/32 | 0.056 (1.42mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 891816 RD013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 18 AWG | 300V | Red | 16/30 | 0.079 (2.01mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 892407 RD013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Red | 7/32 | 0.056 (1.42mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 892407 PK013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Pink | 7/32 | 0.056 (1.42mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 892401 BL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Blue | Solid | 0.052 (1.32mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 892607 OR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 26 AWG | 300V | Orange | 7/34 | 0.051 (1.30mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 892401 BK013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Black | Solid | 0.052 (1.32mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 892407 YL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Yellow | 7/32 | 0.056 (1.42mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 892807 RD013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 28 AWG | 300V | Red | 7/36 | 0.047 (1.19mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 892607 VI013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 26 AWG | 300V | Violet | 7/34 | 0.051 (1.30mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 892010 SL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 20 AWG | 300V | Slate | 10/30 | 0.069 (1.75mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 892607 RD013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 26 AWG | 300V | Red | 7/34 | 0.051 (1.30mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 892807 BK013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 28 AWG | 300V | Black | 7/36 | 0.047 (1.19mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() 892407 WH013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 24 AWG | 300V | White | 7/32 | 0.056 (1.42mm) | 5000' 1524.0m | 0.016 0.41mm | UL Style 1007/1569 | ||
![]() AT103726 VI005 Alpha Wire | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 10 AWG | 600V | Violet | 37/26 | 0.139 (3.53mm) | 100.0' 30.5m | 0.015 0.38mm | - | ||
![]() AZ141927 WH002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Obsolete | 1 (Unlimited) | 14 AWG | 600V | White | 19/27 | 0.093 (2.36mm) | 500.0' 152.4m | 0.013 0.33mm | - |