- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 892407 SL013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 300V | - | - | Slate | 7/32 | 0.056 (1.42mm) | - | - | 5000' 1524.0m | 0.016 0.41mm | - | - | UL Style 1007/1569 | ||
![]() AZ181930 WH013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | - | - | White | 19/30 | 0.071 (1.80mm) | - | - | 5000' 1524.0m | 0.012 0.30mm | - | - | - | ||
![]() 782207T BK001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 600V | - | - | Black | 7/30 | 0.094 (2.38mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | - | UL Style 1015/1230 | ||
![]() AZ181930 BK013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | - | - | Black | 19/30 | 0.071 (1.80mm) | - | - | 5000' 1524.0m | 0.012 0.30mm | - | - | - | ||
![]() 892807 GR013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 28 AWG | 300V | - | - | Green | 7/36 | 0.047 (1.19mm) | - | - | 5000' 1524.0m | 0.016 0.41mm | - | - | UL Style 1007/1569 | ||
![]() 892607 SL013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 26 AWG | 300V | - | - | Slate | 7/34 | 0.051 (1.30mm) | - | - | 5000' 1524.0m | 0.016 0.41mm | - | - | UL Style 1007/1569 | ||
![]() AZ161929 RD002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Obsolete | 1 (Unlimited) | - | - | - | compliant | - | 16 AWG | 600V | WIRE AND CABLE | - | Red | 19/29 | 0.079 (2.01mm) | - | - | 500.0' 152.4m | 0.013 0.33mm | - | RoHS Compliant | - | ||
![]() AZ181930 BK002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | - | - | Black | 19/30 | 0.071 (1.80mm) | - | - | 500.0' 152.4m | 0.012 0.30mm | - | RoHS Compliant | - | ||
![]() 892401 RD013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 300V | - | - | Red | Solid | 0.052 (1.32mm) | - | - | 5000' 1524.0m | 0.016 0.41mm | - | - | UL Style 1007/1569 | ||
![]() AZ181930 GR013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Obsolete | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | - | - | Green | 19/30 | 0.071 (1.80mm) | - | - | 5000' 1524.0m | 0.012 0.30mm | - | - | - | ||
![]() 892010T WH001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 300V | - | - | White | 10/30 | 0.069 (1.75mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | - | UL Style 1007/1569 | ||
![]() 2926 BR005 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | - | -150°C~300°C | Spool | 2015 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | 26 AWG | 600V | - | - | Brown | 19/38 | 0.030 (0.76mm) | - | Chemical Resistant, High Temperature, UV Resistant | 100.0' 30.5m | 0.006 0.15mm | - | ROHS3 Compliant | UL Style 11540 | ||
![]() 2922 VI005 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 600V | - | - | Violet | 19/34 | 0.041 (1.04mm) | - | Chemical Resistant, High Temperature, UV Resistant | 100.0' 30.5m | 0.006 0.15mm | - | ROHS3 Compliant | UL Style 11540 | ||
![]() 2922 SL005 Alpha Wire | In Stock | - | Datasheet | 40 Weeks | Copper, Nickel Coated | Fluoropolymer | Hook-Up | - | - | -150°C~300°C | Spool | 2017 | ThermoThin | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 600V | - | - | Slate | 19/34 | 0.041 (1.04mm) | - | Chemical Resistant, High Temperature, UV Resistant | 100.0' 30.5m | 0.006 0.15mm | - | ROHS3 Compliant | UL Style 11540 | ||
![]() 391845-RD199 Alpha Wire | In Stock | - | - | - | - | - | - | Silicone | Compliant | - | - | - | - | - | - | 150 °C | -40 °C | Red | - | 1 | - | 15 kV | - | 18 AWG | - | - | - | 3.4798 mm | - | 304.8 m | - | 1.143 mm | - | - | ||
![]() AT141927VI199 Alpha Wire | In Stock | - | - | - | - | - | - | PTFE | Compliant | - | - | - | - | - | - | 200 °C | -55 °C | Violet | - | 1 | - | 600 V | - | 14 AWG | - | - | - | 2.286 mm | - | 304.8 m | - | 279.4 µm | - | - | ||
![]() M3601SL199 Alpha Wire | In Stock | - | - | - | - | - | - | PVC | Compliant | - | - | - | - | - | - | 60 °C | -20 °C | Grey | - | 1 | - | 300 V | - | 30 AWG | - | - | - | 2.1844 mm | - | 914.4 m | - | 406.4 µm | - | - | ||
![]() 391497-WH199 Alpha Wire | In Stock | - | - | - | - | - | - | Silicone | Compliant | - | - | - | - | - | - | 150 °C | -40 °C | White | - | 1 | - | 40 kV | - | 14 AWG | - | - | - | 6.8072 mm | - | 304.8 m | - | 2.4638 mm | - | - | ||
![]() 391497RD199 Alpha Wire | In Stock | - | - | - | - | - | - | Silicone | Compliant | - | - | - | - | - | - | 150 °C | -40 °C | Red | - | 1 | - | 40 kV | - | 14 AWG | - | - | - | 6.8072 mm | - | 304.8 m | - | 2.4638 mm | - | - | ||
![]() AT201932SL199 Alpha Wire | In Stock | - | - | - | - | - | - | PTFE | Compliant | - | - | - | - | - | - | 200 °C | -55 °C | Grey | - | 1 | - | 600 V | - | 20 AWG | - | - | - | 1.4732 mm | - | 304.8 m | - | 279.4 µm | - | - |