- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | RoHS | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 391840-WH199 Alpha Wire | In Stock | - | - | - | - | - | Silicone | Compliant | - | - | - | - | - | 150 °C | -40 °C | White | 1 | - | 10 kV | 18 AWG | - | - | - | 3.2258 mm | - | 304.8 m | - | 1.016 mm | - | ||
![]() AT161929GR199 Alpha Wire | In Stock | - | - | - | - | - | PTFE | Compliant | - | - | - | - | - | 200 °C | -55 °C | Green | 1 | - | 600 V | 16 AWG | - | - | - | 1.905 mm | - | 304.8 m | - | 254 µm | - | ||
![]() 391475RD199 Alpha Wire | In Stock | - | - | - | - | - | Silicone | Compliant | - | - | - | - | - | 150 °C | -40 °C | Red | 1 | - | 30 kV | 14 AWG | - | - | - | 5.6896 mm | - | 304.8 m | - | 1.905 mm | - | ||
![]() 392250-WH199 Alpha Wire | In Stock | - | - | - | - | - | Silicone | Compliant | - | - | - | - | - | 150 °C | -40 °C | White | 1 | - | 20 kV | 22 AWG | - | - | - | 3.3274 mm | - | 304.8 m | - | 1.27 mm | - | ||
![]() 39X2020WH199 Alpha Wire | In Stock | - | - | - | - | - | Silicone | Compliant | - | - | - | - | - | 200 °C | -40 °C | White | 1 | - | 20 kV | 20 AWG | - | - | - | 3.81 mm | - | 304.8 m | - | 1.397 mm | - | ||
![]() M3601 SL001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | - | - | -20°C~60°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | 30 AWG | 300V | - | Slate | 7/38 | 0.086 (2.18mm) | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | - | ||
![]() M3633 SL001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | - | - | -20°C~60°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | 26 AWG | 1000V | - | Slate | 7/34 | 0.101 (2.57mm) | - | - | 1000.0' 304.8m | 0.020 0.51mm | - | - | ||
![]() M3611 SL001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | - | - | -20°C~60°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | 20 AWG | 4000V | - | Slate | 26/34 | 0.180 (4.57mm) | - | - | 1000.0' 304.8m | 0.030 0.76mm | - | - | ||
![]() M3605 SL001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | - | - | -20°C~60°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | 24 AWG | 3500V | - | Slate | 10/34 | 0.146 (3.71mm) | - | - | 1000.0' 304.8m | 0.030 0.76mm | - | - | ||
![]() PBM0430 SL001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | 4 AWG | 600V | - | Slate | 420/30 | 0.392 (9.96mm) | - | Oil Resistant | 1000.0' 304.8m | 0.062 1.57mm | - | UL Style 1283 | ||
![]() PBM0430 OR005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | 4 AWG | 600V | - | Orange | 420/30 | 0.392 (9.96mm) | - | Oil Resistant | 100.0' 30.5m | 0.062 1.57mm | - | UL Style 1283 | ||
![]() PPM1030 GR001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | 10 AWG | 600V | - | Green | 105/30 | 0.184 (4.67mm) | - | Oil Resistant | 1000.0' 304.8m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() PWM0819 GR001 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | 8 AWG | 50V | - | Green | 19/21 | 0.216 (5.49mm) | - | - | 1000.0' 304.8m | 0.037 0.95mm | - | - | ||
![]() 781816T BK001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | - | - | - | - | 18 AWG | 600V | - | Black | 16/30 | 0.111 (2.82mm) | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() PBM0001 YL008 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | 1/0 AWG | 600V | - | Yellow | 1045/30 | 0.592 (15.04mm) | - | - | 25.00' 7.62m | 0.082 2.08mm | - | UL Style 1283 | ||
![]() PBM0430 RD005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | 4 AWG | 600V | - | Red | 420/30 | 0.392 (9.96mm) | - | Oil Resistant | 100.0' 30.5m | 0.062 1.57mm | - | UL Style 1283 | ||
![]() PBM0430 VI001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | 4 AWG | 600V | - | Violet | 420/30 | 0.392 (9.96mm) | - | Oil Resistant | 1000.0' 304.8m | 0.062 1.57mm | - | UL Style 1283 | ||
![]() PGM0849 GR005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | 8 AWG | 600V | - | Green | 49/0.0184 | 0.286 (7.26mm) | - | Oil Resistant | 100.0' 30.5m | 0.060 1.52mm | - | UL Style 1028 | ||
![]() PBM0830 GR005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | 8 AWG | 600V | - | Green | 168/30 | 0.291 (7.39mm) | - | Oil Resistant | 100.0' 30.5m | 0.062 1.57mm | - | UL Style 1283 | ||
![]() PBM0430 RD008 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | 4 AWG | 600V | - | Red | 420/30 | 0.392 (9.96mm) | - | Oil Resistant | 25.00' 7.62m | 0.062 1.57mm | - | UL Style 1283 |