- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PPM1030 BR005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | 10 AWG | 600V | - | Brown | 105/30 | 0.184 (4.67mm) | Oil Resistant | 100.0' 30.5m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() PWM0819 BL001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | 8 AWG | 50V | - | Blue | 19/21 | 0.216 (5.49mm) | - | 1000.0' 304.8m | 0.037 0.95mm | - | - | ||
![]() PWM1019 WH005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | 10 AWG | 50V | - | White | 19/23 | 0.176 (4.47mm) | - | 100.0' 30.5m | 0.034 0.86mm | - | - | ||
![]() PWM1019 RD005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | unknown | 10 AWG | 50V | - | Red | 19/23 | 0.176 (4.47mm) | - | 100.0' 30.5m | 0.034 0.86mm | RoHS Compliant | - | ||
![]() 461419 BR212 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | 14 AWG | 600V | - | Brown | 19/0.0147 | 0.138 (3.50mm) | - | 3000' 914.4m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 788133 VI005 Alpha Wire | 13 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 8 AWG | 600V | WIRE AND CABLE | Violet | 133/29 | 0.263 (6.68mm) | - | 100.0' 30.5m | 0.047 1.19mm | ROHS3 Compliant | UL Style 1028/1231 | ||
![]() 391450 BK002 Alpha Wire | 917 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 14 AWG | 20kV | WIRE AND CABLE | Black | 41/30 | 0.174 (4.42mm) | Biological Compatibility | 500.0' 152.4m | 0.050 1.27mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 1557 SL001 Alpha Wire | 2947 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | 16 AWG | 1000V | - | Slate | 26/30 | 0.092 (2.34mm) | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 6717 SL013 Alpha Wire | 13 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | 14 AWG | 600V | WIRE AND CABLE | Slate | 41/30 | 0.096 (2.44mm) | - | 5000' 1524.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 391297 BK001 Alpha Wire | 45 | - | Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 12 AWG | 40kV | WIRE AND CABLE | Black | 65/30 | 0.287 (7.29mm) | Biological Compatibility | 1000.0' 304.8m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 391099 WH001 Alpha Wire | 42 |
| Datasheet | 16 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | - | - | Active | 1 (Unlimited) | - | 10 AWG | 50kV | - | White | 105/30 | 0.418 (10.62mm) | Biological Compatibility | 1000.0' 304.8m | 0.150 3.80mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 390662 WH002 Alpha Wire | In Stock | - | Datasheet | 16 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | - | - | Active | 1 (Unlimited) | - | 6 AWG | 25kV | - | White | 133/27 | 0.337 (8.56mm) | Biological Compatibility | 500.0' 152.4m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993 | ||
![]() 390662 BK001 Alpha Wire | 689 |
| Datasheet | 16 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | - | - | Active | 1 (Unlimited) | - | 6 AWG | 25kV | WIRE AND CABLE | Black | 133/27 | 0.337 (8.56mm) | Biological Compatibility | 1000.0' 304.8m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993 | ||
![]() 5954 SL001 Alpha Wire | 42 |
| Datasheet | 10 Weeks | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | Hook-Up | -40°C~125°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | 24 AWG | - | WIRE AND CABLE | Slate | Solid | 0.030 (0.76mm) | - | 1000.0' 304.8m | 0.005 0.13mm | ROHS3 Compliant | UL Style 1423 | ||
![]() 540619 YL005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~90°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | 6 AWG | 600V | - | Yellow | 19/0.0372 | 0.262 (6.65mm) | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() PBM0002 BK005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | 2/0 AWG | 600V | - | Black | 1330/30 | 0.647 (16.43mm) | - | 100.0' 30.5m | 0.082 2.08mm | - | UL Style 1283 | ||
![]() PWM1816 BR005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | 18 AWG | 50V | - | Brown | 16/30 | 0.093 (2.36mm) | - | 100.0' 30.5m | 0.023 0.58mm | - | - | ||
![]() 631816 YL001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | 18 AWG | 50V | - | Yellow | 16/30 | 0.093 (2.36mm) | - | 1000.0' 304.8m | 0.023 0.58mm | - | - | ||
![]() 631816 YL002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | 18 AWG | 50V | - | Yellow | 16/30 | 0.093 (2.36mm) | - | 500.0' 152.4m | 0.023 0.58mm | - | - | ||
![]() 631816 WH002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | 18 AWG | 50V | - | White | 16/30 | 0.093 (2.36mm) | - | 500.0' 152.4m | 0.023 0.58mm | - | - |