- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172619 SL005 Alpha Wire | 42 |
| - | - | - | - | - | - | - | - | Active | - | compliant | - | - | WIRE AND CABLE | - | - | - | - | - | RoHS Compliant | ||
![]() M3635 SL001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -20°C~60°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | 24 AWG | 1000V | - | Slate | 10/34 | 0.106 (2.69mm) | 1000.0' 304.8m | 0.020 0.51mm | - | ||
![]() M3635 SL002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -20°C~60°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | 24 AWG | 1000V | - | Slate | 10/34 | 0.106 (2.69mm) | 500.0' 152.4m | 0.020 0.51mm | - | ||
![]() M3633 SL002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -20°C~60°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | 26 AWG | 1000V | - | Slate | 7/34 | 0.101 (2.57mm) | 500.0' 152.4m | 0.020 0.51mm | - | ||
![]() M3605 SL002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -20°C~60°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | 24 AWG | 3500V | - | Slate | 10/34 | 0.146 (3.71mm) | 500.0' 152.4m | 0.030 0.76mm | - | ||
![]() M1451 WH001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -55°C~105°C | Spool | 2009 | MIL-W-16878 Type B/N | Active | 1 (Unlimited) | - | 20 AWG | 600V | - | White | 19/32 | 0.108 (2.74mm) | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | ||
![]() M1461 WH005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -55°C~105°C | Spool | 2009 | MIL-W-16878 Type B/N | Active | 1 (Unlimited) | - | 18 AWG | 600V | - | White | 19/30 | 0.122 (3.10mm) | 100.0' 30.5m | 0.012 0.30mm | ROHS3 Compliant | ||
![]() M1451 WH005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -55°C~105°C | Spool | 2009 | MIL-W-16878 Type B/N | Active | 1 (Unlimited) | - | 20 AWG | 600V | - | White | 19/32 | 0.108 (2.74mm) | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | ||
![]() M1441 WH002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -55°C~105°C | Spool | 2009 | MIL-W-16878 Type B/N | Active | 1 (Unlimited) | - | 22 AWG | 600V | - | White | 19/34 | 0.100 (2.54mm) | 500.0' 152.4m | 0.010 0.25mm | ROHS3 Compliant | ||
![]() M1441 WH001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -55°C~105°C | Spool | 2009 | MIL-W-16878 Type B/N | Active | 1 (Unlimited) | - | 22 AWG | 600V | - | White | 19/34 | 0.100 (2.54mm) | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | ||
![]() M1471 WH001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -55°C~105°C | Spool | 2009 | MIL-W-16878 Type B/N | Active | 1 (Unlimited) | - | 16 AWG | 600V | - | White | 19/29 | 0.144 (3.66mm) | 1000.0' 304.8m | 0.018 0.46mm | ROHS3 Compliant | ||
![]() M3605 SL005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -20°C~60°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | 24 AWG | 3500V | - | Slate | 10/34 | 0.146 (3.71mm) | 100.0' 30.5m | 0.030 0.76mm | - | ||
![]() M3611 SL002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -20°C~60°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | 20 AWG | 4000V | - | Slate | 26/34 | 0.180 (4.57mm) | 500.0' 152.4m | 0.030 0.76mm | - | ||
![]() M3633 SL005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -20°C~60°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | 26 AWG | 1000V | - | Slate | 7/34 | 0.101 (2.57mm) | 100.0' 30.5m | 0.020 0.51mm | - | ||
![]() M3611 SL005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -20°C~60°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | 20 AWG | 4000V | - | Slate | 26/34 | 0.180 (4.57mm) | 100.0' 30.5m | 0.030 0.76mm | - | ||
![]() M3635 SL005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | 24 AWG | 1000V | - | Slate | 10/34 | 0.106 (2.69mm) | 100.0' 30.5m | 0.020 0.51mm | ROHS3 Compliant | ||
![]() M1441 WH005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -55°C~105°C | Spool | 2009 | MIL-W-16878 Type B/N | Active | 1 (Unlimited) | - | 22 AWG | 600V | - | White | 19/34 | 0.100 (2.54mm) | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | ||
![]() M1451 WH002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -55°C~105°C | Spool | 2009 | MIL-W-16878 Type B/N | Active | 1 (Unlimited) | - | 20 AWG | 600V | - | White | 19/32 | 0.108 (2.74mm) | 500.0' 152.4m | 0.010 0.25mm | ROHS3 Compliant | ||
![]() M1461 WH001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -55°C~105°C | Spool | 2009 | MIL-W-16878 Type B/N | Active | 1 (Unlimited) | - | 18 AWG | 600V | - | White | 19/30 | 0.122 (3.10mm) | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | ||
![]() M1471 WH002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -55°C~105°C | Spool | 2009 | MIL-W-16878 Type B/N | Active | 1 (Unlimited) | - | 16 AWG | 600V | - | White | 19/29 | 0.144 (3.66mm) | 500.0' 152.4m | 0.018 0.46mm | ROHS3 Compliant |