- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M3633 SL005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -20°C~60°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | 26 AWG | 1000V | - | Slate | 7/34 | 0.101 (2.57mm) | - | 100.0' 30.5m | 0.020 0.51mm | - | - | ||
![]() M3611 SL005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -20°C~60°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | 20 AWG | 4000V | - | Slate | 26/34 | 0.180 (4.57mm) | - | 100.0' 30.5m | 0.030 0.76mm | - | - | ||
![]() M3635 SL005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | -20°C~60°C | Spool | 2009 | - | Active | 1 (Unlimited) | 24 AWG | 1000V | - | Slate | 10/34 | 0.106 (2.69mm) | - | 100.0' 30.5m | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() 6714 BR001 Alpha Wire | 2196 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | - | EcoWire® | Active | 1 (Unlimited) | 20 AWG | 600V | - | Brown | 10/30 | 0.055 (1.40mm) | - | 1000.0' 304.8m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 6710 GY001 Alpha Wire | 2299 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | 28 AWG | 600V | WIRE AND CABLE | Green, Yellow Stripe | 7/36 | 0.034 (0.86mm) | - | 1000.0' 304.8m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 461419 BK003 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 14 AWG | 600V | - | Black | 19/0.0147 | 0.138 (3.50mm) | - | 250.0' 76.2m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() PBM0001 RD005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | 1/0 AWG | 600V | - | Red | 1045/30 | 0.592 (15.04mm) | - | 100.0' 30.5m | 0.082 2.08mm | - | UL Style 1283 | ||
![]() PBM0001 BK002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 1/0 AWG | 600V | - | Black | 1045/30 | 0.592 (15.04mm) | - | 500.0' 152.4m | 0.082 2.08mm | - | UL Style 1283 | ||
![]() PBM0002 BK008 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | 2/0 AWG | 600V | - | Black | 1330/30 | 0.647 (16.43mm) | - | 25.00' 7.62m | 0.082 2.08mm | - | UL Style 1283 | ||
![]() PBM0002 YL005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | 2/0 AWG | 600V | - | Yellow | 1330/30 | 0.647 (16.43mm) | - | 100.0' 30.5m | 0.082 2.08mm | - | UL Style 1283 | ||
![]() PBM0002 RD005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | 2/0 AWG | 600V | - | Red | 1330/30 | 0.647 (16.43mm) | - | 100.0' 30.5m | 0.082 2.08mm | - | UL Style 1283 | ||
![]() PBM0003 BL005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | 3/0 AWG | 600V | - | Blue | 1666/30 | 0.679 (17.24mm) | Oil Resistant | 100.0' 30.5m | 0.082 2.08mm | - | UL Style 1283 | ||
![]() PBM0003 RD008 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | 3/0 AWG | 600V | - | Red | 1666/30 | 0.679 (17.24mm) | Oil Resistant | 25.00' 7.62m | 0.082 2.08mm | - | UL Style 1283 | ||
![]() PBM0003 BK008 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | 3/0 AWG | 600V | - | Black | 1666/30 | 0.679 (17.24mm) | Oil Resistant | 25.00' 7.62m | 0.082 2.08mm | - | UL Style 1283 | ||
![]() PBM0003 BL002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | 3/0 AWG | 600V | - | Blue | 1666/30 | 0.679 (17.24mm) | Oil Resistant | 500.0' 152.4m | 0.082 2.08mm | - | UL Style 1283 | ||
![]() PBM0004 BK005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | 4/0 AWG | 600V | - | Black | 2109/30 | 0.734 (18.64mm) | Oil Resistant | 100.0' 30.5m | 0.082 2.08mm | - | UL Style 1284 | ||
![]() PBM0003 RD002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 3/0 AWG | 600V | - | Red | 1666/30 | 0.679 (17.24mm) | Oil Resistant | 500.0' 152.4m | 0.082 2.08mm | - | UL Style 1283 | ||
![]() PBM0004 BK002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 4/0 AWG | 600V | - | Black | 2109/30 | 0.734 (18.64mm) | Oil Resistant | 500.0' 152.4m | 0.082 2.08mm | - | UL Style 1284 | ||
![]() PBM0130 BK005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | 1 AWG | 600V | - | Black | 836/30 | 0.547 (13.89mm) | Oil Resistant | 100.0' 30.5m | 0.082 2.08mm | - | UL Style 1284 | ||
![]() PBM0002 YL008 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | 2/0 AWG | 600V | - | Yellow | 1330/30 | 0.647 (16.43mm) | - | 25.00' 7.62m | 0.082 2.08mm | - | UL Style 1283 |