- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Construction | Reach Compliance Code | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBM0004 RD005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4/0 AWG | 600V | - | Red | 2109/30 | 0.734 (18.64mm) | - | Oil Resistant | 100.0' 30.5m | 0.082 2.08mm | - | UL Style 1284 | ||
![]() PBM0004 RD002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4/0 AWG | 600V | - | Red | 2109/30 | 0.734 (18.64mm) | - | Oil Resistant | 500.0' 152.4m | 0.082 2.08mm | - | UL Style 1284 | ||
![]() PBM0130 RD002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1 AWG | 600V | - | Red | 836/30 | 0.547 (13.89mm) | - | Oil Resistant | 500.0' 152.4m | 0.082 2.08mm | - | UL Style 1284 | ||
![]() PBM0130 BK008 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1 AWG | 600V | - | Black | 836/30 | 0.547 (13.89mm) | - | Oil Resistant | 25.00' 7.62m | 0.082 2.08mm | - | UL Style 1284 | ||
![]() PBM0230 YL002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2 AWG | 600V | - | Yellow | 665/30 | 0.459 (11.66mm) | - | Oil Resistant | 500.0' 152.4m | 0.062 1.57mm | - | UL Style 1283 | ||
![]() PBM0230 BK005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2 AWG | 600V | - | Black | 665/30 | 0.459 (11.66mm) | - | Oil Resistant | 100.0' 30.5m | 0.062 1.57mm | - | UL Style 1283 | ||
![]() PBM0130 BK002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1 AWG | 600V | - | Black | 836/30 | 0.547 (13.89mm) | - | Oil Resistant | 500.0' 152.4m | 0.082 2.08mm | - | UL Style 1284 | ||
![]() PBM0002 YL002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2/0 AWG | 600V | - | Yellow | 1330/30 | 0.647 (16.43mm) | - | - | 500.0' 152.4m | 0.082 2.08mm | - | UL Style 1283 | ||
![]() PBM0230 BK001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2 AWG | 600V | - | Black | 665/30 | 0.459 (11.66mm) | - | Oil Resistant | 1000.0' 304.8m | 0.062 1.57mm | - | UL Style 1283 | ||
![]() PBM0130 RD003 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1 AWG | 600V | - | Red | 836/30 | 0.547 (13.89mm) | - | Oil Resistant | 250.0' 76.2m | 0.082 2.08mm | - | UL Style 1284 | ||
![]() PBM0430 GR001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4 AWG | 600V | - | Green | 420/30 | 0.392 (9.96mm) | - | Oil Resistant | 1000.0' 304.8m | 0.062 1.57mm | - | UL Style 1283 | ||
![]() PBM0130 RD005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1 AWG | 600V | - | Red | 836/30 | 0.547 (13.89mm) | - | Oil Resistant | 100.0' 30.5m | 0.082 2.08mm | - | UL Style 1284 | ||
![]() PBM0630 BK001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 0.001Ohm | NO | STRANDED | compliant | 1 | CSA; UL | 6 AWG | 600V | WIRE AND CABLE | Black | 266/30 | 0.334 (8.48mm) | FLEXIBLE CORD AND FIXTURE WIRE | Oil Resistant | 1000.0' 304.8m | 0.062 1.57mm | RoHS Compliant | UL Style 1283 | ||
![]() PBM0430 BL005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4 AWG | 600V | - | Blue | 420/30 | 0.392 (9.96mm) | - | Oil Resistant | 100.0' 30.5m | 0.062 1.57mm | - | UL Style 1283 | ||
![]() PBM0430 RD002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4 AWG | 600V | - | Red | 420/30 | 0.392 (9.96mm) | - | Oil Resistant | 500.0' 152.4m | 0.062 1.57mm | - | UL Style 1283 | ||
![]() PBM0430 YL002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4 AWG | 600V | - | Yellow | 420/30 | 0.392 (9.96mm) | - | Oil Resistant | 500.0' 152.4m | 0.062 1.57mm | - | UL Style 1283 | ||
![]() PBM0230 RD008 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2 AWG | 600V | - | Red | 665/30 | 0.459 (11.66mm) | - | Oil Resistant | 25.00' 7.62m | 0.062 1.57mm | - | UL Style 1283 | ||
![]() PBM0230 YL008 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2 AWG | 600V | - | Yellow | 665/30 | 0.459 (11.66mm) | - | Oil Resistant | 25.00' 7.62m | 0.062 1.57mm | - | UL Style 1283 | ||
![]() PBM0830 RD005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 8 AWG | 600V | - | Red | 168/30 | 0.291 (7.39mm) | - | Oil Resistant | 100.0' 30.5m | 0.062 1.57mm | - | UL Style 1283 | ||
![]() PBM0430 YL001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4 AWG | 600V | - | Yellow | 420/30 | 0.392 (9.96mm) | - | Oil Resistant | 1000.0' 304.8m | 0.062 1.57mm | - | UL Style 1283 |