- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBM0230 RD003 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 2 AWG | 600V | Red | 665/30 | 0.459 (11.66mm) | Oil Resistant | 250.0' 76.2m | 0.062 1.57mm | UL Style 1283 | ||
![]() PBM0830 GR002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Green | 168/30 | 0.291 (7.39mm) | Oil Resistant | 500.0' 152.4m | 0.062 1.57mm | UL Style 1283 | ||
![]() PBM0630 RD002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 6 AWG | 600V | Red | 266/30 | 0.334 (8.48mm) | Oil Resistant | 500.0' 152.4m | 0.062 1.57mm | UL Style 1283 | ||
![]() PBM0830 BL001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Blue | 168/30 | 0.291 (7.39mm) | Oil Resistant | 1000.0' 304.8m | 0.062 1.57mm | UL Style 1283 | ||
![]() PBM0830 GR001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Green | 168/30 | 0.291 (7.39mm) | Oil Resistant | 1000.0' 304.8m | 0.062 1.57mm | UL Style 1283 | ||
![]() PBM0830 YL005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Yellow | 168/30 | 0.291 (7.39mm) | Oil Resistant | 100.0' 30.5m | 0.062 1.57mm | UL Style 1283 | ||
![]() PPM0830 BK001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Black | 168/30 | 0.232 (5.89mm) | Oil Resistant | 1000.0' 304.8m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() PBM0830 YL001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Yellow | 168/30 | 0.291 (7.39mm) | Oil Resistant | 1000.0' 304.8m | 0.062 1.57mm | UL Style 1283 | ||
![]() PGM0649 GR001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 6 AWG | 600V | Green | 49/0.0231 | 0.328 (8.33mm) | Oil Resistant | 1000.0' 304.8m | 0.060 1.52mm | UL Style 1028 | ||
![]() PGM0849 GR001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Green | 49/0.0184 | 0.286 (7.26mm) | Oil Resistant | 1000.0' 304.8m | 0.060 1.52mm | UL Style 1028 | ||
![]() PBM0001 RD002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 1/0 AWG | 600V | Red | 1045/30 | 0.592 (15.04mm) | - | 500.0' 152.4m | 0.082 2.08mm | UL Style 1283 | ||
![]() PPM0830 WH005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | White | 168/30 | 0.232 (5.89mm) | Oil Resistant | 100.0' 30.5m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() PGM0649 GR005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 6 AWG | 600V | Green | 49/0.0231 | 0.328 (8.33mm) | Oil Resistant | 100.0' 30.5m | 0.060 1.52mm | UL Style 1028 | ||
![]() PPM0830 RD005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Red | 168/30 | 0.232 (5.89mm) | Oil Resistant | 100.0' 30.5m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() PPM0830 RD001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Red | 168/30 | 0.232 (5.89mm) | Oil Resistant | 1000.0' 304.8m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() PPM1030 BK001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 10 AWG | 600V | Black | 105/30 | 0.184 (4.67mm) | Oil Resistant | 1000.0' 304.8m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() PBM0003 YL005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 3/0 AWG | 600V | Yellow | 1666/30 | 0.679 (17.24mm) | Oil Resistant | 100.0' 30.5m | 0.082 2.08mm | UL Style 1283 | ||
![]() PBM0002 RD008 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 2/0 AWG | 600V | Red | 1330/30 | 0.647 (16.43mm) | - | 25.00' 7.62m | 0.082 2.08mm | UL Style 1283 | ||
![]() PPM1030 BL005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 10 AWG | 600V | Blue | 105/30 | 0.184 (4.67mm) | Oil Resistant | 100.0' 30.5m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() PBM0130 BK003 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 1 AWG | 600V | Black | 836/30 | 0.547 (13.89mm) | Oil Resistant | 250.0' 76.2m | 0.082 2.08mm | UL Style 1284 |