- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT813329 BK005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -55°C~200°C | Spool | 2011 | MIL-DTL-22759/11 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | - | Black | 133/29 | 0.202 (5.13mm) | 100.0' 30.5m | 0.019 0.48mm | - | - | ||
![]() 6712 VI001 Alpha Wire | 2829 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | 24 AWG | 600V | WIRE AND CABLE | Violet | 7/32 | 0.043 (1.09mm) | 1000.0' 304.8m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 461419 BL003 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 14 AWG | 600V | - | Blue | 19/0.0147 | 0.138 (3.50mm) | 250.0' 76.2m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 461419 BK212 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 14 AWG | 600V | - | Black | 19/0.0147 | 0.138 (3.50mm) | 3000' 914.4m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 461419 BK007 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 14 AWG | 600V | - | Black | 19/0.0147 | 0.138 (3.50mm) | 50.00' 15.24m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() PWM1619 BK013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | 16 AWG | 50V | - | Black | 19/29 | 0.103 (2.62mm) | 5000' 1524.0m | 0.023 0.58mm | - | - | ||
![]() PWM1619 WH005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | 16 AWG | 50V | - | White | 19/29 | 0.103 (2.62mm) | 100.0' 30.5m | 0.023 0.58mm | - | - | ||
![]() 461419 RD003 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 14 AWG | 600V | - | Red | 19/0.0147 | 0.138 (3.50mm) | 250.0' 76.2m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 461419 WH212 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 14 AWG | 600V | - | White | 19/0.0147 | 0.138 (3.50mm) | 3000' 914.4m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() PWM1619 WH013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | 16 AWG | 50V | - | White | 19/29 | 0.103 (2.62mm) | 5000' 1524.0m | 0.023 0.58mm | - | - | ||
![]() 461419 RD007 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 14 AWG | 600V | - | Red | 19/0.0147 | 0.138 (3.50mm) | 50.00' 15.24m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 461419 OR212 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 14 AWG | 600V | - | Orange | 19/0.0147 | 0.138 (3.50mm) | 3000' 914.4m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 631816 BK002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 18 AWG | 50V | - | Black | 16/30 | 0.093 (2.36mm) | 500.0' 152.4m | 0.023 0.58mm | - | - | ||
![]() 751265 GR002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 12 AWG | 600V | - | Green | 65/30 | 0.155 (3.94mm) | 500.0' 152.4m | 0.031 0.80mm | RoHS Compliant | UL Style 3173 | ||
![]() 631816 BK013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 18 AWG | 50V | - | Black | 16/30 | 0.093 (2.36mm) | 5000' 1524.0m | 0.023 0.58mm | - | - | ||
![]() 631816 BK001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 18 AWG | 50V | - | Black | 16/30 | 0.093 (2.36mm) | 1000.0' 304.8m | 0.023 0.58mm | - | - | ||
![]() 751265 RD005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 12 AWG | 600V | - | Red | 65/30 | 0.155 (3.94mm) | 100.0' 30.5m | 0.031 0.80mm | - | UL Style 3173 | ||
![]() 751265 SL005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 12 AWG | 600V | - | Slate | 65/30 | 0.155 (3.94mm) | 100.0' 30.5m | 0.031 0.80mm | - | UL Style 3173 | ||
![]() 751265 VI002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 12 AWG | 600V | - | Violet | 65/30 | 0.155 (3.94mm) | 500.0' 152.4m | 0.031 0.80mm | RoHS Compliant | UL Style 3173 | ||
![]() 751265 BK002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 12 AWG | 600V | - | Black | 65/30 | 0.155 (3.94mm) | 500.0' 152.4m | 0.031 0.80mm | RoHS Compliant | UL Style 3173 |