- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBM0430 YL005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 4 AWG | 600V | Yellow | 420/30 | 0.392 (9.96mm) | Oil Resistant | 100.0' 30.5m | 0.062 1.57mm | UL Style 1283 | ||
![]() PBM0830 OR005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Orange | 168/30 | 0.291 (7.39mm) | Oil Resistant | 100.0' 30.5m | 0.062 1.57mm | UL Style 1283 | ||
![]() PBM0830 WH001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | White | 168/30 | 0.291 (7.39mm) | Oil Resistant | 1000.0' 304.8m | 0.062 1.57mm | UL Style 1283 | ||
![]() PPM0830 BL001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Blue | 168/30 | 0.232 (5.89mm) | Oil Resistant | 1000.0' 304.8m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() PPM0830 GR001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Green | 168/30 | 0.232 (5.89mm) | Oil Resistant | 1000.0' 304.8m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() PBM0002 RD003 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 2/0 AWG | 600V | Red | 1330/30 | 0.647 (16.43mm) | - | 250.0' 76.2m | 0.082 2.08mm | UL Style 1283 | ||
![]() PGM0449 GR005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 4 AWG | 600V | Green | 49/0.0292 | 0.393 (9.98mm) | Oil Resistant | 100.0' 30.5m | 0.065 1.65mm | UL Style 1283 | ||
![]() PBM0003 RD005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 3/0 AWG | 600V | Red | 1666/30 | 0.679 (17.24mm) | Oil Resistant | 100.0' 30.5m | 0.082 2.08mm | UL Style 1283 | ||
![]() PPM1230 GR005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Green | 65/30 | 0.152 (3.86mm) | Oil Resistant | 100.0' 30.5m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() PPM1230 BR005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Brown | 65/30 | 0.152 (3.86mm) | Oil Resistant | 100.0' 30.5m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() PPM1230 BK001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Black | 65/30 | 0.152 (3.86mm) | Oil Resistant | 1000.0' 304.8m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() PBM0830 RD001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Red | 168/30 | 0.291 (7.39mm) | Oil Resistant | 1000.0' 304.8m | 0.062 1.57mm | UL Style 1283 | ||
![]() PPM1230 WH005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | White | 65/30 | 0.152 (3.86mm) | Oil Resistant | 100.0' 30.5m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() PPM1430 GR001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 14 AWG | 600V | Green | 41/30 | 0.136 (3.45mm) | Oil Resistant | 1000.0' 304.8m | 0.031 0.80mm | UL Style 1015/1230 | ||
![]() PPM1430 BR212 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 14 AWG | 600V | Brown | 41/30 | 0.136 (3.45mm) | Oil Resistant | 3000' 914.4m | 0.031 0.80mm | UL Style 1015/1230 | ||
![]() PBM0230 RD002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 2 AWG | 600V | Red | 665/30 | 0.459 (11.66mm) | Oil Resistant | 500.0' 152.4m | 0.062 1.57mm | UL Style 1283 | ||
![]() PPM1430 BL212 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 14 AWG | 600V | Blue | 41/30 | 0.136 (3.45mm) | Oil Resistant | 3000' 914.4m | 0.031 0.80mm | UL Style 1015/1230 | ||
![]() PPM1030 RD001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 10 AWG | 600V | Red | 105/30 | 0.184 (4.67mm) | Oil Resistant | 1000.0' 304.8m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() PPM1430 WH001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 14 AWG | 600V | White | 41/30 | 0.136 (3.45mm) | Oil Resistant | 1000.0' 304.8m | 0.031 0.80mm | UL Style 1015/1230 | ||
![]() PBM0830 RD002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Red | 168/30 | 0.291 (7.39mm) | Oil Resistant | 500.0' 152.4m | 0.062 1.57mm | UL Style 1283 |