- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PPM1630 BL005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 16 AWG | 600V | Blue | 26/30 | 0.122 (3.10mm) | Oil Resistant | 100.0' 30.5m | 0.031 0.80mm | UL Style 1015/1230 | ||
![]() PPM1630 BR005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 16 AWG | 600V | Brown | 26/30 | 0.122 (3.10mm) | Oil Resistant | 100.0' 30.5m | 0.031 0.80mm | UL Style 1015/1230 | ||
![]() PPM1030 GR005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 10 AWG | 600V | Green | 105/30 | 0.184 (4.67mm) | Oil Resistant | 100.0' 30.5m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() PPM1630 GR005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 16 AWG | 600V | Green | 26/30 | 0.122 (3.10mm) | Oil Resistant | 100.0' 30.5m | 0.031 0.80mm | UL Style 1015/1230 | ||
![]() PPM0830 GR005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Green | 168/30 | 0.232 (5.89mm) | Oil Resistant | 100.0' 30.5m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() PPM1830 BL001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Blue | 16/30 | 0.109 (2.77mm) | Oil Resistant | 1000.0' 304.8m | 0.031 0.80mm | UL Style 1015/1230 | ||
![]() PPM1830 BK001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Black | 16/30 | 0.109 (2.77mm) | Oil Resistant | 1000.0' 304.8m | 0.031 0.80mm | UL Style 1015/1230 | ||
![]() PPM1830 RD005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Red | 16/30 | 0.109 (2.77mm) | Oil Resistant | 100.0' 30.5m | 0.031 0.80mm | UL Style 1015/1230 | ||
![]() PBM0004 YL005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 4/0 AWG | 600V | Yellow | 2109/30 | 0.734 (18.64mm) | Oil Resistant | 100.0' 30.5m | 0.082 2.08mm | UL Style 1284 | ||
![]() PPM1830 GR005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Green | 16/30 | 0.109 (2.77mm) | Oil Resistant | 100.0' 30.5m | 0.031 0.80mm | UL Style 1015/1230 | ||
![]() PWM0819 BL005 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 50V | Blue | 19/21 | 0.216 (5.49mm) | - | 100.0' 30.5m | 0.037 0.95mm | - | ||
![]() PWM0819 GR005 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 50V | Green | 19/21 | 0.216 (5.49mm) | - | 100.0' 30.5m | 0.037 0.95mm | - | ||
![]() PPM1830 WH005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | White | 16/30 | 0.109 (2.77mm) | Oil Resistant | 100.0' 30.5m | 0.031 0.80mm | UL Style 1015/1230 | ||
![]() PWM0819 BK002 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 50V | Black | 19/21 | 0.216 (5.49mm) | - | 500.0' 152.4m | 0.037 0.95mm | - | ||
![]() PPM1830 BK005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Black | 16/30 | 0.109 (2.77mm) | Oil Resistant | 100.0' 30.5m | 0.031 0.80mm | UL Style 1015/1230 | ||
![]() PWM0819 BK005 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 50V | Black | 19/21 | 0.216 (5.49mm) | - | 100.0' 30.5m | 0.037 0.95mm | - | ||
![]() PWM0619 WH005 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 6 AWG | 50V | White | 37/19 | 0.337 (8.56mm) | - | 100.0' 30.5m | 0.043 1.09mm | - | ||
![]() PWM0819 BL002 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 50V | Blue | 19/21 | 0.216 (5.49mm) | - | 500.0' 152.4m | 0.037 0.95mm | - | ||
![]() PPM1430 BK005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 14 AWG | 600V | Black | 41/30 | 0.136 (3.45mm) | Oil Resistant | 100.0' 30.5m | 0.031 0.80mm | UL Style 1015/1230 | ||
![]() PWM0819 RD002 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 50V | Red | 19/21 | 0.216 (5.49mm) | - | 500.0' 152.4m | 0.037 0.95mm | - |