- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWM0819 OR002 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 50V | Orange | 19/21 | 0.216 (5.49mm) | 500.0' 152.4m | 0.037 0.95mm | - | - | ||
![]() PWM1419 GR212 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 14 AWG | 50V | Green | 19/27 | 0.117 (2.97mm) | 3000' 914.4m | 0.023 0.58mm | - | - | ||
![]() PWM0619 BK001 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 6 AWG | 50V | Black | 37/19 | 0.337 (8.56mm) | 1000.0' 304.8m | 0.043 1.09mm | - | - | ||
![]() PWM1219 BR001 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 12 AWG | 50V | Brown | 19/25 | 0.142 (3.61mm) | 1000.0' 304.8m | 0.026 0.66mm | - | - | ||
![]() PWM1019 RD001 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 10 AWG | 50V | Red | 19/23 | 0.176 (4.47mm) | 1000.0' 304.8m | 0.034 0.86mm | - | - | ||
![]() PWM0819 YL002 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 50V | Yellow | 19/21 | 0.216 (5.49mm) | 500.0' 152.4m | 0.037 0.95mm | - | - | ||
![]() PWM0819 YL001 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 8 AWG | 50V | Yellow | 19/21 | 0.216 (5.49mm) | 1000.0' 304.8m | 0.037 0.95mm | - | - | ||
![]() PWM1619 RD001 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 16 AWG | 50V | Red | 19/29 | 0.103 (2.62mm) | 1000.0' 304.8m | 0.023 0.58mm | - | - | ||
![]() PWM1619 BK013 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 16 AWG | 50V | Black | 19/29 | 0.103 (2.62mm) | 5000' 1524.0m | 0.023 0.58mm | - | - | ||
![]() PWM1619 WH005 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 16 AWG | 50V | White | 19/29 | 0.103 (2.62mm) | 100.0' 30.5m | 0.023 0.58mm | - | - | ||
![]() 461419 RD003 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 14 AWG | 600V | Red | 19/0.0147 | 0.138 (3.50mm) | 250.0' 76.2m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 461419 WH212 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 14 AWG | 600V | White | 19/0.0147 | 0.138 (3.50mm) | 3000' 914.4m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() PWM1619 WH013 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2009 | Obsolete | 1 (Unlimited) | 16 AWG | 50V | White | 19/29 | 0.103 (2.62mm) | 5000' 1524.0m | 0.023 0.58mm | - | - | ||
![]() 461419 RD007 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 14 AWG | 600V | Red | 19/0.0147 | 0.138 (3.50mm) | 50.00' 15.24m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 461419 OR212 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 14 AWG | 600V | Orange | 19/0.0147 | 0.138 (3.50mm) | 3000' 914.4m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 631816 BK002 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 50V | Black | 16/30 | 0.093 (2.36mm) | 500.0' 152.4m | 0.023 0.58mm | - | - | ||
![]() 751265 GR002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Green | 65/30 | 0.155 (3.94mm) | 500.0' 152.4m | 0.031 0.80mm | RoHS Compliant | UL Style 3173 | ||
![]() 631816 BK013 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 50V | Black | 16/30 | 0.093 (2.36mm) | 5000' 1524.0m | 0.023 0.58mm | - | - | ||
![]() 631816 BK001 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 18 AWG | 50V | Black | 16/30 | 0.093 (2.36mm) | 1000.0' 304.8m | 0.023 0.58mm | - | - | ||
![]() 751265 RD005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | -40°C~125°C | Spool | 2011 | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Red | 65/30 | 0.155 (3.94mm) | 100.0' 30.5m | 0.031 0.80mm | - | UL Style 3173 |