- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Brand | Cable Types | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Temperature | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Product Type | Outside Diameter | Stranding | Wire Gauge - AWG | Product Category | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PWM0619 BK001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 6 AWG | 50V | - | - | - | Black | 37/19 | 0.337 (8.56mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.043 1.09mm | - | - | - | ||
![]() PWM1219 BR001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 50V | - | - | - | Brown | 19/25 | 0.142 (3.61mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.026 0.66mm | - | - | - | ||
![]() PWM1019 RD001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 10 AWG | 50V | - | - | - | Red | 19/23 | 0.176 (4.47mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.034 0.86mm | - | - | - | ||
![]() PWM0819 YL002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 8 AWG | 50V | - | - | - | Yellow | 19/21 | 0.216 (5.49mm) | - | - | - | - | - | - | 500.0' 152.4m | 0.037 0.95mm | - | - | - | ||
![]() PWM0819 YL001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 8 AWG | 50V | - | - | - | Yellow | 19/21 | 0.216 (5.49mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.037 0.95mm | - | - | - | ||
![]() PWM1619 RD001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 50V | - | - | - | Red | 19/29 | 0.103 (2.62mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.023 0.58mm | - | - | - | ||
![]() 39X2215WH199 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | Silicone | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 200 °C | -40 °C | White | - | 1 | - | 15 kV | - | - | 22 AWG | - | - | - | 2.794 mm | - | - | - | - | - | 304.8 m | - | 1.016 mm | - | - | ||
![]() AT121925BK199 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | PTFE | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 200 °C | -55 °C | Black | - | 1 | - | 600 V | - | - | 12 AWG | - | - | - | 2.8194 mm | - | - | - | - | - | 304.8 m | - | 330.2 µm | - | - | ||
![]() 392062WH199 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | Silicone | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -40 °C | White | - | 1 | - | 25 kV | - | - | 20 AWG | - | - | - | 4.0894 mm | - | - | - | - | - | 304.8 m | - | 1.5748 mm | - | - | ||
![]() 5877GN001 Alpha Wire | In Stock | - | - | - | - | - | Alpha Wire | - | - | Polytetrafluoroethylene (PTFE) | Alpha Wire | - | + 200 C | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 9 lbs | 1 kV | - | - | - | 5877 | - | - | MIL-DTL-16878/5 (Type EE) | - | - | - | - | - | - | - | - | 1000 ft | - | Green | - | - | - | Hook-up Wire | 1.98 mm | 19 x 30 | 18 AWG | Hook-up Wire | - | - | - | - | - | ||
![]() PBM0430-RD199 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 105 °C | -20 °C | Red | - | 1 | - | 600 V | - | - | 4 AWG | - | - | - | 10.2616 mm | - | - | - | - | - | 1.524 km | - | 1.651 mm | - | - | ||
![]() AT241936BK199 Alpha Wire | In Stock | - | - | - | - | - | - | - | ALPHA WIRE CO | PTFE | Alpha Wire | AT241936BK199 | - | Active | 5.57 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | 200 °C | -55 °C | Black | compliant | 1 | - | 600 V | WIRE AND CABLE | - | 24 AWG | - | - | - | 1.0922 mm | - | - | - | - | - | 304.8 m | - | 228.6 µm | - | - | ||
![]() 461219 BR005 Alpha Wire | 35 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 600V | WIRE AND CABLE | - | - | Brown | 19/0.0185 | 0.157 (3.99mm) | - | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | - | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 892219 BR001 Alpha Wire | 2501 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | 300V | WIRE AND CABLE | - | - | Brown | 19/34 | 0.064 (1.63mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 752010 GR001 Alpha Wire | 34 |
| Datasheet | 13 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | - | - | Green | 10/30 | 0.099 (2.51mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.031 0.80mm | - | ROHS3 Compliant | UL Style 3173 | ||
![]() 301816 OR001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 1000V | WIRE AND CABLE | - | - | Orange | 16/30 | 0.079 (2.01mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 460819 YL005 Alpha Wire | In Stock | - | Datasheet | 15 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8 AWG | 600V | - | - | - | Yellow | 19/0.0295 | 0.242 (6.15mm) | - | - | - | - | - | - | 100.0' 30.5m | 0.047 1.19mm | - | ROHS3 Compliant | UL Style 1028/1231 | ||
![]() 752010 SL001 Alpha Wire | 42 |
| Datasheet | 9 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | - | - | Slate | 10/30 | 0.099 (2.51mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.031 0.80mm | - | ROHS3 Compliant | UL Style 3173 | ||
![]() AZ181930 VI001 Alpha Wire | 42 |
| Datasheet | 30 Weeks | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Spool | 2011 | MIL-DTL-22759/16 | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | Violet | 19/30 | 0.071 (1.80mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.012 0.30mm | - | ROHS3 Compliant | - | ||
![]() 784133 BK001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4 AWG | 600V | WIRE AND CABLE | - | - | Black | 133/25 | 0.395 (10.03mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.063 1.60mm | - | ROHS3 Compliant | UL Style 1232/1283 |