- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 461019 PK001 Alpha Wire | 13 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 10 AWG | 600V | - | Pink | 19/0.0234 | 0.181 (4.60mm) | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 891265 OR001 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 300V | WIRE AND CABLE | Orange | 65/30 | 0.125 (3.18mm) | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 781836 WH001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 1 AWG | 600V | WIRE AND CABLE | White | 836/30 | 0.547 (13.89mm) | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1232/1284 | ||
![]() 781836 RD005 Alpha Wire | 42 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2005 | - | Active | 1 (Unlimited) | 1 AWG | 600V | WIRE AND CABLE | Red | 836/30 | 0.547 (13.89mm) | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1232/1284 | ||
![]() 11807 BL005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/4 Type E | Obsolete | 1 (Unlimited) | 18 AWG | 600V | - | Blue | 7/26 | 0.068 (1.73mm) | 100.0' 30.5m | 0.010 0.25mm | - | - | ||
![]() 11807 GR005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/4 Type E | Obsolete | 1 (Unlimited) | 18 AWG | 600V | - | Green | 7/26 | 0.068 (1.73mm) | 100.0' 30.5m | 0.010 0.25mm | - | - | ||
![]() 11807 BR005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/4 Type E | Obsolete | 1 (Unlimited) | 18 AWG | 600V | - | Brown | 7/26 | 0.068 (1.73mm) | 100.0' 30.5m | 0.010 0.25mm | - | - | ||
![]() 11807 OR001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/4 Type E | Obsolete | 1 (Unlimited) | 18 AWG | 600V | - | Orange | 7/26 | 0.068 (1.73mm) | 1000.0' 304.8m | 0.010 0.25mm | - | - | ||
![]() 11807 YL001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/4 Type E | Obsolete | 1 (Unlimited) | 18 AWG | 600V | - | Yellow | 7/26 | 0.068 (1.73mm) | 1000.0' 304.8m | 0.010 0.25mm | - | - | ||
![]() 11807 WH001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/4 Type E | Obsolete | 1 (Unlimited) | 18 AWG | 600V | - | White | 7/26 | 0.068 (1.73mm) | 1000.0' 304.8m | 0.010 0.25mm | - | - | ||
![]() 11807 SL001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/4 Type E | Obsolete | 1 (Unlimited) | 18 AWG | 600V | - | Slate | 7/26 | 0.068 (1.73mm) | 1000.0' 304.8m | 0.010 0.25mm | - | - | ||
![]() 891265 SL005 Alpha Wire | 42 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 12 AWG | 300V | WIRE AND CABLE | Slate | 65/30 | 0.125 (3.18mm) | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1569/1581 | ||
![]() 786133 GR005 Alpha Wire | 687 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | 6 AWG | 600V | WIRE AND CABLE | Green | 133/27 | 0.336 (8.53mm) | 100.0' 30.5m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 302407 GR001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | 24 AWG | 1000V | WIRE AND CABLE | Green | 7/32 | 0.056 (1.42mm) | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 302207 RD001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | 22 AWG | 1000V | WIRE AND CABLE | Red | 7/30 | 0.064 (1.63mm) | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 302407 OR001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | 24 AWG | 1000V | WIRE AND CABLE | Orange | 7/32 | 0.056 (1.42mm) | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 301816 WH001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | 18 AWG | 1000V | WIRE AND CABLE | White | 16/30 | 0.079 (2.01mm) | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 301816 BR001 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | 18 AWG | 1000V | WIRE AND CABLE | Brown | 16/30 | 0.079 (2.01mm) | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 892219 RD002 Alpha Wire | 2221 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 22 AWG | 300V | WIRE AND CABLE | Red | 19/34 | 0.064 (1.63mm) | 500.0' 152.4m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 782001 BR005 Alpha Wire | 36 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | 20 AWG | 600V | WIRE AND CABLE | Brown | Solid | 0.096 (2.44mm) | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 |