- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Brand | Cable Types | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Temperature | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Product Type | Outside Diameter | Stranding | Wire Gauge - AWG | Features | Product Category | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 301816 WH001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 1000V | WIRE AND CABLE | - | - | White | 16/30 | 0.079 (2.01mm) | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 301816 BR001 Alpha Wire | In Stock | - | Datasheet | 13 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 1000V | WIRE AND CABLE | - | - | Brown | 16/30 | 0.079 (2.01mm) | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 892219 RD002 Alpha Wire | 2221 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | 300V | WIRE AND CABLE | - | - | Red | 19/34 | 0.064 (1.63mm) | - | - | - | - | - | - | - | 500.0' 152.4m | 0.016 0.41mm | - | ROHS3 Compliant | UL Style 1007/1569 | ||
![]() 782001 BR005 Alpha Wire | 36 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | - | - | Brown | Solid | 0.096 (2.44mm) | - | - | - | - | - | - | - | 100.0' 30.5m | 0.032 0.81mm | - | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 39X2025 WH002 Alpha Wire | 513 |
| Datasheet | 11 Weeks | Copper, Silver Coated | Silicone Rubber | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 25kV | - | - | - | White | 19/32 | 0.166 (4.22mm) | - | - | - | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.063 1.60mm | - | ROHS3 Compliant | ISO 10993 | ||
![]() 786133 BR005 Alpha Wire | 13 |
| Datasheet | 4 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 6 AWG | 600V | WIRE AND CABLE | - | - | Brown | 133/27 | 0.336 (8.53mm) | - | - | - | - | - | - | - | 100.0' 30.5m | 0.063 1.60mm | - | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 751000 VI001 Alpha Wire | 13 |
| Datasheet | 14 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 10 AWG | 600V | WIRE AND CABLE | - | - | Violet | 105/30 | 0.180 (4.57mm) | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.031 0.80mm | - | ROHS3 Compliant | UL Style 3173 | ||
![]() 781836 BR001 Alpha Wire | In Stock | - | Datasheet | 12 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 AWG | 600V | WIRE AND CABLE | - | - | Brown | 836/30 | 0.547 (13.89mm) | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.032 0.81mm | - | ROHS3 Compliant | UL Style 1232/1284 | ||
![]() 301619 BK001 Alpha Wire | In Stock | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 1000V | - | - | - | Black | 19/29 | 0.088 (2.24mm) | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | - | ROHS3 Compliant | - | ||
![]() 460619 BL005 Alpha Wire | In Stock | - | Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 6 AWG | 600V | - | - | - | Blue | 19/0.0372 | 0.305 (7.75mm) | - | - | - | - | - | - | - | 100.0' 30.5m | 0.062 1.57mm | - | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 11807 VI001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/4 Type E | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | Violet | 7/26 | 0.068 (1.73mm) | - | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | - | - | ||
![]() 11807 RD005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/4 Type E | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | Red | 7/26 | 0.068 (1.73mm) | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | - | - | ||
![]() 11807 WH005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | Hook-Up | - | - | - | - | - | - | - | - | - | - | - | - | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/4 Type E | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 18 AWG | 600V | - | - | - | White | 7/26 | 0.068 (1.73mm) | - | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | - | - | ||
![]() 391840-BK199 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | Silicone | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -40 °C | Black | - | 1 | - | 10 kV | - | - | 18 AWG | - | - | - | 3.2258 mm | - | - | - | - | - | - | 304.8 m | - | 1.016 mm | - | - | ||
![]() AT201932GR199 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | PTFE | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 200 °C | -55 °C | Green | - | 1 | - | 600 V | - | - | 20 AWG | - | - | - | 1.4732 mm | - | - | - | - | - | - | 304.8 m | - | 279.4 µm | - | - | ||
![]() AT261938RD199 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | PTFE | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 200 °C | -55 °C | Red | - | 1 | - | 600 V | - | - | 26 AWG | - | - | - | 965.2 µm | - | - | - | - | - | - | 304.8 m | - | 254 µm | - | - | ||
![]() AT261938BK199 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | PTFE | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 200 °C | -55 °C | Black | - | 1 | - | 600 V | - | - | 26 AWG | - | - | - | 965.2 µm | - | - | - | - | - | - | 304.8 m | - | 254 µm | - | - | ||
![]() 392050RD199 Alpha Wire | In Stock | - | - | - | - | - | - | - | ALPHA WIRE CO | Silicone | Alpha Wire | 392050RD199 | - | Active | 5.57 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | 150 °C | -40 °C | Red | compliant | 1 | - | 20 kV | WIRE AND CABLE | - | 20 AWG | - | - | - | 3.4798 mm | - | - | - | - | - | - | 304.8 m | - | 1.27 mm | - | - | ||
![]() 33201SL199 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 AWG | - | - | - | - | - | - | - | - | - | - | 30.48 m | - | - | - | - | ||
![]() 5876GN001 Alpha Wire | In Stock | - | - | - | - | - | Alpha Wire | - | - | Polytetrafluoroethylene (PTFE) | Alpha Wire | - | + 200 C | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 7 lbs | 1 kV | - | - | - | 5876 | - | - | MIL-DTL-16878/5 (Type EE) | - | - | - | - | - | - | - | - | 1000 ft | - | Green | - | - | - | Hook-up Wire | 1.7 mm | 19 x 32 | 20 AWG | - | Hook-up Wire | - | - | - | - | - |