- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Brand | Cable Types | Insulation Materials | Manufacturer | Maximum Temperature | RoHS | Shipping Restrictions | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Product Type | Outside Diameter | Stranding | Wire Gauge - AWG | Product Category | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5876GN001 Alpha Wire | In Stock | - | - | - | - | Alpha Wire | - | Polytetrafluoroethylene (PTFE) | Alpha Wire | + 200 C | Details | Due to size or weight of the product, your shipping charge may increase. | 7 lbs | 1 kV | - | - | - | 5876 | - | - | MIL-DTL-16878/5 (Type EE) | - | - | - | - | - | - | 1000 ft | - | Green | - | - | - | Hook-up Wire | 1.7 mm | 19 x 32 | 20 AWG | Hook-up Wire | - | - | - | - | - | ||
![]() AT261938WH199 Alpha Wire | In Stock | - | - | - | - | - | - | PTFE | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 200 °C | -55 °C | White | 1 | - | 600 V | - | 26 AWG | - | - | - | 965.2 µm | - | - | - | - | - | 304.8 m | - | 254 µm | - | - | ||
![]() AT261938OR199 Alpha Wire | In Stock | - | - | - | - | - | - | PTFE | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 200 °C | -55 °C | Orange | 1 | - | 600 V | - | 26 AWG | - | - | - | 965.2 µm | - | - | - | - | - | 304.8 m | - | 254 µm | - | - | ||
![]() AT241936WH199 Alpha Wire | In Stock | - | - | - | - | - | - | PTFE | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 200 °C | -55 °C | White | 1 | - | 600 V | - | 24 AWG | - | - | - | 1.0922 mm | - | - | - | - | - | 304.8 m | - | 228.6 µm | - | - | ||
![]() AT221934GR199 Alpha Wire | In Stock | - | - | - | - | - | - | PTFE | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 200 °C | -55 °C | Green | 1 | - | 600 V | - | 22 AWG | - | - | - | 1.2446 mm | - | - | - | - | - | 304.8 m | - | 228.6 µm | - | - | ||
![]() 461265BK199 Alpha Wire | In Stock | - | - | - | - | - | - | PVC | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | Black | 1 | - | 600 V | - | 12 AWG | - | - | - | 3.9878 mm | - | - | - | - | - | 1.524 km | - | 812.8 µm | - | - | ||
![]() M3635SL199 Alpha Wire | In Stock | - | - | - | - | - | - | PVC | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 60 °C | -20 °C | Grey | 1 | - | 1 kV | - | 24 AWG | - | - | - | 2.6924 mm | - | - | - | - | - | 914.4 m | - | 508 µm | - | - | ||
![]() 39X2015WH199 Alpha Wire | In Stock | - | - | - | - | - | - | Silicone | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 200 °C | -40 °C | White | 1 | - | 15 kV | - | 20 AWG | - | - | - | 3.048 mm | - | - | - | - | - | 304.8 m | - | 1.016 mm | - | - | ||
![]() 201619 BR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 1000V | - | - | Brown | 19/29 | 0.093 (2.36mm) | - | - | - | - | - | - | 5000' 1524.0m | 0.018 0.46mm | - | - | - | ||
![]() 202207 BR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up | - | - | - | - | - | - | - | -55°C~105°C | Spool | 2012 | MIL-W-16878 Type C | Obsolete | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 1000V | - | - | Brown | 7/30 | 0.064 (1.63mm) | - | - | - | - | - | - | 5000' 1524.0m | 0.017 0.43mm | - | - | - | ||
![]() 11807 BR001 Alpha Wire | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | Hook-Up | - | - | - | - | - | - | - | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/4 Type E | Obsolete | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | - | - | Brown | 7/26 | 0.068 (1.73mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | - | - | ||
![]() 11807 RD001 Alpha Wire | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | Hook-Up | - | - | - | - | - | - | - | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/4 Type E | Obsolete | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | - | - | Red | 7/26 | 0.068 (1.73mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | - | - | ||
![]() 11807 YL005 Alpha Wire | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | Hook-Up | - | - | - | - | - | - | - | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/4 Type E | Obsolete | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | - | - | Yellow | 7/26 | 0.068 (1.73mm) | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | - | - | ||
![]() 11807 SL005 Alpha Wire | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | Hook-Up | - | - | - | - | - | - | - | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/4 Type E | Obsolete | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | - | - | Slate | 7/26 | 0.068 (1.73mm) | - | - | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | - | - | - | ||
![]() 22007 RD005 Alpha Wire | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | - | Hook-Up | - | - | - | - | - | - | - | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/5 Type EE | Obsolete | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 1000V | - | - | Red | 7/28 | 0.068 (1.73mm) | - | - | - | - | - | - | 100.0' 30.5m | 0.015 0.38mm | - | - | - | ||
![]() M3271 SL005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up, Shielded | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 300V | - | - | Slate | 10/30 | 0.122 (3.10mm) | - | - | - | - | - | - | 100.0' 30.5m | 0.020 0.51mm | - | ROHS3 Compliant | UL Style 1108 | ||
![]() M3261 SL001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up, Shielded | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 300V | - | - | Slate | 7/30 | 0.118 (3.00mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.020 0.51mm | - | ROHS3 Compliant | UL Style 1108 | ||
![]() M3281 SL002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up, Shielded | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 300V | - | - | Slate | 16/30 | 0.132 (3.35mm) | - | - | - | - | - | - | 500.0' 152.4m | 0.020 0.51mm | - | ROHS3 Compliant | UL Style 1108 | ||
![]() M3281 SL001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | - | Hook-Up, Shielded | - | - | - | - | - | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 300V | - | - | Slate | 16/30 | 0.132 (3.35mm) | - | - | - | - | - | - | 1000.0' 304.8m | 0.020 0.51mm | - | ROHS3 Compliant | UL Style 1108 | ||
![]() 298-1000 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |