- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 201419 BL001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | - | - | - | - | 14 AWG | 1000V | - | Blue | 19/27 | 0.108 (2.74mm) | - | 1000.0' 304.8m | 0.018 0.46mm | - | - | - | ||
![]() 201819 BL001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | 2012 | MIL-W-16878 Type C | Obsolete | 1 (Unlimited) | - | - | - | - | 18 AWG | 1000V | - | Blue | 19/30 | 0.084 (2.13mm) | - | 1000.0' 304.8m | 0.017 0.43mm | - | - | - | ||
![]() 11807 OR005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/4 Type E | Obsolete | 1 (Unlimited) | - | - | - | - | 18 AWG | 600V | - | Orange | 7/26 | 0.068 (1.73mm) | - | 100.0' 30.5m | 0.010 0.25mm | - | - | - | ||
![]() 11807 BL001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/4 Type E | Obsolete | 1 (Unlimited) | - | - | - | - | 18 AWG | 600V | - | Blue | 7/26 | 0.068 (1.73mm) | - | 1000.0' 304.8m | 0.010 0.25mm | - | - | - | ||
![]() 11807 VI005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/4 Type E | Obsolete | 1 (Unlimited) | - | - | - | - | 18 AWG | 600V | - | Violet | 7/26 | 0.068 (1.73mm) | - | 100.0' 30.5m | 0.010 0.25mm | - | - | - | ||
![]() M3261 SL002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 22 AWG | 300V | - | Slate | 7/30 | 0.118 (3.00mm) | - | 500.0' 152.4m | 0.020 0.51mm | - | ROHS3 Compliant | UL Style 1108 | ||
![]() M3261 SL005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 22 AWG | 300V | - | Slate | 7/30 | 0.118 (3.00mm) | - | 100.0' 30.5m | 0.020 0.51mm | - | ROHS3 Compliant | UL Style 1108 | ||
![]() M3271 SL002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 20 AWG | 300V | - | Slate | 10/30 | 0.122 (3.10mm) | - | 500.0' 152.4m | 0.020 0.51mm | - | ROHS3 Compliant | UL Style 1108 | ||
![]() M3271 SL001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 20 AWG | 300V | - | Slate | 10/30 | 0.122 (3.10mm) | - | 1000.0' 304.8m | 0.020 0.51mm | - | ROHS3 Compliant | UL Style 1108 | ||
![]() M3281 SL005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | - | - | -20°C~80°C | Spool | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 18 AWG | 300V | - | Slate | 16/30 | 0.132 (3.35mm) | - | 100.0' 30.5m | 0.020 0.51mm | - | ROHS3 Compliant | UL Style 1108 | ||
![]() PBM0230-SL199 Alpha Wire | In Stock | - | - | - | - | - | - | PVC | Compliant | - | - | - | - | - | - | 105 °C | -20 °C | Grey | 1 | - | 600 V | 2 AWG | - | - | - | 11.9634 mm | 1.524 km | - | 1.651 mm | - | - | ||
![]() PBM0230-BR199 Alpha Wire | In Stock | - | - | - | - | - | - | PVC | Compliant | - | - | - | - | - | - | 105 °C | -20 °C | Brown | 1 | - | 600 V | 2 AWG | - | - | - | 11.9634 mm | 1.524 km | - | 1.651 mm | - | - | ||
![]() PBM0430-BL199 Alpha Wire | In Stock | - | - | - | - | - | - | PVC | Compliant | - | - | - | - | - | - | 105 °C | -20 °C | Blue | 1 | - | 600 V | 4 AWG | - | - | - | 10.2616 mm | 1.524 km | - | 1.651 mm | - | - | ||
![]() PBM0830-BL199 Alpha Wire | In Stock | - | - | - | - | - | - | PVC | Compliant | - | - | - | - | - | - | 105 °C | -20 °C | Blue | 1 | - | 600 V | 8 AWG | - | - | - | 7.4676 mm | 1.524 km | - | 1.524 mm | - | - | ||
![]() 6712 BR001 Alpha Wire | 24 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | 24 AWG | 600V | - | Brown | 7/32 | 0.043 (1.09mm) | - | 1000.0' 304.8m | 0.009 0.23mm | - | ROHS3 Compliant | UL Style 11028 | ||
![]() 3111 BK005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | 5°C~70°C | - | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 16 AWG | 750V | - | Black | 29/30 | 0.118 (3.00mm) | - | 100.0' 30.5m | 0.028 0.70mm | - | Non-RoHS Compliant | - | ||
![]() 3130 BK001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~105°C | - | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 18 AWG | 600V | - | Black | 31/32 | 0.114 (2.89mm) | - | 1000.0' 304.8m | 0.031 0.80mm | - | Non-RoHS Compliant | UL Style 1015 | ||
![]() 172419 YL013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | - | - | - | - | 24 AWG | 300V | - | Yellow | 19/36 | 0.045 (1.14mm) | - | 5000' 1524.0m | 0.010 0.25mm | - | - | - | ||
![]() 422207 WH013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 22 AWG | 300V | - | White | 7/30 | 0.050 (1.27mm) | - | 5000' 1524.0m | 0.010 0.25mm | - | - | UL Style 1061 | ||
![]() 22407 GR005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/5 Type EE | Obsolete | 1 (Unlimited) | - | - | - | - | 24 AWG | 1000V | - | Green | 7/32 | 0.054 (1.37mm) | - | 100.0' 30.5m | 0.015 0.38mm | - | - | - |