- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Shielding | Current Rating | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3110 BR005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | 5°C~70°C | - | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | 17 AWG | 500V | - | - | Brown | 31/32 | 0.102 (2.59mm) | - | 100.0' 30.5m | 0.024 0.60mm | Non-RoHS Compliant | - | ||
![]() 3114 BR005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | 5°C~70°C | - | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | 10 AWG | 750V | - | - | Brown | 84/28 | 0.193 (4.90mm) | - | 100.0' 30.5m | 0.031 0.80mm | Non-RoHS Compliant | - | ||
![]() 172419 SL013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | - | - | - | 24 AWG | 300V | - | - | Slate | 19/36 | 0.045 (1.14mm) | - | 5000' 1524.0m | 0.010 0.25mm | - | - | ||
![]() 172419 WH013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | - | - | - | 24 AWG | 300V | - | - | White | 19/36 | 0.045 (1.14mm) | - | 5000' 1524.0m | 0.010 0.25mm | - | - | ||
![]() 3057-7 Alpha Wire | In Stock | - | - | - | Copper | - | - | Compliant | 300 V | 300 V | - | - | - | - | - | - | Brown | Unshielded | 19 A | - | - | - | 16 AWG | - | - | - | Not Halogen Free | - | - | - | - | ||
![]() 461419 SL005 Alpha Wire | 41 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 14 AWG | 600V | - | - | Slate | 19/0.0147 | 0.138 (3.50mm) | - | 100.0' 30.5m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 751265 BK001 Alpha Wire | 42 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 12 AWG | 600V | WIRE AND CABLE | - | Black | 65/30 | 0.155 (3.94mm) | - | 1000.0' 304.8m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3173 | ||
![]() 461419 GR001 Alpha Wire | 2602 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 14 AWG | 600V | WIRE AND CABLE | - | Green | 19/0.0147 | 0.138 (3.50mm) | - | 1000.0' 304.8m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 423007 GR013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | 30 AWG | 300V | - | - | Green | 7/38 | 0.032 (0.81mm) | - | 5000' 1524.0m | 0.010 0.25mm | - | UL Style 1061 | ||
![]() 6713 WU005 Alpha Wire | 40 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | 22 AWG | 600V | - | - | White, Blue Stripe | 7/30 | 0.049 (1.24mm) | - | 100.0' 30.5m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 422401 GR013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | 24 AWG | 300V | - | - | Green | Solid | 0.040 (1.02mm) | - | 5000' 1524.0m | 0.010 0.25mm | - | UL Style 1061 | ||
![]() 6712 DB001 Alpha Wire | 44 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | 24 AWG | 600V | - | - | Blue | 7/32 | 0.043 (1.09mm) | - | 1000.0' 304.8m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 540419 SL002 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | -40°C~90°C | Spool | - | - | Active | 1 (Unlimited) | - | - | - | 4 AWG | 600V | - | - | Slate | 19/0.0469 | 0.333 (8.46mm) | - | 500.0' 152.4m | 0.042 1.07mm | ROHS3 Compliant | UL Style THHN/THWN | ||
![]() 751265 BR001 Alpha Wire | 42 |
| Datasheet | 14 Weeks | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | - | -40°C~125°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 12 AWG | 600V | - | - | Brown | 65/30 | 0.155 (3.94mm) | - | 1000.0' 304.8m | 0.031 0.80mm | ROHS3 Compliant | UL Style 3173 | ||
![]() 6713 VI013 Alpha Wire | 13 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | -40°C~105°C | Spool | 2011 | EcoWire® | Active | 1 (Unlimited) | - | - | - | 22 AWG | 600V | WIRE AND CABLE | - | Violet | 7/30 | 0.049 (1.24mm) | - | 5000' 1524.0m | 0.009 0.23mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 3110 GY005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | 5°C~70°C | - | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | 17 AWG | 500V | - | - | Green, Yellow Stripe | 31/32 | 0.102 (2.59mm) | - | 100.0' 30.5m | 0.024 0.60mm | Non-RoHS Compliant | - | ||
![]() 3110 BL005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | 5°C~70°C | - | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | 17 AWG | 500V | - | - | Blue | 31/32 | 0.102 (2.59mm) | - | 100.0' 30.5m | 0.024 0.60mm | Non-RoHS Compliant | - | ||
![]() 3112 BK005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | 5°C~70°C | - | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | 14 AWG | 750V | - | - | Black | 49/30 | 0.146 (3.71mm) | - | 100.0' 30.5m | 0.031 0.80mm | Non-RoHS Compliant | - | ||
![]() 3112 BL005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | 5°C~70°C | - | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | 14 AWG | 750V | - | - | Blue | 49/30 | 0.146 (3.71mm) | - | 100.0' 30.5m | 0.031 0.80mm | Non-RoHS Compliant | - | ||
![]() 3132 BK005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | -10°C~105°C | - | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | 14 AWG | 600V | - | - | Black | 50/30 | 0.150 (3.81mm) | - | 100.0' 30.5m | 0.033 0.84mm | Non-RoHS Compliant | UL Style 1015 |