- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172419 WH005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | 24 AWG | 300V | White | 19/36 | 0.045 (1.14mm) | 100.0' 30.5m | 0.010 0.25mm | - | ||
![]() 422201 RD013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | Red | Solid | 0.045 (1.14mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422207T OR013 Alpha Wire | In Stock | - | Datasheet | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | Orange | 7/30 | 0.031 (0.79mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422207T WH013 Alpha Wire | In Stock | - | Datasheet | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | White | 7/30 | 0.031 (0.79mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422207T VI013 Alpha Wire | In Stock | - | Datasheet | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | Violet | 7/30 | 0.031 (0.79mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422207 GY001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | Green, Yellow Stripe | 7/30 | 0.050 (1.27mm) | 1000.0' 304.8m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422207T GR001 Alpha Wire | In Stock | - | Datasheet | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | Green | 7/30 | 0.031 (0.79mm) | 1000.0' 304.8m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422401 BR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Brown | Solid | 0.040 (1.02mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422201 GR013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | Green | Solid | 0.045 (1.14mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422401 GR001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Green | Solid | 0.040 (1.02mm) | 1000.0' 304.8m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422207T WH001 Alpha Wire | In Stock | - | Datasheet | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | White | 7/30 | 0.031 (0.79mm) | 1000.0' 304.8m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422207T BL013 Alpha Wire | In Stock | - | Datasheet | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | Blue | 7/30 | 0.031 (0.79mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422607T RD013 Alpha Wire | In Stock | - | Datasheet | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 26 AWG | 300V | Red | 7/34 | 0.019 (0.50mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 421816T BK013 Alpha Wire | In Stock | - | Datasheet | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 18 AWG | 300V | Black | 16/30 | 0.051 (1.30mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422207T BK013 Alpha Wire | In Stock | - | Datasheet | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | Black | 7/30 | 0.031 (0.79mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422607T YL013 Alpha Wire | In Stock | - | Datasheet | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 26 AWG | 300V | Yellow | 7/34 | 0.019 (0.50mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 422607T WH013 Alpha Wire | In Stock | - | Datasheet | Copper, Annealed Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~80°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | 26 AWG | 300V | White | 7/34 | 0.019 (0.50mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1061 | ||
![]() 22207 GR001 Alpha Wire | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/5 Type EE | Obsolete | 1 (Unlimited) | 22 AWG | 1000V | Green | 7/30 | 0.058 (1.47mm) | 1000.0' 304.8m | 0.014 0.35mm | - | ||
![]() 22407 BL005 Alpha Wire | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/5 Type EE | Obsolete | 1 (Unlimited) | 24 AWG | 1000V | Blue | 7/32 | 0.054 (1.37mm) | 100.0' 30.5m | 0.015 0.38mm | - | ||
![]() 12819 SL001 Alpha Wire | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/4 Type E | Obsolete | 1 (Unlimited) | 28 AWG | 600V | Slate | 19/40 | 0.036 (0.91mm) | 1000.0' 304.8m | 0.010 0.25mm | - |