- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22407 BR005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/5 Type EE | Obsolete | 1 (Unlimited) | - | 24 AWG | 1000V | Brown | 7/32 | 0.054 (1.37mm) | 100.0' 30.5m | 0.015 0.38mm | - | ||
![]() 12819 OR005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/4 Type E | Obsolete | 1 (Unlimited) | - | 28 AWG | 600V | Orange | 19/40 | 0.036 (0.91mm) | 100.0' 30.5m | 0.010 0.25mm | - | ||
![]() 12819UL WH013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/4 Type E | Obsolete | 1 (Unlimited) | - | 28 AWG | 600V | White | 19/40 | 0.036 (0.91mm) | 5000' 1524.0m | 0.010 0.25mm | UL Style 1212/1213 | ||
![]() 22407 RD005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/5 Type EE | Obsolete | 1 (Unlimited) | - | 24 AWG | 1000V | Red | 7/32 | 0.054 (1.37mm) | 100.0' 30.5m | 0.015 0.38mm | - | ||
![]() 781441 SL212 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | 14 AWG | 600V | Slate | 41/30 | 0.138 (3.50mm) | 3000' 914.4m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 781441 GR212 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | 14 AWG | 600V | Green | 41/30 | 0.138 (3.50mm) | 3000' 914.4m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 781626 RD309 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | 16 AWG | 600V | Red | 26/30 | 0.124 (3.15mm) | 4000' 1219.2m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 781441 VI212 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | 14 AWG | 600V | Violet | 41/30 | 0.138 (3.50mm) | 3000' 914.4m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 781441 BK212 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | 14 AWG | 600V | Black | 41/30 | 0.138 (3.50mm) | 3000' 914.4m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 781626 VI309 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | 16 AWG | 600V | Violet | 26/30 | 0.124 (3.15mm) | 4000' 1219.2m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 781626 YL309 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | 16 AWG | 600V | Yellow | 26/30 | 0.124 (3.15mm) | 4000' 1219.2m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 781626 BL309 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | 16 AWG | 600V | Blue | 26/30 | 0.124 (3.15mm) | 4000' 1219.2m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 781441 GY001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | 14 AWG | 600V | Green, Yellow Stripe | 41/30 | 0.138 (3.50mm) | 1000.0' 304.8m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 781626 OR309 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | 16 AWG | 600V | Orange | 26/30 | 0.124 (3.15mm) | 4000' 1219.2m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 782407 RD013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | - | 24 AWG | 600V | Red | 7/32 | 0.088 (2.24mm) | 5000' 1524.0m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 781441 YL212 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | 14 AWG | 600V | Yellow | 41/30 | 0.138 (3.50mm) | 3000' 914.4m | 0.032 0.81mm | UL Style 1015/1230 | ||
![]() 3077-1000WHT Alpha Wire | In Stock | - | - | Cable | Copper | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3050-100BLU Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | ||
![]() 3050-100BLK Alpha Wire | In Stock | - | - | Cable | Copper | - | - | Non-Compliant | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | ||
![]() 1553-100W/BLU Alpha Wire | In Stock | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |