- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3115 BR001 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | 5°C~70°C | - | 2004 | - | Obsolete | 1 (Unlimited) | 8 AWG | 750V | Brown | 77/26 | 0.248 (6.30mm) | 1000.0' 304.8m | 0.039 1.00mm | Non-RoHS Compliant | - | ||
![]() 3111 BL001 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | 5°C~70°C | - | 2004 | - | Obsolete | 1 (Unlimited) | 16 AWG | 750V | Blue | 29/30 | 0.118 (3.00mm) | 1000.0' 304.8m | 0.028 0.70mm | Non-RoHS Compliant | - | ||
![]() 3113 BL001 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | 5°C~70°C | - | 2004 | - | Obsolete | 1 (Unlimited) | 12 AWG | 750V | Blue | 56/28 | 0.166 (4.22mm) | 1000.0' 304.8m | 0.031 0.80mm | Non-RoHS Compliant | - | ||
![]() 3115 BK001 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | 5°C~70°C | - | 2004 | - | Obsolete | 1 (Unlimited) | 8 AWG | 750V | Black | 77/26 | 0.248 (6.30mm) | 1000.0' 304.8m | 0.039 1.00mm | Non-RoHS Compliant | - | ||
![]() 3114 BK001 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | 5°C~70°C | - | 2004 | - | Obsolete | 1 (Unlimited) | 10 AWG | 750V | Black | 84/28 | 0.193 (4.90mm) | 1000.0' 304.8m | 0.031 0.80mm | Non-RoHS Compliant | - | ||
![]() 3133 GY005 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~105°C | - | 2004 | - | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Green, Yellow Stripe | 56/28 | 0.169 (4.29mm) | 100.0' 30.5m | 0.033 0.84mm | Non-RoHS Compliant | UL Style 1015 | ||
![]() 3133 BK001 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~105°C | - | 2004 | - | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Black | 56/28 | 0.169 (4.29mm) | 1000.0' 304.8m | 0.033 0.84mm | Non-RoHS Compliant | UL Style 1015 | ||
![]() 3133 BR001 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~105°C | - | 2004 | - | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Brown | 56/28 | 0.169 (4.29mm) | 1000.0' 304.8m | 0.033 0.84mm | Non-RoHS Compliant | UL Style 1015 | ||
![]() 3135 BL001 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~105°C | - | 2004 | - | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Blue | 80/26 | 0.268 (6.81mm) | 1000.0' 304.8m | 0.056 1.42mm | Non-RoHS Compliant | UL Style 1015 | ||
![]() 3133 BR005 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~105°C | - | 2004 | - | Obsolete | 1 (Unlimited) | 12 AWG | 600V | Brown | 56/28 | 0.169 (4.29mm) | 100.0' 30.5m | 0.033 0.84mm | Non-RoHS Compliant | UL Style 1015 | ||
![]() 3131 BR001 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~105°C | - | 2004 | - | Obsolete | 1 (Unlimited) | 16 AWG | 600V | Brown | 30/30 | 0.130 (3.30mm) | 1000.0' 304.8m | 0.033 0.84mm | Non-RoHS Compliant | UL Style 1015 | ||
![]() 3131 BR005 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~105°C | - | 2004 | - | Obsolete | 1 (Unlimited) | 16 AWG | 600V | Brown | 30/30 | 0.130 (3.30mm) | 100.0' 30.5m | 0.033 0.84mm | Non-RoHS Compliant | UL Style 1015 | ||
![]() 3114 BL001 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | 5°C~70°C | - | 2004 | - | Obsolete | 1 (Unlimited) | 10 AWG | 750V | Blue | 84/28 | 0.193 (4.90mm) | 1000.0' 304.8m | 0.031 0.80mm | Non-RoHS Compliant | - | ||
![]() 3134 BK005 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~105°C | - | 2004 | - | Obsolete | 1 (Unlimited) | 10 AWG | 600V | Black | 84/28 | 0.193 (4.90mm) | 100.0' 30.5m | 0.033 0.84mm | Non-RoHS Compliant | UL Style 1015 | ||
![]() 3134 BL005 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~105°C | - | 2004 | - | Obsolete | 1 (Unlimited) | 10 AWG | 600V | Blue | 84/28 | 0.193 (4.90mm) | 100.0' 30.5m | 0.033 0.84mm | Non-RoHS Compliant | UL Style 1015 | ||
![]() 3134 GY005 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~105°C | - | 2004 | - | Obsolete | 1 (Unlimited) | 10 AWG | 600V | Green, Yellow Stripe | 84/28 | 0.193 (4.90mm) | 100.0' 30.5m | 0.033 0.84mm | Non-RoHS Compliant | UL Style 1015 | ||
![]() 3135 BR001 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~105°C | - | 2004 | - | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Brown | 80/26 | 0.268 (6.81mm) | 1000.0' 304.8m | 0.056 1.42mm | Non-RoHS Compliant | UL Style 1015 | ||
![]() 3130 GY001 Alpha Wire | In Stock | - | Datasheet | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | -10°C~105°C | - | 2004 | - | Obsolete | 1 (Unlimited) | 18 AWG | 600V | Green, Yellow Stripe | 31/32 | 0.114 (2.89mm) | 1000.0' 304.8m | 0.031 0.80mm | Non-RoHS Compliant | UL Style 1015 | ||
![]() 13001 GR001 Alpha Wire | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/4 Type E | Obsolete | 1 (Unlimited) | 30 AWG | 600V | Green | Solid | 0.030 (0.76mm) | 1000.0' 304.8m | 0.010 0.25mm | - | - | ||
![]() 172419 BL005 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | 24 AWG | 300V | Blue | 19/36 | 0.045 (1.14mm) | 100.0' 30.5m | 0.010 0.25mm | - | - |