- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Color | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Wire and Cable Name | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22207 BL005 Alpha Wire | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | - | - | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/5 Type EE | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 22 AWG | 1000V | - | - | Blue | 7/30 | 0.058 (1.47mm) | - | - | 100.0' 30.5m | 0.014 0.35mm | - | - | ||
![]() 22407 RD001 Alpha Wire | In Stock | - | Datasheet | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | - | - | -60°C~200°C | Spool | 2012 | MIL-DTL-16878/5 Type EE | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 1000V | - | - | Red | 7/32 | 0.054 (1.37mm) | - | - | 1000.0' 304.8m | 0.015 0.38mm | - | - | ||
![]() 781626 GY309 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | Green, Yellow Stripe | 26/30 | 0.124 (3.15mm) | - | - | 4000' 1219.2m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 781441 PK212 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | Pink | 41/30 | 0.138 (3.50mm) | - | - | 3000' 914.4m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 781626 GY001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | - | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 0.014Ohm | - | NO | STRANDED | compliant | - | 1 | CSA; UL | 16 AWG | 600V | WIRE AND CABLE | - | Green, Yellow Stripe | 26/30 | 0.124 (3.15mm) | - | FLEXIBLE CORD AND FIXTURE WIRE | 1000.0' 304.8m | 0.032 0.81mm | RoHS Compliant | UL Style 1015/1230 | ||
![]() 781441 RD212 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | Red | 41/30 | 0.138 (3.50mm) | - | - | 3000' 914.4m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 781441 BL212 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | Blue | 41/30 | 0.138 (3.50mm) | - | - | 3000' 914.4m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 781626 GR309 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | Green | 26/30 | 0.124 (3.15mm) | - | - | 4000' 1219.2m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 781626 GY013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | Green, Yellow Stripe | 26/30 | 0.124 (3.15mm) | - | - | 5000' 1524.0m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 781441 BR212 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | Brown | 41/30 | 0.138 (3.50mm) | - | - | 3000' 914.4m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 781441 GY212 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | Green, Yellow Stripe | 41/30 | 0.138 (3.50mm) | - | - | 3000' 914.4m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 781441 GY002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | Green, Yellow Stripe | 41/30 | 0.138 (3.50mm) | - | - | 500.0' 152.4m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 781626 BK309 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | Black | 26/30 | 0.124 (3.15mm) | - | - | 4000' 1219.2m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 781626 BR309 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | Brown | 26/30 | 0.124 (3.15mm) | - | - | 4000' 1219.2m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 781441 WH212 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | White | 41/30 | 0.138 (3.50mm) | - | - | 3000' 914.4m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 781626 WH309 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | White | 26/30 | 0.124 (3.15mm) | - | - | 4000' 1219.2m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 781626 SL309 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16 AWG | 600V | - | - | Slate | 26/30 | 0.124 (3.15mm) | - | - | 4000' 1219.2m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 781441 OR212 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | Orange | 41/30 | 0.138 (3.50mm) | - | - | 3000' 914.4m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 782407 WH013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | - | - | -20°C~105°C | Spool | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | White | 7/32 | 0.088 (2.24mm) | - | - | 5000' 1524.0m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 30579 Alpha Wire | In Stock | - | - | Copper | - | - | - | Compliant | 300 V | 300 V | - | - | - | - | - | - | - | Grey | Unshielded | - | - | 19 A | - | - | - | - | - | 16 AWG | - | - | - | Not Halogen Free | - | - | - | - | - |