- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Shielding | Current Rating | Wire Gauge | Voltage | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3051-100W/YEL Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7055/191000LBL Alpha Wire | In Stock | - | - | - | External | Copper | - | - | Compliant | - | 150 V | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3050-100W/RED Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3070-3 Alpha Wire | In Stock | - | - | - | - | Copper | - | - | Compliant | 600 V | 600 V | - | - | - | - | - | - | Red | Unshielded | 7 A | - | - | 24 AWG | - | - | - | Not Halogen Free | - | - | - | - | ||
![]() 3050-100YEL Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2841/1 SL005 Alpha Wire | 2662 |
| Datasheet | 28 Weeks | - | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | - | - | -60°C~200°C | - | - | MIL-W-16878E Type ET | Active | 1 (Unlimited) | - | - | - | 30 AWG | 250V | - | Slate | Solid | 0.022 (0.55mm) | - | 100.0' 30.5m | 0.006 0.15mm | ROHS3 Compliant | - | ||
![]() 910 NC005 Alpha Wire | 2051 |
| Datasheet | 4 Weeks | - | Copper, Annealed Tinned | No Jacketing - Bare Wire | Bus Bar | - | - | - | 0°C~200°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | 10 AWG | - | - | None (Non-Insulated) | Solid | - | - | 100.0' 30.5m | - | ROHS3 Compliant | ASTM B-33 | ||
![]() 3079-1 Alpha Wire | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | White | Unshielded | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | ||
![]() 67075 WH321 Alpha Wire | 11 | - | Datasheet | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | 18 AWG | 600V | - | White | 42/0.0063 | 0.065 (1.65mm) | - | 164.0' 50.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67025 OR033 Alpha Wire | 28 |
| Datasheet | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | 24 AWG | 600V | - | Orange | 32/0.0039 | 0.045 (1.14mm) | - | 328.1' 100.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67025 WH033 Alpha Wire | 27 |
| Datasheet | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | 24 AWG | 600V | - | White | 32/0.0039 | 0.045 (1.14mm) | - | 328.1' 100.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67025 BR033 Alpha Wire | 2972 |
| Datasheet | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | 24 AWG | 600V | - | Brown | 32/0.0039 | 0.045 (1.14mm) | - | 328.1' 100.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67025 VI033 Alpha Wire | 27 |
| Datasheet | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | 24 AWG | 600V | - | Violet | 32/0.0039 | 0.045 (1.14mm) | - | 328.1' 100.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67050 BK321 Alpha Wire | 242 |
| Datasheet | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | 20 AWG | 600V | - | Black | 28/0.0063 | 0.056 (1.42mm) | - | 164.0' 50.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67150 BL321 Alpha Wire | In Stock | - | Datasheet | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | 16 AWG | 600V | - | Blue | 84/0.0063 | 0.086 (2.18mm) | - | 164.0' 50.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67050 BR033 Alpha Wire | 27 |
| Datasheet | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | 20 AWG | 600V | - | Brown | 28/0.0063 | 0.056 (1.42mm) | - | 328.1' 100.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67025 RD033 Alpha Wire | 926 |
| Datasheet | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | 24 AWG | 600V | - | Red | 32/0.0039 | 0.045 (1.14mm) | - | 328.1' 100.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67150 BK321 Alpha Wire | 2795 |
| Datasheet | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | 16 AWG | 600V | - | Black | 84/0.0063 | 0.086 (2.18mm) | - | 164.0' 50.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67075 BL033 Alpha Wire | 2243 |
| Datasheet | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | 18 AWG | 600V | - | Blue | 42/0.0063 | 0.065 (1.65mm) | - | 328.1' 100.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67075 RD033 Alpha Wire | 1286 |
| Datasheet | - | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | 18 AWG | 600V | - | Red | 42/0.0063 | 0.065 (1.65mm) | - | 328.1' 100.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 |