- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67075 GR033 Alpha Wire | 2789 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | 18 AWG | 600V | Green | 42/0.0063 | 0.065 (1.65mm) | 328.1' 100.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67250 OR321 Alpha Wire | 2611 |
| Datasheet | 8 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | 14 AWG | 600V | Orange | 140/0.0063 | 0.107 (2.72mm) | 164.0' 50.0m | 0.012 0.30mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67250 GR321 Alpha Wire | 386 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | 14 AWG | 600V | Green | 140/0.0063 | 0.107 (2.72mm) | 164.0' 50.0m | 0.012 0.30mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67010 GY033 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | 17 AWG | 600V | Green, Yellow Stripe | 65/0.0063 | 0.074 (1.88mm) | 328.1' 100.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67250 WH321 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | 14 AWG | 600V | White | 140/0.0063 | 0.107 (2.72mm) | 164.0' 50.0m | 0.012 0.30mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67010 YL033 Alpha Wire | 296 |
| Datasheet | 8 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | 17 AWG | 600V | Yellow | 65/0.0063 | 0.074 (1.88mm) | 328.1' 100.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67010 BL033 Alpha Wire | 2247 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | 17 AWG | 600V | Blue | 65/0.0063 | 0.074 (1.88mm) | 328.1' 100.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67075 RD034 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | 18 AWG | 600V | Red | 42/0.0063 | 0.065 (1.65mm) | 1640.4' 500.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67075 BK034 Alpha Wire | 479 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | 18 AWG | 600V | Black | 42/0.0063 | 0.065 (1.65mm) | 1640.4' 500.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67075 WH034 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | 18 AWG | 600V | White | 42/0.0063 | 0.065 (1.65mm) | 1640.4' 500.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67150 RD034 Alpha Wire | 769 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | 16 AWG | 600V | Red | 84/0.0063 | 0.086 (2.18mm) | 1640.4' 500.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67025 GR321 Alpha Wire | 30 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | 24 AWG | 600V | Green | 32/0.0039 | 0.045 (1.14mm) | 164.0' 50.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67025 BR321 Alpha Wire | 30 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | 24 AWG | 600V | Brown | 32/0.0039 | 0.045 (1.14mm) | 164.0' 50.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67025 YL321 Alpha Wire | 30 |
| Datasheet | 8 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | 24 AWG | 600V | Yellow | 32/0.0039 | 0.045 (1.14mm) | 164.0' 50.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67025 GY321 Alpha Wire | 30 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | 24 AWG | 600V | Green, Yellow Stripe | 32/0.0039 | 0.045 (1.14mm) | 164.0' 50.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67025 WH321 Alpha Wire | 32 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | 24 AWG | 600V | White | 32/0.0039 | 0.045 (1.14mm) | 164.0' 50.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67050 BR321 Alpha Wire | 30 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | 20 AWG | 600V | Brown | 28/0.0063 | 0.056 (1.42mm) | 164.0' 50.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67050 GR321 Alpha Wire | 30 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | 20 AWG | 600V | Green | 28/0.0063 | 0.056 (1.42mm) | 164.0' 50.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67050 BL321 Alpha Wire | 434 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | 20 AWG | 600V | Blue | 28/0.0063 | 0.056 (1.42mm) | 164.0' 50.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67075 GY321 Alpha Wire | 31 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | 18 AWG | 600V | Green, Yellow Stripe | 42/0.0063 | 0.065 (1.65mm) | 164.0' 50.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 |