- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Jacket Material | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67075 GY034 Alpha Wire | 479 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 18 AWG | 600V | - | Green, Yellow Stripe | 42/0.0063 | 0.065 (1.65mm) | 1640.4' 500.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67050 GY034 Alpha Wire | 2855 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 20 AWG | 600V | - | Green, Yellow Stripe | 28/0.0063 | 0.056 (1.42mm) | 1640.4' 500.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67010 VI034 Alpha Wire | 855 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 17 AWG | 600V | - | Violet | 65/0.0063 | 0.074 (1.88mm) | 1640.4' 500.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67010 YL034 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 17 AWG | 600V | - | Yellow | 65/0.0063 | 0.074 (1.88mm) | 1640.4' 500.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67050 BR034 Alpha Wire | 2341 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 20 AWG | 600V | - | Brown | 28/0.0063 | 0.056 (1.42mm) | 1640.4' 500.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67150 OR034 Alpha Wire | 739 |
| Datasheet | 8 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 16 AWG | 600V | - | Orange | 84/0.0063 | 0.086 (2.18mm) | 1640.4' 500.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67150 WH034 Alpha Wire | 775 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 16 AWG | 600V | - | White | 84/0.0063 | 0.086 (2.18mm) | 1640.4' 500.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67075 OR034 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 18 AWG | 600V | - | Orange | 42/0.0063 | 0.065 (1.65mm) | 1640.4' 500.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67250 YL034 Alpha Wire | 798 |
| Datasheet | 8 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 14 AWG | 600V | - | Yellow | 140/0.0063 | 0.107 (2.72mm) | 1640.4' 500.0m | 0.012 0.30mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67250 GR034 Alpha Wire | 860 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 14 AWG | 600V | - | Green | 140/0.0063 | 0.107 (2.72mm) | 1640.4' 500.0m | 0.012 0.30mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67250 VI034 Alpha Wire | 539 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 14 AWG | 600V | - | Violet | 140/0.0063 | 0.107 (2.72mm) | 1640.4' 500.0m | 0.012 0.30mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67150 VI033 Alpha Wire | 2631 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 16 AWG | 600V | - | Violet | 84/0.0063 | 0.086 (2.18mm) | 328.1' 100.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67150 BL033 Alpha Wire | 2559 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 16 AWG | 600V | - | Blue | 84/0.0063 | 0.086 (2.18mm) | 328.1' 100.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67150 BK033 Alpha Wire | 2945 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 16 AWG | 600V | - | Black | 84/0.0063 | 0.086 (2.18mm) | 328.1' 100.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67150 GY033 Alpha Wire | 119 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 16 AWG | 600V | - | Green, Yellow Stripe | 84/0.0063 | 0.086 (2.18mm) | 328.1' 100.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 1806 YL005 Alpha Wire | 52 | - | Datasheet | 10 Weeks | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | - | -70°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | 28 AWG | - | WIRE AND CABLE | Yellow | Solid | 0.024 (0.61mm) | 100.0' 30.5m | 0.005 0.13mm | ROHS3 Compliant | UL Style 1523 | ||
![]() 67250 RD033 Alpha Wire | 2395 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 14 AWG | 600V | - | Red | 140/0.0063 | 0.107 (2.72mm) | 328.1' 100.0m | 0.012 0.30mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67250 OR033 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 14 AWG | 600V | - | Orange | 140/0.0063 | 0.107 (2.72mm) | 328.1' 100.0m | 0.012 0.30mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 3250PK001 Alpha Wire | 16 | - | - | - | Tinned Copper | - | - | PVC | 300V | - | - | - | - | - | - | 24AWG | - | - | - | - | - | - | - | - | - | ||
![]() 892207 GS013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 22 AWG | 300V | - | - | 7/30 | 0.062 (1.57mm) | 5000' 1524.0m | 0.016 0.41mm | - | UL Style 1007/1569 |