- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 892207 TN013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 22 AWG | 300V | - | - | Tan | 7/30 | 0.062 (1.57mm) | - | - | 5000' 1524.0m | 0.016 0.41mm | - | - | UL Style 1007/1569 | ||
![]() 461019 TN011 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 10 AWG | 600V | - | - | Tan | 19/0.0234 | 0.181 (4.60mm) | - | - | 2000.0' 609.6m | 0.032 0.81mm | - | - | UL Style 1015/1230 | ||
![]() 461019 TN003 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 10 AWG | 600V | - | - | Tan | 19/0.0234 | 0.181 (4.60mm) | - | - | 250.0' 76.2m | 0.032 0.81mm | - | - | UL Style 1015/1230 | ||
![]() 751816 TN001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyethylene (XLPE), Irradiated | Hook-Up | - | - | -40°C~125°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 18 AWG | 600V | - | - | Tan | 16/30 | 0.109 (2.77mm) | - | - | 1000.0' 304.8m | 0.031 0.80mm | - | - | UL Style 3173 | ||
![]() 891816 TN013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 18 AWG | 300V | - | - | Tan | 16/30 | 0.079 (2.01mm) | - | - | 5000' 1524.0m | 0.016 0.41mm | - | - | UL Style 1007/1569 | ||
![]() 892407 TN013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 24 AWG | 300V | - | - | Tan | 7/32 | 0.056 (1.42mm) | - | - | 5000' 1524.0m | 0.016 0.41mm | - | - | UL Style 1007/1569 | ||
![]() 782207 TN013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -20°C~105°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 22 AWG | 600V | - | - | Tan | 7/30 | 0.094 (2.38mm) | - | - | 5000' 1524.0m | 0.032 0.81mm | - | - | UL Style 1015/1230 | ||
![]() 391000 BK003 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 10 AWG | 600V | - | - | Black | 105/30 | 0.212 (5.38mm) | - | Biological Compatibility | 250.0' 76.2m | 0.047 1.19mm | - | - | ISO 10993, UL Style 3212 | ||
![]() 390662 WH003 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 6 AWG | 25kV | - | - | White | 133/27 | 0.337 (8.56mm) | - | Biological Compatibility | 250.0' 76.2m | 0.062 1.57mm | - | - | ISO 10993 | ||
![]() 392097 WH003 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 20 AWG | 40kV | - | - | White | 10/30 | 0.231 (5.87mm) | - | Biological Compatibility | 250.0' 76.2m | 0.097 2.46mm | - | - | ISO 10993, UL Style 3239 | ||
![]() 1858/19 WU005 Alpha Wire | 2470 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | 16 AWG | 600V | - | - | White, Blue Stripe | 19/29 | 0.076 (1.93mm) | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() 1858/19 WS005 Alpha Wire | 13 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | 2006 | MIL-W-16878E/1 | Active | 1 (Unlimited) | - | - | - | - | 16 AWG | 600V | WIRE AND CABLE | - | White, Gray Stripe | 19/29 | 0.076 (1.93mm) | - | - | 100.0' 30.5m | 0.010 0.25mm | - | ROHS3 Compliant | - | ||
![]() 391000 WH003 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 10 AWG | 600V | - | - | White | 105/30 | 0.212 (5.38mm) | - | Biological Compatibility | 250.0' 76.2m | 0.047 1.19mm | - | - | ISO 10993, UL Style 3212 | ||
![]() 391045 WH003 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 10 AWG | 15kV | - | - | White | 105/30 | 0.208 (5.28mm) | - | Biological Compatibility | 250.0' 76.2m | 0.045 1.14mm | - | - | ISO 10993, UL Style 3239 | ||
![]() 398133-BK199 Alpha Wire | In Stock | - | - | - | - | - | - | Silicone | Compliant | - | - | - | - | - | - | 150 °C | -40 °C | Black | 1 | - | 600 V | - | 8 AWG | - | - | - | 7.493 mm | - | 304.8 m | - | 1.6002 mm | - | - | ||
![]() 39X1635WH199 Alpha Wire | In Stock | - | - | - | - | - | - | Silicone | Compliant | - | - | - | - | - | - | 200 °C | -40 °C | White | 1 | - | 35 kV | - | 16 AWG | - | - | - | 6.8326 mm | - | 304.8 m | - | 2.667 mm | - | - | ||
![]() 392245BK199 Alpha Wire | In Stock | - | - | - | - | - | - | Silicone | Compliant | - | - | - | - | - | - | 150 °C | -40 °C | Black | 1 | - | 15 kV | - | 22 AWG | - | - | - | 3.048 mm | - | 304.8 m | - | 1.143 mm | - | - | ||
![]() 392262RD199 Alpha Wire | In Stock | - | - | - | - | - | - | Silicone | Compliant | - | - | - | - | - | - | 150 °C | -40 °C | Red | 1 | - | 25 kV | - | 22 AWG | - | - | - | 3.9116 mm | - | 304.8 m | - | 1.5748 mm | - | - | ||
![]() 392250-BK199 Alpha Wire | In Stock | - | - | - | - | - | - | Silicone | Compliant | - | - | - | - | - | - | 150 °C | -40 °C | Black | 1 | - | 20 kV | - | 22 AWG | - | - | - | 3.3274 mm | - | 304.8 m | - | 1.27 mm | - | - | ||
![]() 392245WH199 Alpha Wire | In Stock | - | - | - | - | - | - | Silicone | Compliant | - | - | - | - | - | - | 150 °C | -40 °C | White | 1 | - | 15 kV | - | 22 AWG | - | - | - | 3.048 mm | - | 304.8 m | - | 1.143 mm | - | - |