- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Number of Conductors | Voltage | Connector Support Type | Wire/Cable Gauge | Insulation Diameter | Length | Insulation Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT181930VI199 Alpha Wire | In Stock | - | - | - | PTFE | - | - | - | - | Compliant | - | 200 °C | -55 °C | Violet | - | 1 | 600 V | - | 18 AWG | 1.7272 mm | 304.8 m | 254 µm | ||
![]() 391845-WH199 Alpha Wire | In Stock | - | - | - | Silicone | - | - | - | - | Compliant | - | 150 °C | -40 °C | White | - | 1 | 15 kV | - | 18 AWG | 3.4798 mm | 304.8 m | 1.143 mm | ||
![]() 391850WH199 Alpha Wire | In Stock | - | - | - | Silicone | - | - | - | - | Compliant | - | 150 °C | -40 °C | White | - | 1 | 20 kV | - | 18 AWG | 3.7338 mm | 304.8 m | 1.27 mm | ||
![]() AT201932OR199 Alpha Wire | In Stock | - | - | - | PTFE | - | - | - | - | Compliant | - | 200 °C | -55 °C | Orange | - | 1 | 600 V | - | 20 AWG | 1.4732 mm | 304.8 m | 279.4 µm | ||
![]() 392075-RD199 Alpha Wire | In Stock | - | - | - | Silicone | - | - | - | - | Compliant | - | 150 °C | -40 °C | Red | - | 1 | 30 kV | - | 20 AWG | 4.7498 mm | 304.8 m | 1.905 mm | ||
![]() 392297-BK199 Alpha Wire | In Stock | - | - | - | Silicone | - | - | - | - | Compliant | - | 150 °C | -40 °C | Black | - | 1 | 40 kV | - | 22 AWG | 5.6896 mm | 304.8 m | 2.4638 mm | ||
![]() 392062BK199 Alpha Wire | In Stock | - | - | - | Silicone | - | - | - | - | Compliant | - | 150 °C | -40 °C | Black | - | 1 | 25 kV | - | 20 AWG | 4.0894 mm | 304.8 m | 1.5748 mm | ||
![]() AZ241936GR199 Alpha Wire | In Stock | - | - | - | ETFE | - | - | - | - | Compliant | - | 150 °C | -55 °C | Green | - | 1 | 600 V | - | 24 AWG | 1.143 mm | 304.8 m | 279.4 µm | ||
![]() 392045RD199 Alpha Wire | In Stock | - | - | - | Silicone | - | - | - | - | Compliant | - | 150 °C | -40 °C | Red | - | 1 | 15 kV | - | 20 AWG | 3.2258 mm | 304.8 m | 1.143 mm | ||
![]() 394133RD199 Alpha Wire | In Stock | - | - | - | Silicone | - | - | - | - | Compliant | - | 150 °C | -40 °C | Red | - | 1 | 600 V | - | 4 AWG | 10.033 mm | 304.8 m | 1.6002 mm | ||
![]() 398133WH199 Alpha Wire | In Stock | - | - | - | Silicone | - | - | - | - | Compliant | - | 150 °C | -40 °C | White | - | 1 | 600 V | - | 8 AWG | 7.493 mm | 304.8 m | 1.6002 mm | ||
![]() 39X1645-WH199 Alpha Wire | In Stock | - | - | - | Silicone | - | - | - | - | Compliant | - | 200 °C | -40 °C | White | - | 1 | 45 kV | - | 16 AWG | 7.7724 mm | 304.8 m | 3.175 mm | ||
![]() 394133WH199 Alpha Wire | In Stock | - | - | - | Silicone | - | - | - | - | Compliant | - | 150 °C | -40 °C | White | - | 1 | 600 V | - | 4 AWG | 10.033 mm | 304.8 m | 1.6002 mm | ||
![]() AT221934RD199 Alpha Wire | In Stock | - | - | ALPHA WIRE CO | PTFE | Alpha Wire | AT221934RD199 | Active | 5.57 | Compliant | Yes | 200 °C | -55 °C | Red | compliant | 1 | 600 V | WIRE AND CABLE | 22 AWG | 1.2446 mm | 304.8 m | 228.6 µm | ||
![]() AT201932-YL199 Alpha Wire | In Stock | - | - | - | PTFE | - | - | - | - | Compliant | - | 200 °C | -55 °C | Yellow | - | 1 | 600 V | - | 20 AWG | 1.4732 mm | 304.8 m | 279.4 µm | ||
![]() 391875-WH199 Alpha Wire | In Stock | - | - | - | Silicone | - | - | - | - | Compliant | - | 150 °C | -40 °C | White | - | 1 | 30 kV | - | 18 AWG | 5.0038 mm | 304.8 m | 1.905 mm | ||
![]() 396133RD199 Alpha Wire | In Stock | - | - | - | Silicone | - | - | - | - | Compliant | - | 150 °C | -40 °C | Red | - | 1 | 600 V | - | 6 AWG | 8.6106 mm | 304.8 m | 1.6002 mm | ||
![]() M3611SL199 Alpha Wire | In Stock | - | - | - | PVC | - | - | - | - | Compliant | - | 60 °C | -20 °C | Grey | - | 1 | 4 kV | - | 20 AWG | 4.572 mm | 914.4 m | 762 µm | ||
![]() 392097RD199 Alpha Wire | In Stock | - | - | - | Silicone | - | - | - | - | Compliant | - | 150 °C | -40 °C | Red | - | 1 | 40 kV | - | 20 AWG | 5.8674 mm | 304.8 m | 2.4638 mm | ||
![]() 398133-RD199 Alpha Wire | In Stock | - | - | - | Silicone | - | - | - | - | Compliant | - | 150 °C | -40 °C | Red | - | 1 | 600 V | - | 8 AWG | 7.493 mm | 304.8 m | 1.6002 mm |