- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Features | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M3605SL199 Alpha Wire | In Stock | - | - | - | - | - | - | PVC | Compliant | - | - | - | - | - | - | 60 °C | -20 °C | Grey | 1 | - | 3.5 kV | - | 24 AWG | - | - | - | 3.7084 mm | - | 914.4 m | - | 762 µm | - | - | ||
![]() 396133-WH199 Alpha Wire | In Stock | - | - | - | - | - | - | Silicone | Compliant | - | - | - | - | - | - | 150 °C | -40 °C | White | 1 | - | 600 V | - | 6 AWG | - | - | - | 8.6106 mm | - | 304.8 m | - | 1.6002 mm | - | - | ||
![]() 460819 RD005 Alpha Wire | 2349 | - | Datasheet | 4 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | 8 AWG | 600V | WIRE AND CABLE | - | Red | 19/0.0295 | 0.242 (6.15mm) | - | - | 100.0' 30.5m | 0.047 1.19mm | - | ROHS3 Compliant | UL Style 1028/1231 | ||
![]() 540001 BK002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -40°C~90°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1/0 AWG | 600V | - | - | Black | 19/0.0745 | 0.495 (12.57mm) | - | - | 500.0' 152.4m | 0.053 1.35mm | - | - | UL Style THHN/THWN | ||
![]() 3131816 TN003 Alpha Wire | In Stock | - | Datasheet | - | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | Hook-Up, Shielded | - | - | -55°C~250°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 18 AWG | 600V | - | - | Tan | 19/30 | 0.112 (2.84mm) | - | - | 250.0' 76.2m | 0.005 0.13mm | - | - | UL Style 5196 | ||
![]() 173007 RD001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 | Obsolete | 1 (Unlimited) | - | - | - | - | 30 AWG | 600V | - | - | Red | 7/38 | 0.032 (0.81mm) | - | - | 1000.0' 304.8m | 0.010 0.25mm | - | - | - | ||
![]() 301816 GY013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Obsolete | 1 (Unlimited) | - | - | - | - | 18 AWG | 1000V | - | - | Green, Yellow Stripe | 16/30 | 0.079 (2.01mm) | - | - | 5000' 1524.0m | 0.016 0.41mm | - | - | - | ||
![]() 301619 RD013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Obsolete | 1 (Unlimited) | - | - | - | - | 16 AWG | 1000V | - | - | Red | 19/29 | 0.088 (2.24mm) | - | - | 5000' 1524.0m | 0.016 0.41mm | - | - | - | ||
![]() 301816 RD005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Obsolete | 1 (Unlimited) | - | - | - | - | 18 AWG | 1000V | - | - | Red | 16/30 | 0.079 (2.01mm) | - | - | 100.0' 30.5m | 0.016 0.41mm | - | - | - | ||
![]() 301816 BK013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Obsolete | 1 (Unlimited) | - | - | - | - | 18 AWG | 1000V | - | - | Black | 16/30 | 0.079 (2.01mm) | - | - | 5000' 1524.0m | 0.016 0.41mm | - | - | - | ||
![]() 301816 OR013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Obsolete | 1 (Unlimited) | - | - | - | - | 18 AWG | 1000V | - | - | Orange | 16/30 | 0.079 (2.01mm) | - | - | 5000' 1524.0m | 0.016 0.41mm | - | - | - | ||
![]() 302207 BK013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Obsolete | 1 (Unlimited) | - | - | - | - | 22 AWG | 1000V | - | - | Black | 7/30 | 0.064 (1.63mm) | - | - | 5000' 1524.0m | 0.016 0.41mm | - | - | - | ||
![]() 301816 WH013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Obsolete | 1 (Unlimited) | - | - | - | - | 18 AWG | 1000V | - | - | White | 16/30 | 0.079 (2.01mm) | - | - | 5000' 1524.0m | 0.016 0.41mm | - | - | - | ||
![]() 302207 YL013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Obsolete | 1 (Unlimited) | - | - | - | - | 22 AWG | 1000V | - | - | Yellow | 7/30 | 0.064 (1.63mm) | - | - | 5000' 1524.0m | 0.016 0.41mm | - | - | - | ||
![]() 301816 RD013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Obsolete | 1 (Unlimited) | - | - | - | - | 18 AWG | 1000V | - | - | Red | 16/30 | 0.079 (2.01mm) | - | - | 5000' 1524.0m | 0.016 0.41mm | - | - | - | ||
![]() 302207 VI013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Obsolete | 1 (Unlimited) | - | - | - | - | 22 AWG | 1000V | - | - | Violet | 7/30 | 0.064 (1.63mm) | - | - | 5000' 1524.0m | 0.016 0.41mm | - | - | - | ||
![]() 302407 BK013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Obsolete | 1 (Unlimited) | - | - | - | - | 24 AWG | 1000V | - | - | Black | 7/32 | 0.056 (1.42mm) | - | - | 5000' 1524.0m | 0.016 0.41mm | - | - | - | ||
![]() 302407 GR013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Obsolete | 1 (Unlimited) | - | - | - | - | 24 AWG | 1000V | - | - | Green | 7/32 | 0.056 (1.42mm) | - | - | 5000' 1524.0m | 0.016 0.41mm | - | - | - | ||
![]() 391262 BK003 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 12 AWG | 25kV | - | - | Black | 65/30 | 0.217 (5.51mm) | - | Biological Compatibility | 250.0' 76.2m | 0.062 1.57mm | - | - | ISO 10993, UL Style 3239 | ||
![]() 391626 BK007 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Silicone Rubber | Hook-Up | - | - | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 16 AWG | 600V | - | - | Black | 26/30 | 0.154 (3.91mm) | - | Biological Compatibility | 50.00' 15.24m | 0.047 1.19mm | - | - | ISO 10993, UL Style 3212 |