- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 391441 WH003 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 14 AWG | 600V | White | 41/30 | 0.168 (4.27mm) | Biological Compatibility | 250.0' 76.2m | 0.047 1.19mm | ISO 10993, UL Style 3212 | ||
![]() 391441 RD001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 14 AWG | 600V | Red | 41/30 | 0.168 (4.27mm) | Biological Compatibility | 1000.0' 304.8m | 0.047 1.19mm | ISO 10993, UL Style 3212 | ||
![]() 391462 WH212 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 14 AWG | 25kV | White | 41/30 | 0.198 (5.03mm) | Biological Compatibility | 3000' 914.4m | 0.062 1.57mm | ISO 10993, UL Style 3239 | ||
![]() 391626 RD003 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 16 AWG | 600V | Red | 26/30 | 0.154 (3.91mm) | Biological Compatibility | 250.0' 76.2m | 0.047 1.19mm | ISO 10993, UL Style 3212 | ||
![]() 391626 RD001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 16 AWG | 600V | Red | 26/30 | 0.154 (3.91mm) | Biological Compatibility | 1000.0' 304.8m | 0.047 1.19mm | ISO 10993, UL Style 3212 | ||
![]() 392050 WH013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 20 AWG | 20kV | White | 10/30 | 0.137 (3.48mm) | Biological Compatibility | 5000' 1524.0m | 0.050 1.27mm | ISO 10993, UL Style 3239 | ||
![]() 392050 WH003 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 20 AWG | 20kV | White | 10/30 | 0.137 (3.48mm) | Biological Compatibility | 250.0' 76.2m | 0.050 1.27mm | ISO 10993, UL Style 3239 | ||
![]() 392207 OR001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 22 AWG | 600V | Orange | 7/30 | 0.124 (3.15mm) | Biological Compatibility | 1000.0' 304.8m | 0.047 1.19mm | ISO 10993, UL Style 3212 | ||
![]() 391626 RD002 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 16 AWG | 600V | Red | 26/30 | 0.154 (3.91mm) | Biological Compatibility | 500.0' 152.4m | 0.047 1.19mm | ISO 10993, UL Style 3212 | ||
![]() 392050 BK013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 20 AWG | 20kV | Black | 10/30 | 0.137 (3.48mm) | Biological Compatibility | 5000' 1524.0m | 0.050 1.27mm | ISO 10993, UL Style 3239 | ||
![]() 391697 BK003 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 16 AWG | 40kV | Black | 26/30 | 0.254 (6.45mm) | Biological Compatibility | 250.0' 76.2m | 0.097 2.46mm | ISO 10993, UL Style 3239 | ||
![]() 398133 BK003 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 8 AWG | 600V | Black | 133/29 | 0.295 (7.49mm) | Biological Compatibility | 250.0' 76.2m | 0.063 1.60mm | ISO 10993, UL Style 3213 | ||
![]() 394133 BK003 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 4 AWG | 600V | Black | 133/25 | 0.395 (10.03mm) | Biological Compatibility | 250.0' 76.2m | 0.063 1.60mm | ISO 10993, UL Style 3213 | ||
![]() 301816 YL013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Obsolete | 1 (Unlimited) | 18 AWG | 1000V | Yellow | 16/30 | 0.079 (2.01mm) | - | 5000' 1524.0m | 0.016 0.41mm | - | ||
![]() 39X2025 WH003 Alpha Wire | In Stock | - | Datasheet | Copper, Silver Coated | Silicone Rubber | Hook-Up | -40°C~200°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 20 AWG | 25kV | White | 19/32 | 0.166 (4.22mm) | Biological Compatibility | 250.0' 76.2m | 0.063 1.60mm | ISO 10993 | ||
![]() 391275 WH003 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 12 AWG | 30kV | White | 65/30 | 0.243 (6.17mm) | Biological Compatibility | 250.0' 76.2m | 0.075 1.90mm | ISO 10993, UL Style 3239 | ||
![]() 391462 BK212 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 14 AWG | 20kV | Black | 41/30 | 0.198 (5.03mm) | Biological Compatibility | 3000' 914.4m | 0.062 1.57mm | ISO 10993, UL Style 3239 | ||
![]() 391875 WH013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 18 AWG | 30kV | White | 16/30 | 0.197 (5.00mm) | Biological Compatibility | 5000' 1524.0m | 0.075 1.90mm | ISO 10993, UL Style 3239 | ||
![]() 392050 RD013 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 20 AWG | 20kV | Red | 10/30 | 0.137 (3.48mm) | Biological Compatibility | 5000' 1524.0m | 0.050 1.27mm | ISO 10993, UL Style 3239 | ||
![]() 392245 WH003 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Silicone Rubber | Hook-Up | -40°C~150°C | Spool | 2011 | - | Obsolete | 1 (Unlimited) | 22 AWG | 15kV | White | 7/30 | 0.120 (3.05mm) | Biological Compatibility | 250.0' 76.2m | 0.045 1.14mm | ISO 10993, UL Style 3239 |