- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Insulation Materials | RoHS | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Voltage | Wire/Cable Gauge | Insulation Diameter | Length | Insulation Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 392259-RD199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | Red | 1 | 600 V | 2 AWG | 11.684 mm | 304.8 m | 1.6002 mm | ||
![]() 392259BK199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | Black | 1 | 600 V | 2 AWG | 11.684 mm | 304.8 m | 1.6002 mm | ||
![]() 392050WH199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | White | 1 | 20 kV | 20 AWG | 3.4798 mm | 304.8 m | 1.27 mm | ||
![]() AZ201932BR199 Alpha Wire | In Stock | - | - | ETFE | Compliant | 150 °C | -55 °C | Brown | 1 | 600 V | 20 AWG | 1.524 mm | 304.8 m | 279.4 µm | ||
![]() 392240WH199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | White | 1 | 10 kV | 22 AWG | 2.794 mm | 304.8 m | 1.016 mm | ||
![]() 392097BK199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | Black | 1 | 40 kV | 20 AWG | 5.8674 mm | 304.8 m | 2.4638 mm | ||
![]() 392245RD199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | Red | 1 | 15 kV | 22 AWG | 3.048 mm | 304.8 m | 1.143 mm | ||
![]() 392207WH199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | White | 1 | 600 V | 22 AWG | 3.1496 mm | 304.8 m | 1.1938 mm | ||
![]() AT261938GR199 Alpha Wire | In Stock | - | - | PTFE | Compliant | 200 °C | -55 °C | Green | 1 | 600 V | 26 AWG | 965.2 µm | 304.8 m | 254 µm | ||
![]() 392040OR199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | Orange | 1 | 10 kV | 20 AWG | 2.9718 mm | 304.8 m | 1.016 mm | ||
![]() 392010RD199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | Red | 1 | 600 V | 20 AWG | 3.3274 mm | 304.8 m | 1.1938 mm | ||
![]() 392010WH199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | White | 1 | 600 V | 20 AWG | 3.3274 mm | 304.8 m | 1.1938 mm | ||
![]() AT221934WH199 Alpha Wire | In Stock | - | - | PTFE | Compliant | 200 °C | -55 °C | White | 1 | 600 V | 22 AWG | 1.2446 mm | 304.8 m | 228.6 µm | ||
![]() AT241936GR199 Alpha Wire | In Stock | - | - | PTFE | Compliant | 200 °C | -55 °C | Green | 1 | 600 V | 24 AWG | 1.0922 mm | 304.8 m | 228.6 µm | ||
![]() AT241936RD199 Alpha Wire | In Stock | - | - | PTFE | Compliant | 200 °C | -55 °C | Red | 1 | 600 V | 24 AWG | 1.0922 mm | 304.8 m | 228.6 µm | ||
![]() 391862-RD199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | Red | 1 | 25 kV | 18 AWG | 4.3434 mm | 304.8 m | 1.5748 mm | ||
![]() 391862BK199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | Black | 1 | 25 kV | 18 AWG | 4.3434 mm | 304.8 m | 1.5748 mm | ||
![]() 461265PK199 Alpha Wire | In Stock | - | - | PVC | Compliant | 105 °C | -40 °C | Pink | 1 | 600 V | 12 AWG | 3.9878 mm | 1.524 km | 812.8 µm | ||
![]() AZ241936RD199 Alpha Wire | In Stock | - | - | ETFE | Compliant | 150 °C | -55 °C | Red | 1 | 600 V | 24 AWG | 1.143 mm | 304.8 m | 279.4 µm | ||
![]() 392062-RD199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | Red | 1 | 25 kV | 20 AWG | 4.0894 mm | 304.8 m | 1.5748 mm |