- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Insulation Materials | RoHS | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Voltage | Wire/Cable Gauge | Insulation Diameter | Length | Insulation Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 391816WH199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | White | 1 | 600 V | 18 AWG | 3.5814 mm | 304.8 m | 1.1938 mm | ||
![]() AZ221934OR199 Alpha Wire | In Stock | - | - | ETFE | Compliant | 150 °C | -55 °C | Orange | 1 | 600 V | 22 AWG | 1.3208 mm | 304.8 m | 279.4 µm | ||
![]() AT181930GR199 Alpha Wire | In Stock | - | - | PTFE | Compliant | 200 °C | -55 °C | Green | 1 | 600 V | 18 AWG | 1.7272 mm | 304.8 m | 254 µm | ||
![]() 461265SL199 Alpha Wire | In Stock | - | - | PVC | Compliant | 105 °C | -40 °C | Grey | 1 | 600 V | 12 AWG | 3.9878 mm | 1.524 km | 812.8 µm | ||
![]() 392010BK199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | Black | 1 | 600 V | 20 AWG | 3.3274 mm | 304.8 m | 1.1938 mm | ||
![]() AT181930WH199 Alpha Wire | In Stock | - | - | PTFE | Compliant | 200 °C | -55 °C | White | 1 | 600 V | 18 AWG | 1.7272 mm | 304.8 m | 254 µm | ||
![]() 391850RD199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | Red | 1 | 20 kV | 18 AWG | 3.7338 mm | 304.8 m | 1.27 mm | ||
![]() AZ221934WH199 Alpha Wire | In Stock | - | - | ETFE | Compliant | 150 °C | -55 °C | White | 1 | 600 V | 22 AWG | 1.3208 mm | 304.8 m | 279.4 µm | ||
![]() 391462-WH199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | White | 1 | 25 kV | 14 AWG | 5.0292 mm | 304.8 m | 1.5748 mm | ||
![]() 392040BK199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | Black | 1 | 10 kV | 20 AWG | 2.9718 mm | 304.8 m | 1.016 mm | ||
![]() 392050-BK199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | Black | 1 | 20 kV | 20 AWG | 3.4798 mm | 304.8 m | 1.27 mm | ||
![]() 392097-WH199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | White | 1 | 40 kV | 20 AWG | 5.8674 mm | 304.8 m | 2.4638 mm | ||
![]() 391475BK199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | Black | 1 | 30 kV | 14 AWG | 5.6896 mm | 304.8 m | 1.905 mm | ||
![]() 391445RD199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | Red | 1 | 15 kV | 14 AWG | 4.1656 mm | 304.8 m | 1.143 mm | ||
![]() 391475-WH199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | White | 1 | 30 kV | 14 AWG | 5.6896 mm | 304.8 m | 1.905 mm | ||
![]() 392240-BK199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | Black | 1 | 10 kV | 22 AWG | 2.794 mm | 304.8 m | 1.016 mm | ||
![]() 392240RD199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | Red | 1 | 10 kV | 22 AWG | 2.794 mm | 304.8 m | 1.016 mm | ||
![]() 392262-BK199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | Black | 1 | 25 kV | 22 AWG | 3.9116 mm | 304.8 m | 1.5748 mm | ||
![]() 392262-WH199 Alpha Wire | In Stock | - | - | Silicone | Compliant | 150 °C | -40 °C | White | 1 | 25 kV | 22 AWG | 3.9116 mm | 304.8 m | 1.5748 mm | ||
![]() 461265OR199 Alpha Wire | In Stock | - | - | PVC | Compliant | 105 °C | -40 °C | Orange | 1 | 600 V | 12 AWG | 3.9878 mm | 1.524 km | 812.8 µm |