- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Voltage | Connector Support Type | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire and Cable Name | Conductor Finish | Features | Cross Section Area | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1560 BL001 Alpha Wire | 653 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~80°C | Spool | 2001 | MIL-W-76B Type MW | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 1000V | WIRE AND CABLE | Blue | 65/30 | 0.125 (3.18mm) | - | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | - | ||
![]() 5876 YL001 Alpha Wire | 614 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2005 | MIL-W-16878/5 Type EE | Active | 1 (Unlimited) | 0.029Ohm | STANDARD: MIL-W-16878/5 | NO | STRANDED | 19 | MIL, UL | 20 AWG | 1000V | WIRE AND CABLE | Yellow | 19/32 | 0.068 (1.73mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.014 0.35mm | ROHS3 Compliant | UL Style 1180 | ||
![]() 5859 BL001 Alpha Wire | 952 |
| Datasheet | 31 Weeks | Copper, Silver Coated | Polytetrafluoroethylene (PTFE) | Hook-Up | - | -60°C~200°C | Spool | 2011 | MIL-W-16878/4 Type E | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Blue | 19/27 | 0.095 (2.41mm) | - | - | - | - | 1000.0' 304.8m | 0.012 0.30mm | ROHS3 Compliant | UL Style 1213 | ||
![]() 7054 BR005 Alpha Wire | 32 |
| Datasheet | 10 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | - | -55°C~105°C | Spool | 2008 | MIL-W-16878E Type B | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 150V | WIRE AND CABLE | Brown | 7/32 | 0.044 (1.12mm) | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | UL Style 1429 | ||
![]() 391297 WH002 Alpha Wire | 585 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 40kV | WIRE AND CABLE | White | 65/30 | 0.287 (7.29mm) | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.097 2.46mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 392045 WH001 Alpha Wire | 30 | - | Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 15kV | WIRE AND CABLE | White | 10/30 | 0.127 (3.23mm) | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.045 1.14mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 3131000 TN001 Alpha Wire | 39 |
| Datasheet | 12 Weeks | Copper, Nickel Coated | Polytetrafluoroethylene (PTFE), Impregnated Fiberglass | Hook-Up, Shielded | - | -55°C~250°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 10 AWG | 600V | - | Tan | 105/30 | 0.180 (4.57mm) | - | - | - | - | 1000.0' 304.8m | 0.005 0.13mm | ROHS3 Compliant | UL Style 5196 | ||
![]() 784133 OR001 Alpha Wire | In Stock | - | Datasheet | 6 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4 AWG | 600V | WIRE AND CABLE | Orange | 133/25 | 0.395 (10.03mm) | - | - | - | - | 1000.0' 304.8m | 0.063 1.60mm | ROHS3 Compliant | UL Style 1232/1283 | ||
![]() 6718 BK005 Alpha Wire | 148 | - | Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | MODIFIED POLYPHENYLENE ETHER | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | 0.006Ohm | - | NO | STRANDED | 1 | CE; CSA; UL | 12 AWG | 600V | WIRE AND CABLE | Black | 65/30 | 0.117 (2.97mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 100.0' 30.5m | 0.012 0.30mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 1854 WR005 Alpha Wire | 39 |
| Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 600V | - | White, Red Stripe | 7/32 | 0.044 (1.12mm) | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 6717 VI001 Alpha Wire | 847 |
| Datasheet | 7 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | -40°C~105°C | Spool | 2009 | EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | - | 14 AWG | 600V | WIRE AND CABLE | Violet | 41/30 | 0.096 (2.44mm) | - | - | - | - | 1000.0' 304.8m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 7131 YG001 Alpha Wire | 2231 |
| Datasheet | 9 Weeks | Copper, Tinned | Poly-Vinyl Chloride (XLPVC), Irradiated | Hook-Up | POLYVINYL CHLORIDE | -55°C~105°C | Spool | 2011 | MIL-W-16878E Type E | Active | 1 (Unlimited) | 0.053Ohm | STANDARD: MIL-W-16878E | NO | STRANDED | 7 | CSA, MIL, UL | 22 AWG | 300V | WIRE AND CABLE | Yellow, Green Stripe | 7/30 | 0.062 (1.57mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | 1000.0' 304.8m | 0.016 0.41mm | ROHS3 Compliant | UL Style 1430 | ||
![]() 3049 OR005 Alpha Wire | 55 | - | Datasheet | 8 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | 0.135Ohm | - | NO | STRANDED | 1 | CSA; UL | 26 AWG | 300V | WIRE AND CABLE | Orange | 7/34 | 0.051 (1.30mm) | FLEXIBLE CORD AND FIXTURE WIRE | - | Biological Compatibility | - | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 3051 YL005 Alpha Wire | 880 | - | Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | POLYVINYL CHLORIDE | -40°C~105°C | Spool | 2001 | - | Active | 1 (Unlimited) | - | - | NO | STRANDED | - | CSA, UL | 22 AWG | 300V | WIRE AND CABLE | Yellow | 7/30 | 0.062 (1.57mm) | FLEXIBLE CORD AND FIXTURE WIRE | TIN | Biological Compatibility | 0.35 mm2 | 100.0' 30.5m | 0.016 0.41mm | ROHS3 Compliant | ISO 10993, UL Style 1007/1569 | ||
![]() 3200 SL001 Alpha Wire | 39 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up, Shielded | - | -55°C~105°C | Spool | 2009 | MIL-W-16878 Type B/N | Active | 1 (Unlimited) | - | - | - | - | - | - | 26 AWG | 600V | WIRE AND CABLE | Slate | 7/34 | 0.087 (2.21mm) | - | - | - | - | 1000.0' 304.8m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 390845 WH001 Alpha Wire | 572 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8 AWG | 15kV | WIRE AND CABLE | White | 133/29 | 0.259 (6.58mm) | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.045 1.14mm | ROHS3 Compliant | ISO 10993 | ||
![]() 391662 BK001 Alpha Wire | 849 |
| Datasheet | 9 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 25kV | WIRE AND CABLE | Black | 26/30 | 0.184 (4.67mm) | - | - | Biological Compatibility | - | 1000.0' 304.8m | 0.062 1.57mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 391650 WH002 Alpha Wire | 888 |
| Datasheet | 11 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 20kV | WIRE AND CABLE | White | 26/30 | 0.160 (4.06mm) | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.050 1.27mm | ROHS3 Compliant | ISO 10993, UL Style 3239 | ||
![]() 1856 WR005 Alpha Wire | 29 |
| Datasheet | 7 Weeks | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~105°C | Spool | 2011 | MIL-W-16878E/1 and MIL-W-76B Type LW | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 600V | WIRE AND CABLE | White, Red Stripe | 7/28 | 0.058 (1.47mm) | - | - | - | - | 100.0' 30.5m | 0.010 0.25mm | ROHS3 Compliant | - | ||
![]() 391259 BK002 Alpha Wire | 30 |
| Datasheet | 17 Weeks | Copper, Tinned | Silicone Rubber | Hook-Up | - | -40°C~150°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1 AWG | 600V | - | Black | 259/25 | 0.532 (13.51mm) | - | - | Biological Compatibility | - | 500.0' 152.4m | 0.078 1.98mm | ROHS3 Compliant | ISO 10993, UL Style 3214 |