- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Number of Conductors | Wire Gauge | Voltage | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Features | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PPM1630 YL005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | 16 AWG | 600V | - | - | Yellow | 26/30 | 0.122 (3.10mm) | Oil Resistant | 100.0' 30.5m | 0.031 0.80mm | - | UL Style 1015/1230 | ||
![]() PPM1630 YL002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | 16 AWG | 600V | - | - | Yellow | 26/30 | 0.122 (3.10mm) | Oil Resistant | 500.0' 152.4m | 0.031 0.80mm | - | UL Style 1015/1230 | ||
![]() PPM1630 WH002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | 16 AWG | 600V | - | - | White | 26/30 | 0.122 (3.10mm) | Oil Resistant | 500.0' 152.4m | 0.031 0.80mm | - | UL Style 1015/1230 | ||
![]() PPM0830 SL001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | 8 AWG | 600V | - | - | Slate | 168/30 | 0.232 (5.89mm) | Oil Resistant | 1000.0' 304.8m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() PPM1630 VI005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | 16 AWG | 600V | - | - | Violet | 26/30 | 0.122 (3.10mm) | Oil Resistant | 100.0' 30.5m | 0.031 0.80mm | - | UL Style 1015/1230 | ||
![]() PPM1630 PK309 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | 16 AWG | 600V | - | - | Pink | 26/30 | 0.122 (3.10mm) | Oil Resistant | 4000' 1219.2m | 0.031 0.80mm | - | UL Style 1015/1230 | ||
![]() PPM1830 YL013 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | 18 AWG | 600V | - | - | Yellow | 16/30 | 0.109 (2.77mm) | Oil Resistant | 5000' 1524.0m | 0.031 0.80mm | - | UL Style 1015/1230 | ||
![]() PPM1830 GR002 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | 18 AWG | 600V | - | - | Green | 16/30 | 0.109 (2.77mm) | Oil Resistant | 500.0' 152.4m | 0.031 0.80mm | - | UL Style 1015/1230 | ||
![]() PPM1230 YL005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | 12 AWG | 600V | - | - | Yellow | 65/30 | 0.152 (3.86mm) | Oil Resistant | 100.0' 30.5m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() PPM1630 YL309 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | 16 AWG | 600V | - | - | Yellow | 26/30 | 0.122 (3.10mm) | Oil Resistant | 4000' 1219.2m | 0.031 0.80mm | - | UL Style 1015/1230 | ||
![]() PPM1030 GR011 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -20°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | 10 AWG | 600V | - | - | Green | 105/30 | 0.184 (4.67mm) | Oil Resistant | 2000.0' 609.6m | 0.032 0.81mm | - | UL Style 1015/1230 | ||
![]() 632007BK199 Alpha Wire | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Black | 1 | - | - | - | 20 AWG | - | - | - | - | 304.8 m | - | - | - | ||
![]() 461419 GR002 Alpha Wire | 560 |
| Datasheet | 7 Weeks | Copper, Bare | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2011 | - | Active | 1 (Unlimited) | - | - | 14 AWG | 600V | WIRE AND CABLE | - | Green | 19/0.0147 | 0.138 (3.50mm) | - | 500.0' 152.4m | 0.032 0.81mm | ROHS3 Compliant | UL Style 1015/1230 | ||
![]() 301441 GR005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Obsolete | 1 (Unlimited) | - | - | 14 AWG | 1000V | - | - | Green | 41/30 | 0.106 (2.69mm) | - | 100.0' 30.5m | 0.016 0.41mm | - | - | ||
![]() 301441 BK309 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -55°C~90°C | Spool | 2011 | MIL-W-76 Type MWP | Obsolete | 1 (Unlimited) | - | - | 14 AWG | 1000V | - | - | Black | 41/30 | 0.106 (2.69mm) | - | 4000' 1219.2m | 0.016 0.41mm | - | - | ||
![]() PBM0630 BR001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | 6 AWG | 600V | - | - | Brown | 266/30 | 0.334 (8.48mm) | Oil Resistant | 1000.0' 304.8m | 0.062 1.57mm | - | UL Style 1283 | ||
![]() PBM0630 OR001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | 6 AWG | 600V | - | - | Orange | 266/30 | 0.334 (8.48mm) | Oil Resistant | 1000.0' 304.8m | 0.062 1.57mm | - | UL Style 1283 | ||
![]() PBM0630 YL001 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | 6 AWG | 600V | - | - | Yellow | 266/30 | 0.334 (8.48mm) | Oil Resistant | 1000.0' 304.8m | 0.062 1.57mm | - | UL Style 1283 | ||
![]() PBM0630 VI005 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | 6 AWG | 600V | - | - | Violet | 266/30 | 0.334 (8.48mm) | Oil Resistant | 100.0' 30.5m | 0.062 1.57mm | - | UL Style 1283 | ||
![]() PBM0630 BK003 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | - | -40°C~105°C | Spool | 2009 | - | Obsolete | 1 (Unlimited) | - | - | 6 AWG | 600V | - | - | Black | 266/30 | 0.334 (8.48mm) | Oil Resistant | 250.0' 76.2m | 0.062 1.57mm | - | UL Style 1283 |