- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Insulation Materials | RoHS | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Voltage | Wire/Cable Gauge | Insulation Diameter | Length | Insulation Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 631816VI199 Alpha Wire | In Stock | - | - | XLPE | Compliant | 125 °C | -40 °C | Violet | 1 | 50 V | 18 AWG | 2.3622 mm | 304.8 m | 584.2 µm | ||
![]() 632007WH199 Alpha Wire | In Stock | - | - | - | Compliant | - | - | White | 1 | - | 20 AWG | - | 304.8 m | - | ||
![]() 631816SL199 Alpha Wire | In Stock | - | - | XLPE | Compliant | 125 °C | -40 °C | Grey | 1 | 50 V | 18 AWG | 2.3622 mm | 304.8 m | 584.2 µm | ||
![]() 632007BL199 Alpha Wire | In Stock | - | - | - | Compliant | - | - | Blue | 1 | - | 20 AWG | - | 304.8 m | - | ||
![]() 631619OR199 Alpha Wire | In Stock | - | - | XLPE | Compliant | 125 °C | -40 °C | Orange | 1 | 50 V | 16 AWG | 2.5908 mm | 304.8 m | 584.2 µm | ||
![]() 12819WH199 Alpha Wire | In Stock | - | - | PTFE | Compliant | 200 °C | -60 °C | White | 1 | 600 V | 28 AWG | 914.4 µm | 304.8 m | 254 µm | ||
![]() PBM0830-SL199 Alpha Wire | In Stock | - | - | PVC | Compliant | 105 °C | -20 °C | Grey | 1 | 600 V | 8 AWG | 7.4676 mm | 1.524 km | 1.524 mm | ||
![]() PBM0830-VI199 Alpha Wire | In Stock | - | - | PVC | Compliant | 105 °C | -20 °C | Violet | 1 | 600 V | 8 AWG | 7.4676 mm | 1.524 km | 1.524 mm | ||
![]() 631816OR199 Alpha Wire | In Stock | - | - | XLPE | Compliant | 125 °C | -40 °C | Orange | 1 | 50 V | 18 AWG | 2.3622 mm | 304.8 m | 584.2 µm | ||
![]() 631816GR199 Alpha Wire | In Stock | - | - | XLPE | Compliant | 125 °C | -40 °C | Green | 1 | 50 V | 18 AWG | 2.3622 mm | 304.8 m | 584.2 µm | ||
![]() 631816BL199 Alpha Wire | In Stock | - | - | XLPE | Compliant | 125 °C | -40 °C | Blue | 1 | 50 V | 18 AWG | 2.3622 mm | 304.8 m | 584.2 µm | ||
![]() PBM0830-OR199 Alpha Wire | In Stock | - | - | PVC | Compliant | 105 °C | -20 °C | Orange | 1 | 600 V | 8 AWG | 7.4676 mm | 1.524 km | 1.524 mm | ||
![]() PBM0830-BK199 Alpha Wire | In Stock | - | - | PVC | Compliant | 105 °C | -20 °C | Black | 1 | 600 V | 8 AWG | 7.4676 mm | 1.524 km | 1.524 mm | ||
![]() 631619BR199 Alpha Wire | In Stock | - | - | XLPE | Compliant | 125 °C | -40 °C | Brown | 1 | 50 V | 16 AWG | 2.5908 mm | 304.8 m | 584.2 µm | ||
![]() 631419GR199 Alpha Wire | In Stock | - | - | XLPE | Compliant | 125 °C | -40 °C | Green | 1 | 50 V | 14 AWG | 2.8702 mm | 304.8 m | 584.2 µm | ||
![]() 631619VI199 Alpha Wire | In Stock | - | - | XLPE | Compliant | 125 °C | -40 °C | Violet | 1 | 50 V | 16 AWG | 2.5908 mm | 304.8 m | 584.2 µm | ||
![]() 751441WH199 Alpha Wire | In Stock | - | - | XLPE | Compliant | 125 °C | -40 °C | White | 1 | 600 V | 14 AWG | 3.4544 mm | 304.8 m | 787.4 µm | ||
![]() 11807RD199 Alpha Wire | In Stock | - | - | PTFE | Compliant | 200 °C | -60 °C | Red | 1 | 600 V | 18 AWG | 1.7272 mm | 304.8 m | 254 µm | ||
![]() 11807GR199 Alpha Wire | In Stock | - | - | PTFE | Compliant | 200 °C | -60 °C | Green | 1 | 600 V | 18 AWG | 1.7272 mm | 304.8 m | 254 µm | ||
![]() 751441RD199 Alpha Wire | In Stock | - | - | XLPE | Compliant | 125 °C | -40 °C | Red | 1 | 600 V | 14 AWG | 3.4544 mm | 304.8 m | 787.4 µm |