- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | RoHS | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Number of Conductors | Wire Gauge | Voltage | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Halogen Free | Insulation Diameter | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12819VI199 Alpha Wire | In Stock | - | - | - | - | - | - | PTFE | Compliant | - | - | - | - | 200 °C | -60 °C | Violet | - | 1 | - | 600 V | 28 AWG | - | - | - | - | 914.4 µm | 304.8 m | - | 254 µm | - | - | ||
![]() 12819RD199 Alpha Wire | In Stock | - | - | - | - | - | - | PTFE | Compliant | - | - | - | - | 200 °C | -60 °C | Red | - | 1 | - | 600 V | 28 AWG | - | - | - | - | 914.4 µm | 304.8 m | - | 254 µm | - | - | ||
![]() 12819SL199 Alpha Wire | In Stock | - | - | - | - | - | - | PTFE | Compliant | - | - | - | - | 200 °C | -60 °C | Grey | - | 1 | - | 600 V | 28 AWG | - | - | - | - | 914.4 µm | 304.8 m | - | 254 µm | - | - | ||
![]() 631816BR199 Alpha Wire | In Stock | - | - | - | - | - | - | XLPE | Compliant | - | - | - | - | 125 °C | -40 °C | Brown | - | 1 | - | 50 V | 18 AWG | - | - | - | - | 2.3622 mm | 304.8 m | - | 584.2 µm | - | - | ||
![]() 12819BK199 Alpha Wire | In Stock | - | - | - | - | - | - | PTFE | Compliant | - | - | - | - | 200 °C | -60 °C | Black | - | 1 | - | 600 V | 28 AWG | - | - | - | - | 914.4 µm | 304.8 m | - | 254 µm | - | - | ||
![]() 3049-6 Alpha Wire | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Blue | Unshielded | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | ||
![]() 751441BL199 Alpha Wire | In Stock | - | - | - | - | - | - | XLPE | Compliant | - | - | - | - | 125 °C | -40 °C | Blue | - | 1 | - | 600 V | 14 AWG | - | - | - | - | 3.4544 mm | 304.8 m | - | 787.4 µm | - | - | ||
![]() 391445-WH199 Alpha Wire | In Stock | - | - | - | - | - | - | Silicone | Compliant | - | - | - | - | 150 °C | -40 °C | White | - | 1 | - | 15 kV | 14 AWG | - | - | - | - | 4.1656 mm | 304.8 m | - | 1.143 mm | - | - | ||
![]() 3049-3 Alpha Wire | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Red | Unshielded | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | ||
![]() 67050 BL033 Alpha Wire | 27 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 600V | - | Blue | 28/0.0063 | 0.056 (1.42mm) | - | - | 328.1' 100.0m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 11028 | ||
![]() 67050 VI033 Alpha Wire | 836 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 600V | - | Violet | 28/0.0063 | 0.056 (1.42mm) | - | - | 328.1' 100.0m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 11028 | ||
![]() 67075 VI033 Alpha Wire | 116 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | - | Violet | 42/0.0063 | 0.065 (1.65mm) | - | - | 328.1' 100.0m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 11028 | ||
![]() 67010 OR033 Alpha Wire | 2596 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | 17 AWG | 600V | - | Orange | 65/0.0063 | 0.074 (1.88mm) | - | - | 328.1' 100.0m | 0.011 0.28mm | - | ROHS3 Compliant | UL Style 11028 | ||
![]() 67250 VI321 Alpha Wire | 2355 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | 14 AWG | 600V | - | Violet | 140/0.0063 | 0.107 (2.72mm) | - | - | 164.0' 50.0m | 0.012 0.30mm | - | ROHS3 Compliant | UL Style 11028 | ||
![]() 67025 RD321 Alpha Wire | 35 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 600V | - | Red | 32/0.0039 | 0.045 (1.14mm) | - | - | 164.0' 50.0m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 11028 | ||
![]() 67025 OR321 Alpha Wire | 31 |
| Datasheet | 8 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 600V | - | Orange | 32/0.0039 | 0.045 (1.14mm) | - | - | 164.0' 50.0m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 11028 | ||
![]() 67075 BR321 Alpha Wire | In Stock | - | Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | - | Brown | 42/0.0063 | 0.065 (1.65mm) | - | - | 164.0' 50.0m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 11028 | ||
![]() 67075 RD321 Alpha Wire | 254 |
| Datasheet | 8 Weeks | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | 18 AWG | 600V | - | Red | 42/0.0063 | 0.065 (1.65mm) | - | - | 164.0' 50.0m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 11028 | ||
![]() 67025 VI321 Alpha Wire | 30 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | 24 AWG | 600V | - | Violet | 32/0.0039 | 0.045 (1.14mm) | - | - | 164.0' 50.0m | 0.010 0.25mm | - | ROHS3 Compliant | UL Style 11028 | ||
![]() 67150 OR321 Alpha Wire | 30 |
| Datasheet | - | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | - | - | -40°C~105°C | Metric EcoWire® | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 600V | - | Orange | 84/0.0063 | 0.086 (2.18mm) | - | - | 164.0' 50.0m | 0.011 0.28mm | - | ROHS3 Compliant | UL Style 11028 |