- Jacket Color
- Cable Types
- Conductor Material
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Length
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
Attribute column
Manufacturer
Alpha Wire Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Jacket (Insulation) Material | Cable Types | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Length | Jacket (Insulation) Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67050 GY033 Alpha Wire | 21 |
| Datasheet | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 20 AWG | 600V | Green, Yellow Stripe | 28/0.0063 | 0.056 (1.42mm) | 328.1' 100.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67075 GR321 Alpha Wire | 30 |
| Datasheet | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 18 AWG | 600V | Green | 42/0.0063 | 0.065 (1.65mm) | 164.0' 50.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67075 OR321 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 18 AWG | 600V | Orange | 42/0.0063 | 0.065 (1.65mm) | 164.0' 50.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67010 BK321 Alpha Wire | 884 |
| Datasheet | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 17 AWG | 600V | Black | 65/0.0063 | 0.074 (1.88mm) | 164.0' 50.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67075 YL321 Alpha Wire | 209 |
| Datasheet | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 18 AWG | 600V | Yellow | 42/0.0063 | 0.065 (1.65mm) | 164.0' 50.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67025 BR034 Alpha Wire | 2141 |
| Datasheet | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 24 AWG | 600V | Brown | 32/0.0039 | 0.045 (1.14mm) | 1640.4' 500.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67050 GR034 Alpha Wire | 2206 |
| Datasheet | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 20 AWG | 600V | Green | 28/0.0063 | 0.056 (1.42mm) | 1640.4' 500.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67075 GR034 Alpha Wire | 2458 |
| Datasheet | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 18 AWG | 600V | Green | 42/0.0063 | 0.065 (1.65mm) | 1640.4' 500.0m | 0.010 0.25mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 67010 OR034 Alpha Wire | 771 |
| Datasheet | Copper, Tinned | Polyphenylene Ether, Modified (mPPE) | Hook-Up | -40°C~105°C | - | - | Metric EcoWire® | Active | 1 (Unlimited) | 17 AWG | 600V | Orange | 65/0.0063 | 0.074 (1.88mm) | 1640.4' 500.0m | 0.011 0.28mm | ROHS3 Compliant | UL Style 11028 | ||
![]() 201219 BK212 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | 12 AWG | 1000V | Black | 19/25 | 0.127 (3.23mm) | 3000' 914.4m | 0.018 0.46mm | - | - | ||
![]() 201419 BR001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | 14 AWG | 1000V | Brown | 19/27 | 0.108 (2.74mm) | 1000.0' 304.8m | 0.018 0.46mm | - | - | ||
![]() 201419 BK309 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | 14 AWG | 1000V | Black | 19/27 | 0.108 (2.74mm) | 4000' 1219.2m | 0.018 0.46mm | - | - | ||
![]() 201419 OR309 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | 14 AWG | 1000V | Orange | 19/27 | 0.108 (2.74mm) | 4000' 1219.2m | 0.018 0.46mm | - | - | ||
![]() 201419 RD001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | 14 AWG | 1000V | Red | 19/27 | 0.108 (2.74mm) | 1000.0' 304.8m | 0.018 0.46mm | - | - | ||
![]() 201419 RD309 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | 14 AWG | 1000V | Red | 19/27 | 0.108 (2.74mm) | 4000' 1219.2m | 0.018 0.46mm | - | - | ||
![]() 201219 BK001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | 12 AWG | 1000V | Black | 19/25 | 0.127 (3.23mm) | 1000.0' 304.8m | 0.018 0.46mm | - | - | ||
![]() 201419 VI001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | 14 AWG | 1000V | Violet | 19/27 | 0.108 (2.74mm) | 1000.0' 304.8m | 0.018 0.46mm | - | - | ||
![]() 201619 BR001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | 16 AWG | 1000V | Brown | 19/29 | 0.093 (2.36mm) | 1000.0' 304.8m | 0.018 0.46mm | - | - | ||
![]() 201419 WH001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | 14 AWG | 1000V | White | 19/27 | 0.108 (2.74mm) | 1000.0' 304.8m | 0.018 0.46mm | - | - | ||
![]() 201419 OR001 Alpha Wire | In Stock | - | Datasheet | Copper, Tinned | Poly-Vinyl Chloride (PVC) | Hook-Up | -55°C~105°C | Spool | 2012 | MIL-W-16878E Type C | Obsolete | 1 (Unlimited) | 14 AWG | 1000V | Orange | 19/27 | 0.108 (2.74mm) | 1000.0' 304.8m | 0.018 0.46mm | - | - |